-
Supplier: Larson Electronics LLC
Description: current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated
- Features: Power / Power System / Distribution Transformer
-
Supplier: Thermal Wire and Cable LLC
Description: chemicals and solvents. Typical applications include internal wiring of appliances, igniters, and plastics process equipment. As a primary insulation PFA couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy,
- North American (AWG): 12 AWG
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 78 amps
-
Supplier: Gluefast Company, Inc. (The)
Description: allow users to turn off the gun without unplugging, an adjustable thermostat, an ergonomic handle, and a strong integrated support stand. Features of the HMG-HD3 Hot Melt Glue Gun: 300 watts, 120 volts Accepts 1/2” diameter glue sticks A huge 4-pound per hour melt rate! Weighs 1.6 pounds
- Application: Adhesive / Silicone
-
-
Supplier: Larson Electronics LLC
Description: 60 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 50 volts and provides a rugged lighting solution that is ideal for use in military and law enforcement applications. The HML-LED10W-6R LED light emitter from Magnalight
-
Supplier: Larson Electronics LLC
Description: supported with LED light bar Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of
-
Supplier: Larson Electronics LLC
Description: reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon®
Find Suppliers by Category Top
Featured Products Top
-
Roll Formed Heat Transfer Plates Heat transfer plates are ideally and economically produced using our roll forming processes. Critical to home and industrial heating systems, PEX is fast becoming the chosen alternative to rigid metal (read more)
Browse Datasheets for MP Metal Products -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or soldering. Short circuit protection, encapsulated construction, and conservative design assure long term reliability. May be used in series. No derating or heat sinking required. Short circuit protected (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
. Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned Strip heaters are available with aluminum or stainless steel fins. Mica (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
, followed by a heat cure of 150-200°F for 2-4 hours or longer is typically recommended. It is a reliable electrical insulator with a volume resistivity greater than 1014 ohm-cm at 75°F, and dielectric strength of 440 volts/mil at 75°F for a 1/8-inch test specimen (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
manufactured per ISO 8734 when used in alignment applications. The Series GD100 is manufactured from strip steel, and then OD ground to achieve extremely tight diameter tolerances that enables critical alignment up to 20µm. The main advantage of the new GD100 Ground Hollow Dowel is that (read more)
Browse Dowel Pins Datasheets for SPIROL -
12"x8' The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
A Buyer’s and User’s Guide to Astronomical Telescopes & Binoculars
The heating element is typically encased in an elastic nylon strip with Velcro for attaching it around the various optical surfaces and is operated from a 12 - volt DC source such as a car battery or power supply.
-
Physics
… constant, 1417 discharge through ground 721, 656 gas discharge, glow discharge, entropy, 614, 626 absolute, 623 energy-devaluation, 626 energy-availability, 620 Nernst'sches heat theorem, 623, 626 temperature … … see 85 earth age, 12 , the Binomial development earth web , 131 gravitational acceleration, 54 … … Bernoulli-beam theory, 359 Euler'sche number, 1399, 1415 euro plugs 656 eV (electron volts ) 1272, 161, 169 …
Indicates content that may require registration and/or purchase.