-
Supplier: InspectorTools
Description: Micro-manometer Controls pressure or flow results without a computer! flow at any pressure, CFM50 air-changes / hour leakage area, ELA air-flow / area 3300 Automatic Calibrated High Power variable frequency drive Fan 8000 cfm, even at 50 Hz runs on both 110 and 240 Volts
-
Supplier: HVACQuick.com
Description: S&P PV Fans. For 12 (12.4) inch round duct - 942 cfm. 115 volt motor. Metal casing. The S&P POWER VENT (PV) are designed for direct connection in-line with standard diameter round ducting. They incorporate a powerful external rotor motor that has been factory matched to a
-
Supplier: Wisconsin Oven Corporation
Description: SBH Series - Heavy Duty Small Batch Oven (SBH Series) Features: 27 Standard Sizes Two (2) temperature ratings, 650° F and 1,000° F Electrically Heated via tubular incoloy sheathed elements Airflow pressure switches on all blowers 20 gauge aluminized steel interior sheet metal (panel
- Capacity: 8 to 45 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
-
Supplier: Caterpillar Oil & Gas
Description: front Hydraulic pumps — rear Enclosed Clutch Clutch Support Protection System Air shutoff Air shutoff switch Starting System Electric starting motors — 12 Volt, 24 Volt Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack Transmission Arrangement
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: shaft and flywheel stub shaft Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor— single 12- and 24-volt Starting aids Battery sets, cables, and rack General Damper guard
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: indicators Low engine oil pressure Fuel filter restriction Fuel temperature High engine coolant temperature Low engine coolant temperature General Vibration damper Lifting eyes Optional customer wiring connector Service tool connector Paint — Cat yellow Optional two-part primer and
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
Find Suppliers by Category Top
Featured Products Top
-
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
DKHR 630-6SH can generate up to 7,600 CFM or 2.6 inches of static pressure (460-Volt / 60 Hz / 3-phase). Rosenberg backward curved fans are available to meet customer-defined specifications including airflow, power, rotational speeds, noise level, overall dimensions and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
For high-pressure ventilation, NYB Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This belt driven product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg USA has expanded its high-efficiency E-Series backward-curved impeller line to include 12 models ranging from 12.4 to 22 inches in diameter. The E-Series is designed for high-flow and low to medium pressure applications like computer room air conditioning and air handling (CRAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Radial Blade Blowers - Grainger Industrial Supply
• Unassembled High Pressure Belt Drive Radial Blade Blower , Wheel Diameter 12 1/2 Inches, Airflow @ 1.000/4.000/8.000 Inches Static Pressure 890/710/460 CFM, Includes 1 1/2 HP 230/460 Volt Open Dripproof Three Phase Motor and Drives, Inlet Diameter 7 Inches…
-
The Thesis Committee for Frederick Donald Engelkemeir
Certifies that this is the approved version of the following thesis:
Development of an Advanced Electrica...
Squirrel cage blowers can also be used. .... The muffin fans are cheaper and more common, but the squirrel cage fans can create a higher pressure differential. .... The fans can be any voltage, generally 12 or 24 volts .
-
Demisting of Vehicle Air Intake Using Plane Baffles
Figures 8, 9, 10, 11, 12 and 13 show the pressure drop, dP across the labyrinth as a function of baffle depth, E for baffle spacing, S from 30 to 100 mm, and blower voltages of 6, 9, and 12 Volts . .... This can be explained by the fact that the baffle section is 155 mm high .
-
Notes
The doctors therefore sought simpler equipment for more portable use and they had the idea of using for this purpose the small vacuum cleaner, specially wired by the makers to run ~)ffa 12 - volt battery. .... the apparatus is familiar to hundreds of thousands of honsewives as a small hand-cleaner, but the doctors saw it as a medical instrument; weighing only 5 lb. with a high delivery of air at a satisfactory pressure , it was found to .... In order to use the machine as a blower , the collecting bag assembly is removed and replaced…
-
Federal Register > Thursday, March 31, 2016 > [81 FR 18572] Foreign-Trade Zone (FTZ) 87-Lake Charles, Louisiana; Notification of Proposed Production Activity; ...
…hour; condensate and boiler feedwater system parts; steam boiler heat exchangers; parts for steam boilers; steam turbines (compressor driver); spare rotors for steam turbine in steel container; high pressure deck pumps; pitch pumps … parts for fans and blowers ; parts for compressors; parts .... , parts & accessories; sensors; gas chromatographs; electrical turbidity transmitters and sensors; turbidity transmitters and sensors with exposure meters; integrated turbines compressor control system designed for use in 6, 12 or 24 volt systems; local gauge board with bolts, nuts & washers (duty…
-
Vacuum cleaner as breathing apparatus
The doctors therefore sought simpler equipment for more portable use and they had the idea of using for this purpose the small vacuum cleaner, specially wired by the makers to run off a 12 - volt battery. .... the apparatus is familiar to hundreds of thousands of housewives as a small hand-cleaner, but the doctors saw it as a medical instrument; weighing only 5 lb. with a high delivery of air at a satisfactory pressure , it was found to .... In order to use the machine as a blower , the collecting bag assembly is removed and replaced…
-
Product / process-vacuum in research and practice 6/2005
An 12 volts DC brushless motor and a dauergeschmiertes precision gear guarantee the longevity of the drive. .... In spite of its low size, the RL fan reaches a volume flow of up to 56 l/min, a pressure of up to 140 mbar and a vacuum of up to -135 mbar. .... The RL fans allow a high volume flow at low pressure and are ideal for applications like…
-
Sleep and Breathing at High Altitude
…breathed via a mouthpiece which was connected via light, flexible polyethylene hoses to a completely closed, biased flow circuit comprising a four litre flow-through polyethylene bag, by-passable soda lime absorber and a fixed speed blower ( 12 volts , 50 litres/minute recirculation). .... An adjustable outward bleed of 0-8 litres/minutes with high dynamic resistance on the blower allowed circuit .... Flow was measured with a differential pressure transducer (Validyne DP-45 and amplifier; Validyne Corp; Northbridge, CA…
Indicates content that may require registration and/or purchase.