-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p.and three phase
- Capacity: 500 lbs
- Stroke: 30 inch
- Length: 24 inch
- Width: 12 inch
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate Interior Tailgate Lift The PowerMate LiftGate Series of machines are Interior Lift Systems similar in function to an exterior fold down lift but with distinct advantages - and at a fraction of the price! All LiftGates are mounted inside your vehicle out of the elements
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Type: Truck Lift Gate, Truck Mounted
-
Supplier: Lift Products, Inc.
Description: base table can have up to a maximum top width of 72". However, if this was a double wide 48" wide base, the top could be 12 feet wide. The other benefits of double wide base tables are increased capacity and increased edge loading. Zerk Fittings On camroller and pivot points. Regreasable.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
-
Supplier: Econo Lift Limited
Description: Safety Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt angle 0-30/45 degrees Lowered height 12” Travel 24”, 36”, 42” front retaining lip 8” high (standard) Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60
- Capacity: 2,000 lbs
- Stroke: 42 inch
- Length: 48 inch
- Width: 60 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for controlled lowering A/C 110 volt
- Capacity: 1,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: 12 full lifts per hour on average, with a competitive lift speed and runs on a 115 volt input 15 amp circuit. Available in 4 models, The G-Series has the right table for many applications. The G-Series tables are stock items and can usually ship in 24 hours. The 3G-Series
- Type: Table Lift / Positioner
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features:
-
Supplier: Lift Products, Inc.
Description: one inch per pump. The 12 volt electrical system includes battery and charger. Push button lift and lower control is in the handle and a magnetic backed remote lift/lower control with 6 ft. cord is optional. An automatic floor lock that keeps the unit from moving while in
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features:
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 96” long to 48” wide x 240” long Travel 36”, 48”, 60” Lowered height 9” & 12” Safety Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60
- Capacity: 12,000 lbs
- Stroke: 60 inch
- Length: 176 inch
- Width: 24 inch
-
Supplier: ANVER Corporation
Description: Model #: ETH1260M9-530F-SP. Description: Custom Nine Pad Electric Powered Vacuum Lifter with Hydraulic Tilter and 12 Volt DC Battery Back-Up.Application: Lifting and Tilting Flat & Curved Steel Plates, 602.5 inches long. x 98 inches high x 0.75 inches thick (1530 x 249 x 1.9 cm)
- Maximum Load Capacity: 6.3 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
- Use: Sheet / Plate
-
Supplier: Industrial Magnetics, Inc.
Description: cannot be turned "ON" if battery charge is too low Bail load sensor prevents magnet de-energization when suspended in air Dual push button release Single push button lift Remote has a pocket/belt clip Battery NOT included (AGM Lead acid, deep cycle battery)
- Maximum Load Capacity: 1.5 to 5.5 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover manually, electrically and pneumatically powered lifts. They are intended for the lifting and transport of materials and not for the movement or support of people. They are rated 250 volts or less, to be employed in nonhazardous environmental locations in
-
Supplier: Johnson Electric Group
Description: and eliminates the clunking noise of traditional window lift systems. Compact Lite offers 6dBA noise reduction for enhanced passenger comfort. The patented brush holder design provides a reliable and clean ripple current signal for use by anti-pinch systems. The Standard+ drive is compact and
- Other DC Voltage: 12 to 13 VDC
- Other Output Power: 0.0228 to 0.0299 HP
- Continuous Torque: 70.7964601769911 to 106.194690265487 In-lbs
- Shaft Speed: 77 to 92 rpm
-
Supplier: Mile-X Equipment, Inc.
Description: height for you and your wheels. Handy motorcycle lift can be customized with the following: Cycle vise, 8" and 12" extensions, trike extension. 13" front extension, snowmobile wings and lift dolly. All lifts come with ramp! Made in the USA. Specifications Capacity: 1000
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features:
-
Supplier: Optimal Handling Solutions
Description: Capacities: -5,000 / 6,000 / 8,000 / 10,000 / 12,000 / 15,000 / 20,000 / 25,000 lbs. Platform: -Checker plate -Split plate 18" high x 68" wide Base Sizes: -Standard 67", 68", 89" wide x 92", 93", 114", 138" long Power Supply: -A/C 220/460/575 volt -10' hose and cables Features:
-
Supplier: Macnaught USA, Inc.
Description: Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 220W / 28A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.29484848467862 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: International Hydraulics
Description: replacement for most power-up/power-down applications. High quality Trombetta starter ensures long life and a fast start every time, the motor is built to last, and the tank has been specifically designed to not crack & leak under harsh conditions. Lift / Hold / Lower High-Power Smooth
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: conditions. Power-Up/Gravity Down Lift / Hold / Lower High-Power Smooth Operation Low Maintenance 3qt, 1.5 gal, 2.5 gal & 3.5 gal tank configurations available Made in USA
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
- Stages: Single Stage
-
Supplier: Macnaught USA, Inc.
Description: Inlet Filter Screen Built In Bypass Valve Thermal Overload Protection 16 ft Power Cable Duty Cycle: 30 Minutes 180W / 22A Motor Maximum Lift is 8 feet Maximum By-Pass Time is 3 minutes Do not run dry 40 Pounds
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Seedburo Equipment Company
Description: accomplished by the centrifugal action of a motor driven revolving neoprene disc positioned under the hopper. A smooth inside chrome plated finish virtually eliminates any of the sample sticking to the inner surfaces. Both the hopper and cylinder top lift off to provide easy access to the
-
Supplier: Electro Kinetic Technologies
Description: The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL • Electric lift • Front wheel transaxle drive system • Non-marking tires • Variable speed
- Capacity: 1,000 lbs
- Stroke: 45.5 inch
- Length: 43.5 inch
- Width: 23 inch
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and removable
-
Supplier: Johnson Electric North America, Inc.
Description: choice for custom engineered drive motors designs. Johnson Electric drive motor applications include window lift drive and sunroof drive. The Compact Lite product platforms are the industry’s lowest weight solutions in a compact package. These foundation technologies are developed based on
- Other DC Voltage: 12 VDC
- Other Output Power: 0.02 HP
- Continuous Torque: 61.96 In-lbs
- Shaft Speed: 88 rpm
-
Supplier: Southland Equipment Service
Description: EasyLift™ Roll Clamp Rotator - DC Powered - Straddle Leg Style Includes 5" Swivel & 8" Rigid Darcor™ Ergonomic Casters w/ Step-down Foot Floor Lock (2) 12-Volt Deep Cycle Batteries & Automatic Charger, Adjustable legs, powder coat finish. All Roll Clamps have clamping pads 16" in
- Capacity: 1,000 lbs
- Length: 47 inch
- Width: 34.5 inch
- Actuation: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and removable
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and removable
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and removable
-
Supplier: Seedburo Equipment Company
Description: Standard spout size is 28". The OM2A operates on 110V/50/60Hz (220V available) and requires 100PSI and 2 CFM air for controls. Normal depth from bin to floor line is 68" to 72". Units ship in two cartons, 19" L x 30" W x 12 H" (scale top) and 12" L x 19" W x 18" H (spout), Ship wt. 150
-
Supplier: Seedburo Equipment Company
Description: Standard spout size is 28". The OM2A operates on 110V/50/60Hz (220V available) and requires 100PSI and 2 CFM air for controls. Normal depth from bin to floor line is 68" to 72". Units ship in two cartons, 19" L x 30" W x 12 H" (scale top) and 12" L x 19" W x 18" H (spout), Ship wt. 150
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 12,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Southworth Products Corp.
Description: workstation for loading and unloading pallets. Ergonomic Handle - Has redundant left and right hand controls and auto reversing belly switch. Power Drive/Power Lift - Power Drive/Power Lift - 24 volt system powered by two 12 volt, 70 amp hour batteries and onboard
- Capacity: 2,500 lbs
- Type: Stacker / Walkie
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CHAMBERLAIN LIFT-MASTER WALL MOUNTED STARTER EGJ5043M, 1/2 HP, 460 VOLTS, 3 PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- AC Motor Phase: Three Phase Motor
Find Suppliers by Category Top
Featured Products Top
-
. Can lifts be operated on single phase? Yes. Any power unit of 5 HP can be supplied for 230 volt single-phase operation with an up charge. The 2 HP 1045 and 1055 units can operate on 115-volt or 230-volt single phase current at no extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
CR4 - Thread: Hydraulic Pump Will Only Go Down
You have a 12 volt lift pump package used to lift a load when running.
-
Optimizing 12 Volt Start - Stop for Conventional Powertrains
Four clutch apply rates following a brake lift foot 12 volt auto start are shown in Figure 15 for a brake lift foot.
-
2013 - Texas - School Bus - Specifications.
See charts below: Bus Type WITHOUT AIR-CONDITIONING and/or WHEELCHAIR LIFT 12 - VOLT BATTERY (IES) Minimum BCI Cold Cranking AMPS (CCA) at 0 degrees (0°F) Minimum Reserve Capacity All Buses Gasoline 600 72 minutes Type A Buses Diesel 1,200 144 minutes …
-
Plant Maintenance Product | Lift Products' Maxx-Mini Lifter offers both rigid and adjustable fork styles | Plant Services
The battery-operated lift includes a 12 - volt battery and automatic on-board charger.
-
Design of a mobile laboratory for ventilation studies and indoor air pollution monitoring
Second, a converter was installed which converts 115 volts AC to 12 volts DC and allows the lift gate to use AC power whenever electrical power is connected to the trailer.
-
Design of a mobile laboratory for ventilation studies and indoor air pollution monitoring. [Residences and commercial buildings]
Second, a converter was installed which converts 115 volts AC to 12 volts DC and allows the lift gate to use AC power whenever electrical power is connected to the trailer.
-
Need a Lift? -- HME Business
All of the lifts operate with a 12 - volt motor system, says Cy Corgan, national sales director of retail mobility at Pride.
-
CR4 - Thread: 12-Volt Winches
Next, I haven't been associated with the installation of a winch or lifting device for people that opreates on 12 volt power except for the possibility you ar talking about the harness type lifting devices for confined space applications.
-
Pulsed Photonuclear Assessment (PPA) Technique: CY 04 Year-end Progress Report
… four outrigger stabilizing legs (interconnected with the unit’s safety interlock), front and rear wheels, a 110 VAC auxiliary power outlet, a hydraulic system that utilizes a self-contained, hydraulic chain lift that is driven by a 12 - volt power supply, a ground …
-
Prosody Prediction from Text in Hungarian and its Realization in TTS Conversion
//32 [N]Amikor /22 [W]hazaj¨ottem /73 [–]a [W]f´araszt´o [N]munk´ab´ol, //21 [W]j´o [N] volt / 12 [–]a [N] lift .
Indicates content that may require registration and/or purchase.