-
Supplier: Allied Electronics, Inc.
Description: 12 VOLT PLUG, 12 VOLTS
-
Supplier: Accuris
Description: CONNECTOR, PLUG, ELECTRICAL- 12 CONTACT, INTERVEHICULAR, 24 VOLT, WATERPROOF
-
Supplier: Accuris
Description: CONNECTOR, PLUG, ELECTRICAL, - 12 CONTACT, INTERVEHICULAR, 28 VOLT, WATERPROOF
-
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. APP-001-15AMP Description Auto Plug, Black With LED And 15 AMP Fuse Material High Impact ABS Contact Material Color Black body with bright contacts Accessories Price, 100 pieces $2.68 Price, 500 pieces $2.52 Price, 1000 pieces $2.30 Package Size 100 Lead Time 4-6 weeks (normally
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Accuris
Description: Connector, Plug, Electrical, - 12 Contact, Intervehicular, 28 Volt, Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Phoenix Contacts inverted plug connector with screw connection Features Connectors with Inverted Contact System (Male Contact) Can Be Combined with Inverted Headers for Shock-Proof Applications
-
Supplier: Air Compressors Direct
Description: air hose •2 nozzle adapters and 1 sports needle •12 Volt cigarette lighter plug on a 10 foot cord •(Does not connect to 120 volt outlets)
- Discharge / Operating Pressure: 100 psi
-
Supplier: Larson Electronics LLC
Description: available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted
-
Supplier: Newark, An Avnet Company
Description: CURRENT PROBE, CLAMP, 600A, VOLT METER; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:600A; Current Range Min:2A; For Use With:Millivolt Measurement Test Tools; Product Range:- RoHS Compliant: Yes
-
Supplier: Security Camera Warehouse
Description: Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double
-
Supplier: Accuris
Description: CABLE ASSEMBLY, (TYPE II), ELECTRONIC TEST EQUIPMENT, (2 POLES, 3 WIRES, GROUNDED, 125 VOLTS, 13 AMPERES, 50 OR 60 HERTZ), GROUNDING PLUG CONNECTOR, AND TYPE I EQUIPMENT CONNECTOR
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100%
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power 8 CFM @ 90 PSI Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 3000 Extended Duty Pump •Great for continued, extreme, & construction use
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: standard car tire in under 90 seconds •Converts to a sports ball inflator in seconds Bright LED Work Light And Safety Light Built In •See what you're doing & let others see you •Plugs into any cigarette lighter or 12v power access Convenient Design •Store or use in upright or flat position
- Discharge / Operating Pressure: 99 psi
- Power Source: DC
-
Supplier: Memory Protection Devices, Inc.
Description: Deg. C, passes UL flame test VW-1, UL file no: E119769, CSA file no: LL83858 Fuse: 250 volts, 10 amps, size 3AG, 6.35 mm by 30 mm (1 1/4" by 1/4") LED: RED 3 mm, 12 volts
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 12-ch, 1kV,200 kS/s portable data recorder package: 1x GEN3iA mainframe with 3 slots (1 free) 2x GN611B high voltage input card *** mainframe *** 1x GEN3iA portable data recorder - 3 acquisition slots - 200 MB/s streaming rate - up to 32 digital events and 4 T/C channels max - Master/Sync
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 90 volts DC @ 5 amps Input Cable: Standard: 6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: 1 ft. (.30m) cable with 3-pin Deutsch connector Optional
-
Supplier: Larson Electronics LLC
Description: 12 Volts DC (7.2 amps for 60 seconds on startup) Cord: Detachable 16 foot, out door rated straight cord with cigarette plug. 2 pin trailer plug connects cord to Golight. Beam: Narrow Spot beam - effective working beam of 5,331 feet (can read a book at 5331 feet) Lamp
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: VAC Phase: Single Phase Class: Class II Number of Contacts: 2 Contact Material: Nickel-plated copper Plug/Socket Type: DC Plug Plug/Socket Color: Black Cable Selection: 2 wire General Material: Glass-filled Nylon Fuse Type: 1/4 x 1 1/4" CE
- Current Rating: 10 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
- Features: Other
-
Supplier: Radwell International
Description: 12 VOLT PLUG & RECEPTACLE AND PLUG COMBO, INTERNAL 10 AMP FUSE. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 10 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Larson Electronics LLC
Description: produces 7,200 lumens while drawing only 120 watts of power @10 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in marine environments, industrial and
-
Supplier: Larson Electronics LLC
Description: of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable 21 foot cord
-
Supplier: Warner Linear
Description: Input: AC: 115 volt AC, AC2: 230 volt AC Output: 24 volts @ 12 ampss Input Cable: Standard:6 ft. (1.829m) open end, tinned cable Optional for 115 AC 6 ft. (1.829m) with 115 VAC 3 prong plug Output Cable: Standard 1 ft. (.30m) cable: specify connector to
-
Supplier: Memory Protection Devices, Inc.
Description: 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Fuse is 250 volt - 3AG type 1 1/4" by 1/4" (6.35 by 30 mm) Mating sockets, ZA2010, ZA2050, ZA2060, ZA2070 Auto plug rated for 18 hours continuous duty 10 amps maximum with correct fuse
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Memory Protection Devices, Inc.
Description: 1000 pieces $6.04 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt auto cord set with straight DC plug Plug: APP-001, ABS plastic rated UL94V-0, file no. E56070(S) DC Plug: 2.1 mm by 5.5 mm by
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Radwell International
Description: JONES PLUG, 400 SERIES, 12 POSITION, 250 VOLTS, 15 AMP, SIDE MOUNT, INLINE. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 15 amps
- Gender: Male / Plug
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 12 volts
- AC Input Voltage: 110 volts
- Type: DC Power Supply
-
Supplier: Placid Industries
Description: For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features.
- DC Output Voltage: 12 volts
- AC Input Voltage: 220 to 230 volts
- Type: DC Power Supply
- Form Factor: Open Frame
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts. These devices are intended to provide power from branch circuits, or are for
-
Supplier: Allied Electronics, Inc.
Description: UL Recognized, CSA Certified and TV LicensedPositive Lock600 Volt RatingUp to 12 Amperes Per CircuitFully Isolated TerminalsCSA File No. LR 19980, TV License No. R-75107For Tooling and Crimp Terminals
-
Supplier: Allied Electronics, Inc.
Description: UL Recognized, CSA Certified and TV LicensedPositive Lock600 Volt RatingUp to 12 Amperes Per CircuitFully Isolated TerminalsCSA File No. LR 19980, TV License No. R-75107For Tooling and Crimp Terminals
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover flatiron and appliance plugs intended for use on cord-connected portable cooking or heating appliances rated up to 20 A, 250 Volts or less, intended for use in ordinary non-hazardous locations - all intended for connection to a branch circuit for use in
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover EV plugs, EV receptacles, vehicle inlets, vehicle connectors, and EV breakaway couplings, rated up to 800 amperes and up to 1000 volts ac or 1500 V dc under conditions of continuous use. This standard applies to the devices which may also be intended
Find Suppliers by Category Top
Featured Products Top
-
efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall. These fans, which are literally plugged into a system, are a natural for supply, exhaust, or (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
The V-Lock cord retention system can be plugged in to IEC 60320 at 10 A and 16 A. With the V-Lock system the power connector is equipped with a latch that interlocks with a special notch in the inlet and thus reliably prevents the cord from being pulled (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
a single-turn speed pot, or an isolated 0-5 VDC remote signal. Models are available with either ¼-inch quick connect tabs or a plug-in terminal block. Type WPM low-voltage controls are ideal for portable or remote applications where connection to an AC line is not (read more)
Browse Datasheets for Bodine Electric Company -
Why the M28840? M28840 Shipboard Connectors (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Operating Frequency from 5.4GHz to 110GHz. Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
require connectors that reduce space and weight while increasing the instrument’s capabilities, portability, and ruggedness. Interconnect systems bear much of the wear and tear in plug-and-play systems that endure multiple disconnect and reconnect cycles as components are interchanged, and (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
LM with up to 12x coaxial contacts. These new plugs and fixed sockets have been specifically designed for all applications requiring high frequency performance in harsh environments. This new insert configuration integrates 12x coaxial contacts type 0R (50 Ohm) allowing a frequency up to 26 (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH
More Information Top
-
12 volt connector JPW1
It is called the ATX 4 pin 12 volt power connector , this plug in above the standard 20 pin ATX power connector.
-
Waffer PC AirCon PAC 400 System Cooler -= www.bigbruin.com =-
You simply mount the slide rail bracket in an open 5.25 bay and plug the molex connector on back into a 12 volt lead from your power supply.
-
Shopping In Flashlights & Lanterns - Big Bruin
1, Dimensions L x W x H in. 3 1/4 x 2 1/4 x 2 3/16, Light Type LED, Mounting Hardware Included Yes, Light Shape Round, Connector Type Plug -and-play, Volts 12 , Watts 10, Light Size in. 2, Bulbs Per Light …
-
Is this psu not enough? - Page 3 - Techist - All Things Tech
First things first, when you plug in the 20/24 pin connector and the 4pin 12 volt connector, and turn on the psu, does the green LED on the motherboard light up?
Indicates content that may require registration and/or purchase.