-
Supplier: Southco
Description: Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide
- Features: Other
- Latch Types: Rotary Latch
- Materials: Stainless Steel
-
Supplier: Southco
Description: Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide
- Features: Other
- Latch Types: Rotary Latch
-
Supplier: Southco
Description: Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide
- Features: Other
- Latch Types: Rotary Latch
- Materials: Stainless Steel
-
-
Supplier: Southco
Description: Easy to install and maintain, the R4-EM-05 delivers the convenience of electronic access control with the security of a proven, robust, rotary latch designed in a compact, integrated package. Easy push-to-close operation and electronic actuation simplify access across a wide
- Features: Other
- Latch Types: Rotary Latch
-
Supplier: Lift Products, Inc.
Description: system. Safety Screen Heavy duty steel safety screen protects operators from accidental contact with lifting chains and cylinder. Standard Features 12 volt electrical power Built-in battery pack and charger Interlocked channel and I beam mast Full filtration
- Type: Stacker / Walkie
Find Suppliers by Category Top
Featured Products Top
-
monitoring system/network/diagnostic/power status Enables cabinet-free front and side wall & machine mounting Compatible with M12 Screw lock and Push-pull fast-locking Rugged IP67 design resists EMC, vibration, dust, oil, and humidity from harsh (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
, the damper can be installed stable either in push- or in pull direction. 20-2600 N Force 10-700 mm Stroke 4/12-14/40 Diameter MC-damper without free travel This (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift®
More Information Top
-
Electrothermal actuators fabricated in four-level planarized surface-miromachined polycrystalline silicon
When backbending, however, the hot arm is pulling along its length rather than pushing , so it will not bow, and can therefore deliver more force. A 250 pm long actuator is capable of 19 pm of deflection when unloaded, and can deliver … Most importantly, these actuators operate in a current and voltage regime which is directly compatible with standard CMOS electronics, e.g. 0 to 12 volts at 0 to 5 mA, depending on the geometry and maximum deflection or force desired.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… guidance_device_N|1 strap_V|3 gravity_bomb_N|1 dumb_bomb_N|1 smart_bomb_N|2 shrine_N|6 idol_worship_N|1 record_book_N|2 one-way_J|3 peephole_N|2 roadside_N|7 jukebox_N|1 poop_N|1 lugsail_N|2 krishna_N|8 charm_N|21 superstitiously_R|1 magical_power_N|7 pull _strings_V|1 parachutist_N|2 come_together_V|17 ketamine_N|1 … … oruvail_N|1 torodal_N|1 toradol_N|1 stew_V| 12 drumhead_N|2 actuate_V|5 typesetting_machine_N|3 keep_track_V|5 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 … … unarmored_J|1 torpedo_boat_N|2 p_N|4 t_N|5 bridges_N|9 vulcanized_J|1 main_road_N|4 action_mechanism_N|1 forward_motion_N|3 cock_V|1 pump_house_N|1 slip_of_paper_N|3 gambler_N|10 push _out_V|1 slip_N|4 perforate_V|2 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8682/modalanalysisact00john.pdf?sequence=1
are derived from the manufacturer's data displayed in Table 19 of Appendix B [Ref. 12 ]. to +100 volts with a maximum maximum pushing and pulling loads generated by the actuator are 800 and 300 Newtons .
-
Thermally-actuated latching RF MEMS switch
thermo-mechanical simulation result when a 20 volts , 12 mA DC bias is applied on the poly-silicon heater which causes ohmic heating and expansion of the v-shaped beams, pushing the apex outward. This pulls the thin arm of the CPW signal line and is used for latching and unlatching … Fig. 4: SEM image of the MEMS thermal actuator .
-
Economic part and club messages
… in Verdiers (Belgium), of weloher the worsted yarn spinning the refers nijtigen comb train gefarbtem in WeiBloder … The steam engine is a HeiBdampf Compound-machine of 1450 horses, with cable drive built of Gebr. … the center can until 1500 Amfire the voltage generates the current by 110 volts , an accumulator battery … The prespinning beateht of 5 ranges of ever 9 pass gene with 12 machines to become that … The spinning has 18 290 Self actuator spindles and 7760 ring or account nut spindles.
-
Improving Equipment Safety While Reducing Diesel Exhaust During Well-Service Operations
To reduce the chance of personnel injury and maintenance costs for the truck, the hydraulic system for the valve actuators was changed to be powered by 12 - volt electricity from the truck batteries. … jumper cables to be run from another truck in case the batteries were pulled too far down … If someone accidentally pushes the actuating lever, the only result will be a higher pressure pushing the …
-
A low-loss, single-pole, four-throw RF MEMS switch driven by a double stop comb drive
Syst. 13 902–11 [4] Lee H C, Park J Y, Lee K H, Nam H J and Bu J U 2004 Silicon bulk micromachined RF MEMS switches with 3.5 volts operation by using piezoelectric actuator Microw. Symp. Dig. [6] Cho I J, Song T, Baek S H and Yoon E 2005 A low voltage push - pull SPDT RF MEMS switch operated by combination of electromagnetic actuation and electrostatic hold Proc. MEMS 32–5 [7] De Los Santos H J, Fischer G … … Rotary RF MEMS switch based on the wobble motor principle Proc. MEMS 886–9 [ 12 ] Kang S, Kim …
-
Laterally-actuated inside-driven RF MEMS switches fabricated by a SOG process
The differential parallel plate actuator and its parameter description. . 6 are anodic bonded at 350°C in a vacuum for 20min with 1000 volts applied across the … (a) A photographic overview of the push – pull type switch; (b) a SEM of its contact part. . (a) . (b) Figure 12 .
-
Proportional Drivewheel Power And Steering Electronics For A 3-Wheel Robot
The NPN collectors and the PNP collectors are con- nected to the + 12 V and -12V busses … The driver section is a pair of op-amps with associated resistors, arranged to convert (with unity gain) the single output of the error-signal unit into the required push - pull inputs to the bridge-section bases. The reversing unit consists of a (Potter- Brumfield) 24V 30A DPDT relay having a 24V 290-ohm actuator coil operated by a diode- shunted transistor, which is turned on … … snap) only when the ±10V analog input falls below -0.5 volt .
-
Carling Technologies - VMD1A60B-AEC00-000 - Switches - Rocker - Allied Electronics
Switch, E-Stop, Yellow, Non-Illuminated, Push Pull , 40mm Switch, Rocker, SINGLE POLE, ON-NONE-(ON), 20 AMP, 12 VOLT Switch, Rocker, Triple Throw, ON-ON-ON,20 Amp, 12 Volt, Black Actuator .
Indicates content that may require registration and/or purchase.