-
Supplier: Actuonix Motion Devices
Description: PQ12-R Linear Actuator with integrated RC Position Controller PQ12-30-6-R
- Gearbox Ratio: 30 : 1
- Standard DC Voltage: 6 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Actuonix Motion Devices
Description: PQ12-R Linear Actuator with integrated RC Position Controller PQ12-63-6-R
- Gearbox Ratio: 63 : 1
- Standard DC Voltage: 6 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Actuonix Motion Devices
Description: PQ12-R Linear Actuator with integrated RC Position Controller PQ12-100-6-R
- Gearbox Ratio: 100 : 1
- Standard DC Voltage: 6 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
-
Supplier: Actuonix Motion Devices
Description: L12-R Linear Actuator with integrated RC Position Controller L12-30-100-6-R
- Gearbox Ratio: 100 : 1
- Standard DC Voltage: 6 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO CONTROLLER, 115/230 VOLTS, 1/3 PH, 12/12 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 12 amps
Find Suppliers by Category Top
Servo Drives
(549 Companies)
Motor Controllers
(796 Companies)
Temperature Controllers
(1,193 Companies)
Motor Speed Controllers
(213 Companies)
DC Servomotors
(500 Companies)
Featured Products Top
-
application, you may need to use a separate power supply to meet the 12V requirement. The P8-R micro linear servo is ideal for projects where higher force or speed is required, and RC or Arduino control is preferred. Applications where minor actuator customization or remote position monitoring is necessary are also a good fit. Using our Ext-R board saves you designing a custom controller or a custom actuator. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. Delivery in three days or less is available for many products. In addition, MICROMO also offers (read more)
Browse Gearboxes and Gearheads Datasheets for FAULHABER MICROMO -
, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
interface are ideal for commutation and position feedback in BLDC servo motors. Moreover, their excellent performance characteristics, compact size (36 mm diameter, 32 mm high), and low energy requirements make these IXARC encoders excellent candidates for complex, multi-axis motion control (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
multi-function electronic controls, variable speed drives, servos, and programmable logic controllers are extremely sensitive to heat and contamination. Smaller cabinet sizes make temperature control difficult and prone to premature failures. Excessive heat will cause digital displays to misread (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
More Information Top
-
Infrared-based object tracking
The micro controller accepts input supply voltages from 5 to 12 volts and includes a 5 volt regulator that powers the servo motor.
-
Advances in Neural Networks - ISNN 2008
The output range of the neural controller is be- tween 1± , and converted to be the analog voltage between 5± Volt by a 12 bits bipolar DA /AD servo control interface, It is amplified in current by a servo amplifier to drive…
-
An improved control system for a remotely operated vessel
The main body of the craft contains the controller with its 16 attached modules, one 12 - volt marine battery, GPS transceiver, one 2hp trolling motor and a rudder control system that contains a servo motor (see Fig. 4).
-
Applied Research Offers Undergraduate Students Experience and Ideas for Projects
The main body of the craft contains the controller with its 16 attached modules, one 12 - volt marine battery, GPS transceiver, one 2hp trolling motor, and a rudder control system that contains a servo motor.
-
Robot Intelligence Technology and Applications 3
The Phidgets Advanced Servo Controller 1061[ 12 ] is a motor controller that uses a mini-USB cable connection to control the position, acceleration, and velocity of up to 8 servo motors in a compact module that requires 6-15 volts to power.
-
NAVAL POSTGRADUATE SCHOOL
…900 SONAR TRANSDUCER TURBO PROBE COMPUTER POWER SUPPLY p) MOTOR SERVO CONTROLLER (6) SUN VOYAGER COMPUTER … THRUSTER- PSA900 UNIT FIN SERVO (8) 3 AXIS RATE GYRO 1 2 VOLT BATTERY (2) FOR COMPUTER … CARD CAGE DIVE TRACKER 12 VOLT BATTERY (2) FOR…
-
Safety Training for the Hydrogen Highway
…Strategy Valvotronic (No throttle) High Pressure diesel, Piezo actuators Digital signal processing (DSP) Electronically controlled servo brake systems, Traction & … within the range of 12 to over 600 volts , Inverters, both A/C-D/C … optic data networks and controllers Battery technologies including nickel…
-
The Definitive Guide to Building Java Robots
This should be 3.8 to 6.0 volts (sometimes you can go as high as 7.2 volts for high-quality servos ). .... There is also a connector for a 9- to 12 -volt battery to power the controller board.
-
Active tremor control of human motion disorder
Both the LVDT and accelerometer control loops acted through the Galil DMC-2040 controller , sending commands to the MSA- 12 -80 servo amplifiers. .... The 20 Volt input range of the MSA-12-80 amplifiers corresponded to 6 pound output ranges…
-
Permeability anisotropy and resistivity anisotropy of mechanically compressed mudrocks
D/A converters with 12 bit resolution and ± 5 volt range are used. .... A Max 100 motor controller is used to turns the DC servo motor at a rate that is proportional to the command voltage.
Indicates content that may require registration and/or purchase.