-
Supplier: Advance Security Products
Description: Wireless Transmitter Sends Video & Audio This 2.4GHz transmitter will transmit a video and audio signal to the receiver that connects to the AV input jack on your VCR, TV, or computer. The standard range for this 2.4GHz Wireless Transmitter is up to 1000 feet line
-
Supplier: Visual Sound, Inc.
Description: Paso Sound Products, Inc. Complete with Electret Microphone, Wind Screen and Tie Clip - MIC Input Termination: 4-pin XLR Mini Connector - Channel Selector: 16 Position Rotary Selector - Battery: 9 Volt - Battery Life: 6-8 Hours - UHF Frequency: 750 Mhz Band - Color Finish: Matte Black -
- Features: Wireless Microphone
-
Supplier: CAS DataLoggers
Description: The ADS-260 is a battery-powered Sigfox end node for collecting and transmitting data from analog and SDI-12 or Modbus serial sensors. It offers 1 input which can be configured for 0-1 volt analog, digital or counter signals plus up to 8 SDI-12 or Modbus channels plus sensor
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 149 F
- Inputs / Channels: 8 #
- Features: Data Acquisition Instrument / System, Stand Alone
-
-
Supplier: Visual Sound, Inc.
Description: BNC-type. Four jacks on the rear panel (controlled by the unit's power switch) provide 12V DC (center positive) to power as many as four transmitters operating on 12 volts at up to 600 mA each. Included with the unit are four DC cables appropriate for use with M3T (or
- Features: Wireless Microphone
-
Supplier: Larson Electronics LLC
Description: Wireless Controller: - Separate wireless handheld remote controller enables operator to control the searchlight from the hard wired console controller or the handheld wireless controller. - Can be installed for ‘wireless only’ operation - 100 foot range - 12/24
Find Suppliers by Category Top
Featured Products Top
-
The ECS-TXO-3225MV is a fixed frequency, MultiVolt™ SMD TCXO with a current consumption of 6.0 mA and low jitter at 0.5 pS. This oscillator is available in a 3.2 x 2.5 x 1.2 mm (LWH) package size. Datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
The ECS-TXO-16CSMV4 is the newest addition to ECS Inc.’s line of MultiVoltTM temperature compensated crystal oscillators (TCXOs). The standard part offers an ultra-tight stability of ±0.5 ppm over -30ºC ~ +85ºC across a supply voltage range of (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Microwave Radio Systems Communication Systems Wireless Radio Systems R&D labs Public Address System Radio Transmitter Biomedical Instrumentation 4G LTE 5G NR Mobile Communciations (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
year Applications: Radar System Telecom Infrastructure Microwave Radio Systems Communication Systems Wireless Radio Systems R&D labs Public Address System Radio Transmitter Biomedical Instrumentation 4G LTE 5G NR Mobile Communciations (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Wireless Radio Systems Aerospace Public Address System Radio Transmitter Biomedical Instrumentation Mobile Communciations (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
, Wireless Lan, WiFi, BLE, ARM/AMI, Industrial automation, POS & payment, RFID/NFC, Sensor & transmitter, DVR/NVR, IPC/CCD, Wearable Health, SoC & SIP (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
: 1.2 Power: 500W/250W Connector Type: N Temperature: 0 ~ +70ºC Dimension: 80*140*18mm Certification: ISO9001,ISO14001,RoHS Warranty: 1 year (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Wearable device, Mobile phone, PC, Computer peripheral, STB, Home Appliance, Toy & Gadgets, Wireless Lan, WiFi, BLE, ARM/AMI, Industrial automation, POS & payment, RFID/NFC, Sensor & transmitter, DVR/NVR, IPC/CCD, Wearable Health, SoC & SIP (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Reverse signal reflection is a major hidden risk that destabilizes systems and damages transmitter modules in private networks, wireless base stations and RF transmission systems. As an essential passive component for link protection, a high-performance circulator largely decides the (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
. Samer Aldhaher, an electrical engineering researcher at the Imperial College of London, posted a video that demonstrates how drones might evolve. This drone, flying without a battery almost five-inches (12 cm) above a wireless (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
EQ-36 (AN/TPQ-53)
…90° mode 20 11 12 mortars, 90° mode 20 11 12 rockets, artillery and mortars … speed deployment altitude Power volt kVA watt narrative 60 … phased array phased array Transmitter type narrative solid state … type Interface type narrative Wireless , fiber optic, AFATDS, FAADC2…
-
MORAD-P precision approach radar (PAR)
…8 GHz to 12 GHz (X-band) 8 8000000000 SHF X I to 12 12000000000 SHF Ku J … speed deployment altitude Power volt narrative 230 V (50 … type narrative parabolic parabolic Transmitter type narrative magnetron magnetron … LAN, link moden (optionally wireless comm.) .
-
Military radio communications
This was a 9-valve superheterodyne receiver designed by S.R.D.E. for usewithWireless Sets 12, 33 and 12 (High Power), the two latter transmitters having been embodied in the earlier marks of lorried wireless vehicles and Lorry Command vehicles. .... communication facilities for r.t. and c.w. and would operate from 12 volts (d.c.) or…
-
PYRAMID products - Grainger Industrial Supply
16 In., Width 16-1/2 In., Depth 2-3/8 In., Height 16-1/2 In., Power Source 3.6 Volt Lithium Battery, Mount Wall, Features Automatically adjusts for Daylight … Face Color White, Lens Material Polycarbonate, Interface with RF Transmitter 2LMU3, Includes Clock, Security .... Wireless Clock, Analog, 12 Hour, Shape Round, Overall Dia.
-
Ranger R20SS
…large vessels 20 11 12 patrol vessel (10 m² RCS, sea state 4) 12 6 7 rubber … narrative 100% 100 wind speed deployment altitude narrative 4,572.0 m (15,000 ft) 15000 4572.0 Power volt narrative 21 V (DC … planar array planar array Transmitter type narrative solid state … Interface type narrative Ethernet, wireless , fiber Ethernet, wireless, fiber .
-
Cinema Fabriqué : a gestural environment for realtime video performance
Building a wireless camera was quite simple. .... I used a small analog video transmitter marketed for spying purposes connected to a common CCD 'camera on a chip'and a rechargeable 12 volt battery.
-
Sensors / Detectors: Automotive Electronic Circuits
Car Anti-Theft Wireless Alarm - This FM radio-controlled antift alarm can be used with any vehicle having 6to 12 - volt DC supply system. .... The mini VHF, FM transmitter is fitted in vehicle at night when it is parked in car…
-
Infrared electronic circuits, page 4 schematics to solve design problems
Car anti theft wireless alarm - This FM radio-controlled ant-theft alarm can be used with any vehicle having 6to 12 - volt DC supply system. .... The mini VHF, FM transmitter is fitted in vehicle at night when it is parked in car…
-
A ROBOT MOUNTED ELECTROMAGNETIC INDUCTION SYSTEM FOR
IDENTIFICATION OF A UXO FREE CORRIDOR
In particular, the basket contains a 12 volt utility tractor battery that powers all the on board electronic equipment. .... Additionally, there is an 802.11 wireless router that allows sensor data to be transferred back to .... The basket also contains circuitry designed to drive a short duration current pulse through the transmitter coil.
-
OIT Wireless Telemetry for Industrial Applications
Figure 11 - Timken Wireless Tube Detector Is Used to Increase Laser Life. .... The transmitter detects the presence of a tube by optically measuring the temperature (as shown in Figure 12 ). .... Every 100 milliseconds, it transmits the actual value of the detector (measured volts ) via a Direct Sequence…
Indicates content that may require registration and/or purchase.