-
Supplier: Klimaire Products, Inc.
Description: whole series is AHRI listed what reassures the user its quality and performance. Features: 12,000 Btu/h - Energy Star 20 SEER - 220 V / 1 ph / 60 Hz DC inverter mini-split air conditioner & heat pump Saves energy & money, helps to protect the environment Three speed and auto
-
Supplier: Process Sensing Technologies USA
Description: The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew-point
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 5.7 BTDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 5.7 BTDR
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 7.6 BTDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 7.6 BTDR
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 5.5 BCDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 5.5 BCDR
- Wattage: 5,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 5.0 BCDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 5.0 BCDR
- Wattage: 5,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
air required. Input/output isolation. Extensive EMI filtering and shielding. 5. Mini Encapsulated - PC Board Mounting LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)- These dual tracking output mini-modules are compact and convenient sources of the voltages (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
frequency broadcast applications today, such as 75 Ohm video. It is standardized according to IEC 60169-8. • Mini-BNC – The Mini BNC connector is a mini version of the standard BNC connector. It was developed for space savings, taking (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
mini pump - offers from mini pump manufacturers, suppliers, exporters & wholesalers
Mini Oil-less Air compressor & Vacuum pump Mini 12v DC SOLAR WATER PUMP .
-
car cleaner - offers from car cleaner manufacturers, suppliers, exporters & wholesalers
Mini , portable and electric vacuum cleaner 2 in 1 Vacuum cleaner With 250PSI compressor 12V DC cigarette lighter ... [ Related Keywords : vacuum cleaner, tire inflator, air compressor, 12V compressor ] [ Related Keywords : auto vacuum cleaner, mini car vacuum cleaner, vacuum cleaner car, 12v car vacuum cleaner ] .
-
bldc - offers from bldc manufacturers, suppliers, exporters & wholesalers
Sell Mini Oil-less air , Vacuum pump in BLDC Version We are leading manufacturer of OIL-Less Air compressor and Vacuum pumps , now we'd like to intorduce … BLDC MOTOT BL42S-24026N (26W-24V) + IG43 VOLTAGE : DC 24V TORQUE : 2.0kgf-cm ~ 30kgf-cm … Brushless DC motor 90mmSQ 12V ,24V,220V 100W,200W,300W,400W,500W ...
-
solar heat pump - offers from solar heat pump manufacturers, suppliers, exporters & wholesalers
pump PV panel powered direct You are here:Home>>Main Products>>Solar Powered 12v dc brushless mini pump for heating ... Double energy system by air source technology and smart electric ... High quality components: 1) Coplend flexible scroll compressor , strong and reliable, service life up to ...
-
solar driven pump - offers from solar driven pump manufacturers, suppliers, exporters & wholesalers
Long Lifetime Silent Fda Quality Mini Water Pump for Water ... Instant Water Heater Pump(3 Phase Motor) 12v or 24v DC High Flow ... Sell 24V DC Compressor For auto aircon, Caravan, Motorhome, ... Electric DC Compressor is the future of automotive of air conditoner as it is ...
-
Air Cylinder - Air Cylinder Manufacturers, Suppliers
Power supply: DC 12V /24V; Rated current:45A; Cylinder diameter:60mm; Max pressure:150PSI(10Bar); Max duty cycle:40minutes; Air hose:0.4m hose+7m PA hose; Cord:2m; Net Weight:7.3kg/pc; Product size:39*29*28cm;... [ Related Keywords : air compressor , 60mm, single cylinder, 12V ] … products such as pneumatic cylinder, cylinder, standard cylinder, pneumatic, pneumatic component, pneumatic tools, mini cylinder, pneumatic components …
-
less power Global Buyers, importers, wholesalers and distributors
• Keyword :AFPM Generator, wind power, direct-drive, generator, axial flux, Pulse Jet Valve, Pulse Valve, Dust collector, Sollenoid Valve, Diaphragm valves, Brushless DC motor 50w-120kw, vehicle/hub, high torque/big power/develo … … 320v vehicle brushlessness mo, wheel hub motor 12v -72v, 500w-4kw … factory, gold set jewelry, car seat cushion, ventilated cushion, car seat cover, heat free, mini laptop, netbook • Keyword :refrigerating equipment compressors , of a power requirement lessthan 11kw refrigerating equipment compressors, of a power … • Keyword :other air or gas compressors, of a power requirement not less than 74.6kw not …
-
Tire Inflators Manufacturers, Tire Inflators Product Catalogs Directory
Related Searches : tire inflator, auto inflator, mini air pump, inflator, car inflator, 12v tire inflator, 12v air pump, car air compressor , mini air compressor More... Mini DC 12V Tyre Inflator .
-
Experiment on nucleate pool boiling in microgravity by using transparent heating surface – Analysis of surface heat transfer coefficients
… the pressure regulation system of the boiling vessel and the experimental container operated as an air bath. 88 Mini -heaters 88 lead wires for mini-heaters . +5V, DC )PCB rack Power Supply*2 (for heating mini-heaters) . Laptop Power Supply (+ 12V , DC) . V-C V-E . Compressor . Regulator .
-
Vacuum Cleaner Motor - Vacuum Cleaner Motor Manufacturers, Suppliers
30A/ 12V Transfer Switch and telerecording equipment Imagery and picture archiving communication system Mobile telecommunication eqipment Office equipment Replacement of generator Air compressor Electric drill and tools AC/AC three... 34mm Micro DC Motor Mini Vacuum Cleaner .
Indicates content that may require registration and/or purchase.