-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Automatic Nozzle 12-volt DC Aluminum Gear Pump for fuel with automatic unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 12v 15 GPM Fuel Transfer Pump - Manual Nozzle 12-volt DC Aluminum Gear Pump for fuel with manual unleaded nozzle. Up to 15 GPM (57 LPM). UL Listed Motor. CSA Certified. Overload Protected Motor. Includes 18 ft. power cord, 3/4 in. x 12 ft. 3.7 m) hose, and adjustable
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge
- Discharge Size: 2 to 3 inch
- Maximum Discharge Flow: 225 to 425 GPM
- Media Temperature: 150 F
- Pump Housing Material: Aluminum
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: UL Standards & Engagement
Description: National Electrical Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel shaft.
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for 3A sanitary applications and can be cleaned in place A|Pump heads can be mounted on a NEMA 56C frame motor. Pump heads can also be directly connected or belt driven by an AC or DC motor, gasoline engine (min. 2 hp), or air motor. B |Pumps are
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 180 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel shaft.
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Plastic-Mart
Description: These tanks can be used for diesel or gasoline and have been granted special permit # SP14227 that allows for refueling without removal of the transfer tank from your truck. 99% of all other transfer tanks cannot be pumped from (legally) while it is in the bed of your truck and
- Volume Capacity: 46 gallons
- Height: 16.5 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Pressure-Pro
Description: electric start engines Includes full size 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
-
Supplier: Pressure-Pro
Description: balanced power transfer Engine and pump oil drains offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated Fuel
-
Supplier: Westerbeke Corporation
Description: operate at a slow 1800 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. All Houseboat Series Westerbeke gensets come with
- Wattage: 12,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: operate at a slow 1500 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. All Houseboat Series Westerbeke gensets come with
- Wattage: 12,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Kuriyama of America, Inc.
Description: T605 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content. Also suitable for marine wet exhaust and bilge pump connections.
- Inside Diameter: 1.5 inch
- Outside Diameter: 1.93 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: T605 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and other petroleum-based products with up to 50% aromatic content. Also suitable for marine wet exhaust and bilge pump connections.
- Inside Diameter: 2.5 inch
- Outside Diameter: 2.99 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Westerbeke Corporation
Description: operate at a slow 1800 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. All Houseboat Series Westerbeke gensets come with
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: operate at a slow 1800 RPM for long life and low maintenance. The unique Westerbeke Gasdenser insures an uninterrupted flow of gasoline to the engine in the high ambient temperatures typically found in generator compartments and engine rooms. All Houseboat Series Westerbeke gensets come with
- Wattage: 8,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Higher Power Supplies, Inc.
Description: 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does not
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: AMETEK Spectro Scientific
Description: ATR-E has a touch screen display, data storage and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a
- Features: Blend Composition, Supports Fuel Blend
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Higher Power Supplies, Inc.
Description: start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance •
- Water Jet Pressure: 3,500 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: SAE International
Description: temperatures and consequently lower heat transfer losses. The lower temperatures are due to greater charge cooling and to lower adiabatic flame temperature. CO\u2082 emissions at part load are reduced about 7% for ethanol compared to gasoline. Approximately 4% CO\u2082 benefit is due
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 12 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station. Measurement (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Problem: The diesel transfer pumps on an offshore platform had never operated reliably or automatically since installation. This forced operators to transfer diesel to the electrical generators manually, resulting in significant delays (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
reliable and flexible solution. 12V DC Transfer Pumps Ideal for rain barrels, water tanks, RV gardens, and off-grid applications. Compact, energy-efficient, and easy to deploy. 115V AC Transfer Pumps Suitable for larger gardens, sprinkler (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
The Case for New Divided-Chamber Diesel Combustion Systems Part One: Critical Analysis of Current DI and Past Significant Divided-Chamber Engines
The 12V -142 was C-W's first diesel engine, eventually intended to lead to a larger family. This could derive from C-W's turbocharged gasoline engine experience; ignorance about common diesel wisdom; good competitive … The heat losses through the transfer passages; and in the prechamber itself, hollowed-out of the head's … These expensive engines did not spare anything, using high-pressure in-line pumps ; in spite of the …
-
Automotive electronics suppliers face a unique set of challenges
… require companies to package complementary competencies, such as mechanics, electronics, software, hydraulics, heat transfer technology along with … The recuperation energy potential of a downsized gasoline engine equipped with a powerful water-cooled starter-motor … … for meeting other increasing vehicle energy demands already severely stretching the capabilities of a 12V /3kW alternator. … the wide range of electrically powered auxiliary systems such as cooling fans, water pumps , and electric power …
-
A Novel Compressed Air Starting System
The following items need to be added to a conventional vehicle: Air pump and motor Air receiver … The following items for a conventional starter can be deleted from a vehicle: 12v starter motor Starter … Other limitations of the ISAs include: Limited torque transfer through the accessory belt High shock loadings on … Cold weather engine lubrication was used while standard gasoline was retained.
-
The Automotive Electric and Electronic Systems Report
… require companies to package complementary competencies, such as mechanics, electronics, software, hydraulics, heat transfer technology along with … The recuperation energy potential of a downsized gasoline engine equipped with a powerful water-cooled starter-motor … … for meeting other increasing vehicle energy demands already severely stretching the capabilities of a 12V /3kW alternator. … the wide range of electrically powered auxiliary systems such as cooling fans, water pumps , and electric power …
-
Issue 1, 2014
… require companies to package complementary competencies, such as mechanics, electronics, software, hydraulics, heat transfer technology along with … The recuperation energy potential of a downsized gasoline engine equipped with a powerful water-cooled starter-motor … … for meeting other increasing vehicle energy demands already severely stretching the capabilities of a 12V /3kW alternator. … the wide range of electrically powered auxiliary systems such as cooling fans, water pumps , and electric power …
-
http://dspace.mit.edu/bitstream/handle/1721.1/36725/77563569-MIT.pdf?sequence=2
This new standalone battery, albeit 12v , was much less oil so as not to overheat the pump . The negative heat transfer effects of the slower flow rate were offset by the higher temperature of … gasoline is combusted, and the higher the mass flow rate of the exhaust becomes.
-
The California greenhouse gas initiative and its implications to the automotive industry
Transfer Case The Civic utilizes the Cylinder Idling System (CIS) which reduces the engine’s pumping losses by sealing the … … air conditioning system in the Accord Hybrid is also much more advanced than its gasoline only counterpart. … put out 144v and many of the vehicles’ systems run on the conventional 12v , an inverter is …
-
Supplying PSA Peugeot Citroën
Fluid Transfer Systems Wiring Protection Systems EBERSPÄCHER Gasoline Engine 1.4l And 1.6l – Oil Pump Drive Gasoline Engine 1.4l And 1.6l – Timing Drive JOHNSON ELECTRIC Automatic Manual Transmission For 1.6l Diesel Headlamp Halogen Headlamp Xenon 12v With Advanced Frontlighting System Instrument …
-
Integrated Biosensor Systems for Ethanol Analysis
… used in cars working with the hydrated form (95wt% ethanol), or mixed with gasoline as anhydrous ethanol … … interferences on the response signal caused by the electrochemical mechanism on the electron transference , through bio and/or … … Analysis system consisted of Técniques Mesura Instrumentació (TMI) modules, a five-channel peristaltic pump , an eight-channel … … Vallés, Spain) connected by a RS-485 protocol and powered by a single 12V /2.5 A …
-
Electronic management of motorized vehicle drives
… pneumatic actuators because of the falling of the suction tube vacuum by entdrosselten gasoline engines and by … … sensor element with digital evaluating electronics on the sensor (binary or digital bus transmission ) (4) sensor element … Electric pumps Luftunterdruckpum- pe Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar .
Indicates content that may require registration and/or purchase.