-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1250124-S-85V1AB12-I6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 200mA Output Type: Fixed Function: Step-Down Topology: Buck
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 1,000 kHz
- Output Voltage Type: Fixed
- Special Features: Multiple Outputs, Synchronous Rectification
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1102514-ST1S12G12R Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.7MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 700mA Categories: Integrated Circuits Status:
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 0.7 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.5 volts
-
Supplier: Radwell International
Description: VOLTAGE REGULATOR 3TERMINAL NEGATIVE FIXED 12V. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 041070-LM2575HVT-12 Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status:
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 60 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1052975-LM2575-12WT Packaging: Bulk Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 52kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 40 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ON-Resistance of RON =50mΩ (Max). By lowering the dropout voltage, the regulator achieves high output current of up to (IOUTMAX=4.0A), thereby, reducing conversion loss, making it comparable to a switching regulator and its power transistor, choke coil, and rectifier diode
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -10 to 100 C
- Input Voltage (VIN): 4.3 to 5.5 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 35V Voltage Resistance Regulator
- Features: Other, Schottky Barrier Diodes
- Package: SOD-323
-
Supplier: VAST STOCK CO., LIMITED
Description: Current & Power Monitors & Regulators 60V Fast Turn-off Intelligent Rectifier
- Features: Linear Regulator
-
IC Voltage Regulators - 60V Synchronous Step-down Switching Regulator (Controller Type) -- BD9611MUVSupplier: ROHM Semiconductor GmbH
Description: The BD9611MUV is a high-resistance, wide voltage input (10V to 56V), synchronous step-down switching regulator. BD9611MUV offers design flexibility through user-programmable functions such as soft-start, operating frequency, high-side current limit, and loop compensation. BD9611MUV uses
- Regulated Output Voltage (Volt): 1 to 44.8 volts
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: MBR20H45CTHE3/45 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Operating Temperature: -65 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's high efficiency step-down switching regulator BD9123MUV is a power supply designed to produce a low voltage including 0.85 to 1.2 volts from 5 / 3.3 volts power supply line. The output voltage can be set with the built-in selector. Offers high efficiency with our original pulse skip
- Regulated Output Voltage (Volt): 0.85 to 1.2 volts
- Output Current (IOUT): 1.2 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's high efficiency step-down switching regulator BD8966FVM / 8964FVM / 8963EFJ / 8960NV is a power supply designed to produce a low voltage including 1 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode control
- Regulated Output Voltage (Volt): 1 to 2.5 volts
- Output Current (IOUT): 0.8 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4 to 5.5 volts
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 1.8V, 7A SYNCHRONOUS BUCK REGULATOR; Silicon Manufacturer:International Rectifier; Silicon Core Number:IR3821; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Regulator; Product Range:- RoHS Compliant: No
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 3A 30V Input PWM Step-down DCDC Converter with Synchronous Rectifier Ext. Low-side Tr.
- Features: Switching Regulator
-
Supplier: Nexperia B.V.
Description: regulates the forward drop voltage of an external synchronous rectifier (SR) MOSFET in two stages. This allows the SR FET to turn off quickly when the VDS becomes positive. The externally adjustable turn-on blanking time can effectively prevent the synchronous rectifier from being
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's high efficiency step-down switching regulator BD8966FVM / 8964FVM / 8963EFJ / 8960NV is a power supply designed to produce a low voltage including 1 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode control
- Output Voltage (Volt): 1 to 2.5 volts
- Input Voltage (VIN): 4 to 5.5 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's high efficiency step-down switching regulator (BD91??) is a power supply designed to produce a low voltage including 1 volts from 5 / 3.3 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a current
- Output Voltage (Volt): 1 to 1.8 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Other
-
Supplier: Nexperia B.V.
Description: detecting the Vds of the rectifier, the MOSFETs can be reliably switched on and off, thereby replacing Schottky diodes and improving the efficiency of the resonant converter. NEX81915 regulates the forward drop voltage of an external synchronous rectifier (SR) MOSFET by decreasing the
-
Supplier: Microchip Technology, Inc.
Description: Voltage Range: 1.8V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: <4 µA typical Shutdown Current: 0.6 µA typical Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal
- Quiescent Current (IQ): 0.000004 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: This SJxx32xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a
- VDRM: 600 volts
- IT(RMS): 32 amps
- IGT: 40 mA
- VGT: 1.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: resistance (RON MAX=200mO) level. By lowering the dropout voltage in this way, the regulator realizes high current output (Iomax=1.0A) with reduced conversion loss, and thereby obviates the switching regulator and its power transistor, choke coil, and rectifier diode. Thus,
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 750mV, 4A SYNCHRONOUS BUCK REGULATOR; Silicon Manufacturer:International Rectifier; Silicon Core Number:IR3832W; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Regulator RoHS Compliant: No
-
Supplier: Microchip Technology, Inc.
Description: Operation (1 MHz) Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting Internal Soft-Start (240 µs typical) Shutdown (EN = GND): True Load Disconnect Dimming Control by Variable Duty Cycle Shutdown Current: 1.2 µA (typical) Overtemperature protection Packages:MSOP-8,
- Output Current (IOUT): 0.55 amps
- Quiescent Current (IQ): 0.00003 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: | Automotive MOSFET CY7C1041G18-15ZSXI | Asynchronous SRAM CY15B256Q-SXE | F-RAM (Ferroelectric RAM) TLE42764DV | OPTIREG™ linear voltage regulators (LDO) IPD50P04P4L-11 | Automotive MOSFET CYT2B95CACQ0AZSGS | TRAVEO™ T2G CYT2B9 Series IPG20N04S4L-11A | Automotive MOSFET BSS84P | Small
- VF: 0.75 volts
- IF: 250 mA
- VR: 40 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC DC Cntrlr Single-OUT Sync Buck 4.5V to 14V Input 10-Pin MLPD EP Tube Product overview: IR3624MPBF from International Rectifier is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Output Voltage (Volt): 9.94 volts
- Output Current (IOUT): 10 amps
- Quiescent Current (IQ): 0.003 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 600V BALLAST CONTROLLER IC WIT Product overview: IR2521DSPBF from International Rectifier is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: VIN, 5.0V VOUT IOUT > 1A @ VIN > 3.6V, 5.0V VOUT Low Start-up Voltage: 0.65V Minimum Operating Input Voltage: 0.35V Maximum Input Voltage < VOUT < 5.5V Adjustable Output Voltage Range: 1.8V to 5.5V PWM Operation at 1 MHz Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V to 5.5V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Shutdown Current (All States): < 1 µA PWM Operation at 500 kHz Minimal Input/Output Ripple at All Load Levels Internal Synchronous Rectifier
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOT23
-
Description: except the following: instrument transformers, step voltageand induction voltage regulators, arc furnace transformers, rectifier transformers, specialtytransformers, grounding transformers, mobile transformers, and mine transformers.
-
Supplier: DigiKey
Description: OR Controller Bridge Rectifier N-Channel Bridge (1) 12-MSOP-EP
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Design. Summary of Features Complete power supply targeting the Open Compute V3 rectifier specifications Very high peak efficiency Bridgeless totem-pole PFC with CoolSiC™ Half-bridge LLC with CoolMOS™ and OptiMOS™ Full digital control with XMCTM microcontrollers Benefits Open Compute V3
- Category: Development Board
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL8106 is a Single-Phase Synchronous-Buck PWM Controller with a input voltage range of +7.0V to +25.0V featuring Intersil's Robust Ripple Regulator (Rsup3/sup) technology that delivers exceptional dynamic response to input voltage and output load transients. Integrated MOSFET drivers, 5V
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 7 to 25 volts
- Features: Input Overcurrent Protection, Other
-
Description: dry-type distribution and power transformers. This standard applies to all dry-type transformers except instrument transformers, step-voltage and induction voltage regulators, arc furnace transformers, rectifier transformers, specialty transformers, and mine transformers.
-
Supplier: Radwell International
Description: VOLTAGE REGULATOR, TRIAC, 600V V(DRM), 12A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
- Features: Triac
Find Suppliers by Category Top
Featured Products Top
-
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
CR4 - Thread: Conversion Formula
If you take 240 AC and put it through a transformer, bridge rectifier and regulator to produce 12v DC, then 1amp from the 12v DC won't need 1 amp from the AC supply.
-
http://dspace.mit.edu/bitstream/handle/1721.1/91694/894232191-MIT.pdf?sequence=2
and ± 12V supplies generated with CMOS rectifiers and on-chip regulators for constant power delivery to the load.
-
Design and hardware development of power window control mechanism using microcontroller
… supply consists of center-tap step down transformer whose input is 220V & lA and output is 12V- OV- 12V & lA, electromechanical Switch … … Resistor of 1K, bridge rectifier circuit consists of four … … 12 and LM780S voltage regulator IC are used to …
-
Driver Chip Design Considerations for VRM Applications
… Mitter, "Device Considerations for High Current, Low Voltage Synchronous Buck Regulators(SBR)", IEEE APEC 1997 [2] Scott Deuty, "Optimizing Transistor Performance in Synchronous Rectifier , Buck Converters" IEEE APEC … … Jovanovic, "Design Considerations for 12V /1.5V, 50A Voltage Regulator Modeles" IEEE Trans.
-
PCB2134-2-210_00_nomenc_appro.txt (PCB2134-2_0_16636.zip)
… 24 blm18 BLM18PG181SN1, MURATA:BLM18P,Type;Chip,Emifil,1.5A,180R-100Mhz 1 sot23 BSH205, NXP:MOS-P,Transistor, 12V ,0.75A 1 c0402 … … Low-noise,LDO,Linear, Regulator ,3.3V,0.15A … … NXP:MEGA,Schottky,Barrier, Rectifier ,Diode,10V,3A 1 …
-
High Efficiency High Power Density DC/DC Converter with Wide Input Range
It achieves ZVS in the primary side switches in full range load due to 0.5 duty cycle operation; it also reduces voltage stresses across main rectifiers and it has smaller conduction … … the conventional secondary side post regulators ; furthermore the requirement of … A 250~400Vdc 12V /40A prototype has been built and detailed experimental results are given to verify the …
-
PDF - Intel H2216JFQKR
Regulator - DC-DC Converter, Synchronous Buck, PWM, 10A International Rectifier IR3838MTR … Power Supply - Redundant, 1200W Max, 100-127V/200-240V & 12.32A/7.16A Input, 12V /83A & 12Vsb/3A …
-
Driver deadtime control and its impact on system stability of synchronous buck voltage regulator
Reference: [1] Y.Panov and M. M.Jovanovic, “Design considerations for 12V /1.5V, 50A voltage regulator modules,” IEEE APEC 2000, Page(s): 39-46. … Maksimovic, D.; “Sensorless optimization of dead times in DC-DC converters with synchronous rectifiers ”, IEEE APEC …
-
Advances in Information Technology and Industry Applications
… detects a low form KD11, it outputs a square wave of 100kHz, switching + 12V into needed power … The power transformation circuit includes reference voltage regulators , power MOS switches, high-frequency transformer and rectifiers , etc.
-
Power supply's design and research for high voltage circuit of active ECT
The power supply system was consists of CT, rectifYing circuit, voltage regulator circuits, the power-switching circuit … 1) CT: the ordinary small power voltage transformer was used in the system, whenU2= 12v , k = U1 /U2, a. c. voltage could be measured on the … … the effective value is 12v. (2) RectifYing circuit: the full bridge rectifier contains four diodes.
Indicates content that may require registration and/or purchase.