-
Supplier: Superior Tool Service, Inc.
Description: 5/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.625 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 130°
-
Supplier: Superior Tool Service, Inc.
Description: 7/16" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.4375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 130°
-
Supplier: Superior Tool Service, Inc.
Description: 3/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 130°
-
-
Supplier: Superior Tool Service, Inc.
Description: 1/2" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.5 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 130°
-
Supplier: Sandvik Coromant Co.
Description: Brazed Cutting Tool: Solid countersink
- Body Diameter: 0.905512 inch
- Number of Flutes: 1
- Standard Angle: 130°
- Units: English / Fractional
Find Suppliers by Category Top
More Information Top
-
Task collection production technique
… is the existing machine power sufficient for the bonding when the machine effect degree 80 ௗ amounts … The tool is a helical reamer with 3 cutting edges, peak angle 130 °, stretching angle 20 °, arbeitsscharf cooling emulsion. d) calculating you for the clearing operation by use of a geradverzahnten of reamer the tangential force and you decide whether …
-
Task collection production technique
… is the existing machine power sufficient for the bonding when the machine effect degree amounts to 80 … The tool is a helical reamer with 3 cutting edges, peak angle 130 °, stretching angle 20 °, arbeitsscharf cooling emulsion.
-
The anaesthesiology
… AKI 1533 lipid solution, reanimation 1438 lipid mediatoren, type-I reaction 1254 lipid reamers Gelatinase associating Tes … … 8, the Low-dose-Heparinisierung, Low flow-anesthesia 380, 605 - Respirator 586 Low- grade -DIC 1305 low … … transplantation 999 lymphomata, intubation difficulties 1145 lymphocytes 147, 739 Lysergsäurediäthylenamid 1360 Lysetherapie, pulmonary embolism 979 lysine 130 .
-
Clinical evidence of metabolic surgery
… however that Ikramuddin, et al. the attainment of a systolic blood pressure value < 130 mmHg of independently … … of shower, et al., the component of the patients with need for lipid reamers after 36 months … 1 Randomisiert kontrollierte Studien zu metabolischer Chirurgie vs. leitliniengerechter konservativer Therapie bei Adipositas Grad I und II author .
-
Clinical cardiology
… 756, 757 atherosclerosis, endothelial cells 47, smooth vessel muscle cells 47, 48, lipid reamer therapy, 80 - macrophage … … 145 AV block 167-172-diagnosis 168, 169 - elektrophysiologische investigation 170-epidemiology 167 - degree I 168 Wenckebach … … balloon counter pulsation 407 Ballonperikardiotomie 765 Ballonvalvuloplastie 723-complications 709-Trikuspidalklappenstenose 732, aortic 130 -intraaortale 325, 401 …
-
ZASMHBA0005146
Dimpling is most commonly applied to sheets that are too thin for countersinking . Maximum angle(a), degrees … 6.00 6.00 6.75 6.75 10.00 12.00 90 130 90 130 110 …
Indicates content that may require registration and/or purchase.