Products/Services for 14 Gauge Hypodermic Needles

  • Syringes and Needles-Image
    Syringes and Needles - (225 companies)
    ...are needle gauge, length, inner diameter and outer diameter. When specifying a needle they range from largest to smallest, the larger the needle’s gauge, the smaller the needle. For example, a 4.0 gauge needle is larger (physical size...
    Configuration
    Reusable
    Injection Method
  • Pressure Gauges-Image
    Pressure Gauges - (1162 companies)
    ...between the gauge socket connection and the Bourdon tube. Some types of throttling devices are throttling screws, pulsation dampeners, elastomeric bladders, pressure snubbers and needle valves. Electric contacts are used to turn on signal lights, sound...
  • Needle Valves-Image
    Needle Valves - (586 companies)
    ...the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by sudden surges of fluid...
  • Needle Roller Bearings-Image
    Needle Roller Bearings - (298 companies)
    Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
  • Precision Dispensing Needle Valves-Image
    Precision Dispensing Needle Valves - (54 companies)
    ...valves are used to control flow into delicate gauges, which might be damaged by sudden surges of fluid under pressure. Needle valves are also used in situations where the flow must be gradually brought to a halt and at other points where precise...
  •  
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  •  
    Level Gauges - (286 companies)
    Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank Level gauges are meters used to determine the level of a liquid in a fixed storage or process tank. The gauge is composed of several parts...
  •  
    Vacuum Gauges and Instruments - (220 companies)
    Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures. A vacuum is a space in which the pressure of a gas is low compared to the atmospheric pressure. The measure of vacuum is associated with pressure. Vacuum gauges...
  •  
    Mechanical Pressure Gauges - (538 companies)
    Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges. Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications...
  •  
    Digital Pressure Gauges - (295 companies)
    Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display. Image Credit: Century Control Systems, Inc. | Cooper Instruments & Systems | Testo Inc. Digital...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire