-
Supplier: SemiNex Corporation
Description: The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in.
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 1.75 volts
- Operating Current Range: 500 milliamps
-
Supplier: SemiNex Corporation
Description: The 14-pin butterfly high-power DFB and high gain SOA offer superior performance in data centers and free space communications. Besides PM fibers the butterfly package has an isolator built in.
- Wavelength Range: 1,310 nm
- Laser Power: 90 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 400 milliamps
-
Supplier: SemiNex Corporation
Description: The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. In addition, the butterfly
- Wavelength Range: 1,625 nm
- Laser Power: 160 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 1,000 milliamps
-
-
Supplier: SemiNex Corporation
Description: The 14 pin butterfly package provides improved heat dissipation compared to traditional TO-can packages. This allows for higher power handling capabilities, making it suitable for applications that require high output power. In addition, the butterfly
- Wavelength Range: 1,650 nm
- Laser Power: 180 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 1,000 milliamps
-
Supplier: Newport MKS
Description: The LDM-4984 is designed for typical 14-pin telecommunication butterfly laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984 features the ILX Lightwave® standard 9-pin D-sub input connectors with
-
Supplier: Newport MKS
Description: constant current mode. Butterfly and TO-Can Packages Available Newport's DFB lasers are available in two most popular package types: butterfly and flange-mounted TO-can. Newport offers various butterfly package laser diode mounts, and Model for the
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: Newport MKS
Description: constant current mode. Butterfly and TO-Can Packages Available Newport's DFB lasers are available in two most popular package types: butterfly and flange-mounted TO-can. Newport offers various butterfly package laser diode mounts, and Model for the
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
Supplier: Newport MKS
Description: constant current mode. Butterfly and TO-Can Packages Available Newport's DFB lasers are available in two most popular package types: butterfly and flange-mounted TO-can. Newport offers various butterfly package laser diode mounts, and Model for the
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: OSI Optoelectronics
Description: thermistor. The output power from a coax package will be limited to 10 mW. Please consult LDI regarding the coax option. Product Features Wavelengths: All C & L Band DWDM from 1530 nm to 1610 nm Optical Power (CW) Up to 20 mW Optional Optical Isolator Packaging: 14 PIN
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
Find Suppliers by Category Top
Featured Products Top
-
- Lowest Profile ( 22.6mm above PCB ) - Pin through hole solder tails for rugged fixing on PCB - Tape & reel packaging for automatic pick & place and (read more)
Browse HDMI Cables Datasheets for Rego Electronics Inc. -
Digi-Key and Mouser in 14-pin SOIC (ALD1107SBL) and 14-pin Plastic DIP (ALD1107PBL) packages. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
production orders available at Digi-Key and Mouser in 14-pin SOIC (ALD1106SBL) and 14-pin Plastic DIP (ALD1106PBL) packages. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V (read more)
Browse Electrical Connectors Datasheets for WAGO -
mapping applications, as well as GNSS-assisted positioning systems for aerial and ground vehicles. + Vibration rejection: 20 μg/g² + Hermetic ceramic SMD 28 pins J-LEAD package + Not classified under dual-use export control + REACH and RoHS compliant + Factory (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
, optimization, and layout from the designer to the device. Using system-in-package (SiP) technology, the ADAQ4381-4 reduces end-system component count by combining multiple common signal processing and conditioning blocks into a single device. These blocks include: Quad-channel, high (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
Analog inverters Precision-matched current sources Available to order at Digi-Key and Mouser (product number ALD1103PBL and ALD1103SBL) in 14-pin Plastic DIP or SOIC packages. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Digi-Key and Mouser (product number ALD1105PBL) in 14-pin Plastic DIP packages. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Digi-Key and Mouser (product numbers ALD212900SAL, ALD212900PAL) in 8-pin SOIC and Plastic DIP packages. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
pins ISO Chain No./ANSI Chain No.: C208A/C2040 C208AL/C2042 C210A/C2050 C210AL/C2050 C212A/C2060 C212AL/C2062 C212AH/C2060H C212AHL/C2060H C216A/C2080 C216AL/C2082 C216AH/C2080H C216AHL/C2082H C220A/C2100 C220AH/C2102 C (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/91446/893681172-MIT.pdf?sequence=2
Part Description: 14 Pin Butterfly Packaged BOA Package Description: 1130-0-0-T-S-S-A-A Serial Number: BOA-13559-12195.13.D04 Test Date: 09-Apr-13 .
-
Dispersion penalty and performance of directly modulated 14-pin butterfly-packaged external-cavity laser diode with 2.5-Gb/s speed and transmission distance of...
Dispersion penalty and performance of directly modulated 14pin butterfly packaged External Cavity Laser Diode with 2.5 Gb/s speed and transmission distance of 650km .
-
Scaleable high power pump laser modules with high efficiency and high reliability
we have designed a new type of high power pump laser modules which feature a two-dimensional semiconductor laser array, a compact monolithiclenslet module, and a laser- welded multi-mode fiber in a standard 14 pin butterfly package .
-
Research and development of optical components for optical networks in Tsinghua Univ.
(a) 14 pins butterfly package .
-
High-performance AlGaInAs/InP 14xx-nm semiconductor pump lasers for optical amplifications
Record performances have been demonstrated including high efficiency for over 0.5W fiber power output in a standard 14 pin butterfly package and excellent characteristic temperatures of T0 = 99K and T1 = 348K over a range of chip heat-sink temperatures from 150 …
-
Cost-effective monolithic and hybrid integration for metro and long-haul applications
While the ubiquitous 14 pin butterfly package for telecommunications lasers has been a standardised integrated product for many years, new products include extensive electronics and firmware, and are moving toward higher levels of function and network interaction.
-
In-package active fiber optic micro-aligner
The first prototype device are currently small enough (4 X 4 X 0.5mm3) to fit into a standard 14 pin butterfly package .
-
The Influence of Thermistor Location on Temperature Measurement from a Photonic Package
14 Pin butterfly package .
-
Fiber Optic Receiver Module
The module includes an InGaAs Avalanche Photo Diode (APD), with a low noise GaAs MMIC preamplifier in a 14 pin butterfly package .
-
Highly reliable 40 mW, 25 GHz × 20 ch thermally tunable DFB laser module integrated with wavelength monitor
This configuration enables us to make highly integration of wavelength monitor and laser diode inside a standard 14 pins butterfly package .
Indicates content that may require registration and/or purchase.