-
Supplier: Mile-X Equipment, Inc.
Description: ESCO 10320 150 Ton Jumbo Jack - 27" Low, 14 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging NO NEED for Cribbing -
-
Supplier: Mile-X Equipment, Inc.
Description: ESCO 10321 150 Ton Jumbo Jack - 36" Low, 22 3/8" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging NO NEED for Cribbing -
-
Supplier: Mile-X Equipment, Inc.
Description: moving Large pneumatic wheels Only 23" wide, the jacks fit in tight spots 50" long, 8 position handle for easy tilt back and moving of the Jack Welded fully enclosed heavy-duty steel frame with built in lifting holes Rotary style air pump Minimum 90 to 150 psi air supply needed
-
-
Supplier: Mile-X Equipment, Inc.
Description: ESCO 10323 200 Ton Jumbo Jack - 27" Low, 14 1/2" Stroke This ESCO Jumbo Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Ideal for: Giant Tire Changing, Mining, Railroads, Construction Rigging NO NEED for Cribbing - Time
Find Suppliers by Category Top
Featured Products Top
-
8000 Parts in Stock 150 Tons of Steel and Stainless Quick Turnaround Times Quality - most bought from Mill (MMR) We offer quality parts MRR Steel Gauges Single Pont Threading above 1" - real NPTF (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
HZSM :150 kW at 2900 rpm (250 Hp at 3500 rpm) (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Liquefaction Mitigation Using Vertical Composite Drains: Full-Scale Testing for Pile Applications
Load was applied to the pile using two 150 ton hydraulic jacks placed between the test pile and the main reaction beam.
-
Structural Investigation of Historic Buildings: A Case Study Guide to Preservation Technology for Buildings, Bridges, Towers and Mills
The lighthouse, along with the steel framework, would then be raised by twenty-two 150 - ton hydraulic jacks .
-
Development of Arctic Marine Pipelaying Techniques
on the channel ice- -into which have been frozen 150 - ton hydraulic gripper jacks .
-
Silicate injection of the loess base of administration buildings in Tashkent
…All-Union Trust for Stabilization of Foundation Beds and Structures (Gidrospetsstroi), the injectors were driven by jacking by means of the 19- ton BTS-2 or BTS- 150 drilling rigs (mounted on … 100 m tractor}, whose hydraulic jacks were able to create…
-
Construction of the Angren pressure tunnel
The technical specifications of the PBU-5 concrete placer are: capacity of receiving hopper, 2 mS; lift height of receiving hopper hydraulic jacks , 800 ram; skip capacity, 0 … diameter of concrete delivery line, 150 ram; placer weight, 11 tons ; output, 10 mS/h.
-
Earth pressure balance (EPB) shield tunneling in Bangkok : ground response and prediction of surface settlements using artificial neural networks
…drive zone 1 Pressure building up zone Pressure loss zone 0 50 100 150 200 250 (C .... During excavation, the thrust force induced by hydraulic jacks (i.e. 20 to 40 hydraulic jacks used to shove an EPB shield) can be normally as high as 4000 tons .
-
Manufacture of polyethylene seals for high-head gates of hydraulic structures
The jack of the closing mechanism closes the mold with a force of 50 tons f, which creates a contact pressure on the article of 150 kgf/cm 2. .... The closing mechanism includes a return hydraulic cylinder opening the mold and facilitating removal of the finishing…
Indicates content that may require registration and/or purchase.