-
Supplier: Radwell International
Description: LAMP, TUNGSTEN-HALOGEN, 120V, 150W, T4 CLEAR HALOGEN MINI CAN ETG BULB. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: Juno Lighting Group
Description: HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 13 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 150 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: bulbs.com
Description: Philips brand 150 Watt halogen capsules. ANSI ETG. T4 type with mini-candelabra screw base. 150 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 2,800 lm
- Filament Type: CC-8
-
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 150 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 2 inch
- Mean Lumens: 6,000 lm
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 2.75 inch
- Mean Lumens: 2,400 lm
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 150 watts
- Rated Average Life: 25 hours
- Maximum Overall Length: 1.75 inch
- Base Type: 2-Pin
-
Supplier: bulbs.com
Description: Bulbrite brand 150 Watt halogen capsules. JD type with double-contact bayonet base. 150 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 2,400 lm
- Filament Type: CC-8
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 150 watts
- Maximum Overall Length: 4.0551203 inch
- Features: Halogen Lamps, Other Filament Types
- Base Type: Medium
-
Supplier: Ushio America, Inc.
Description: Only for Use in Approved Enclosed Halogen Fixtures Single Contact Bayonet Base - BA9s, BA15s Double Contact Bayonet Base - BA15d Universal Burn Position
- Lamp Power: 20 to 300 watts
- Rated Average Life: 50 to 2,000 hours
- Maximum Overall Length: 0.064960665 to 0.085433117 inch
- Color Temperature: 2,850 to 3,500 K
-
Supplier: Holtkoetter International, Inc.
Description: Product Features: · UV Stop · Long expected life · Line Voltage · Fully dimmable
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 2,200 lm
-
Supplier: GE Lighting
Description: CLEAR COLOR 2.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR T4 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC2V FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR TEMPERATURE 2950 K
- Lamp Power: 150 watts
- Rated Average Life: 1,000 hours
- Filament Type: CC-2V
- Base Type: Double Contact Bayonet
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartz T3
- Lamp Power: 150 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 4.688 inch
- Color Temperature: 2,950 K
-
Supplier: bulbs.com
Description: Philips BR38 Anti-Vibration flood. 150 Watts for more power and light, and 130 volts for longer life and resistance to voltage fluctuations. Anti-Vibration design resists vibration and shock Flood means 40º beam spread and a wider beam of light. Lamp can be closer and still light the area
- Lamp Power: 150 watts
- Rated Average Life: 5,000 hours
- Filament Type: C-11V
- Features: Halogen Lamps
-
Supplier: bulbs.com
Description: Ushio brand MR16 halogen scientific lamp. 150 Watts for more power and light. 21 volts for use in technical lighting systems. Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light Performance - well known brand
- Lamp Power: 150 watts
- Rated Average Life: 200 hours
- Color Temperature: 3,250 K
- Filament Type: CC-6
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 150 watts
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 150 watts
- Rated Average Life: 1,700 hours
- Maximum Overall Length: 0.20915365625 inch
- Mean Lumens: 1,915 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CLEAR COLOR 2-3/4 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 150 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 1000 LIFE IN HOUR T12 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC2V FILAMENT TYPE
- Lamp Power: 150 watts
- Rated Average Life: 1,000 hours
- Maximum Overall Length: 2.75 inch
- Filament Type: CC-2V
-
Supplier: Ushio America, Inc.
Description: Ideal for Photography, stage and studio lighting due to their high color temperature and stability.
- Lamp Power: 5 to 2,000 watts
- Rated Average Life: 6 to 2,000 hours
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 150 watts
- Rated Average Life: 750 hours
- Maximum Overall Length: 0.20915365625 inch
- Mean Lumens: 2,175 lm
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T4 - Equipment
- Lamp Power: 150 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 0.787402 inch
- Color Temperature: 3,300 K
-
Supplier: Ushio America, Inc.
Description: USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or
- Lamp Power: 30 to 410 watts
- Rated Average Life: 12 to 4,000 hours
- Features: Halogen Lamps, Other Lamp Bases, Reflector
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T4
- Lamp Power: 150 watts
- Rated Average Life: 100 hours
- Maximum Overall Length: 2.68 inch
- Color Temperature: 3,250 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® Multi-Mirror® MR16 - Microfilm
- Lamp Power: 150 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 0.68897675 inch
- Color Temperature: 3,150 K
-
Supplier: Ushio America, Inc.
Description: Only for Use in Approved Halogen Fixtures Medium Screw Base - E26 Mogul Screw Base - E39/E40 Double Envelope 120 Volts (except as noted) Universal Burn Position
- Lamp Power: 150 to 1,000 watts
- Rated Average Life: 150 to 2,000 hours
- Maximum Overall Length: 0.131889835 to 0.40157502 inch
- Color Temperature: 2,800 to 3,200 K
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 150 watts
- Mean Lumens: 2,250 lm
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Aero-Tech Light Bulb Co.
Description: Pkg Qty, M.O.L., Light Output and Rated Life may vary depending on manufacturer. Please call for information on products currently in stock.
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 2.75 inch
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 150 watts
- Rated Average Life: 800 hours
- Maximum Overall Length: 0.20915365625 inch
- Mean Lumens: 2,175 lm
-
Supplier: GE Lighting
Description: CLEAR COLOR 3.13 INCH OVERALL LENGTH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 150 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 1500 LIFE IN HOUR T3 SHAPE DESIGNATION 2400 LUMEN INTENSITY C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.375 INCH COLOR TEMPERATURE 2950 K
- Lamp Power: 150 watts
- Rated Average Life: 1,500 hours
- Filament Type: C-8
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CLEAR COLOR 4-11/16 INCH OVERALL LENGTH 4.6875 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE RECESSED SINGLE CONTACT BASE TYPE 1500 LIFE IN HOUR T3 SHAPE DESIGNATION 2250 LUMEN INTENSITY C8 FILAMENT TYPE 2250 INTENSITY IN LUMEN TEMPERATURE 650 DEG F
- Lamp Power: 150 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 4.6875 inch
- Filament Type: C-8
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 150 watts
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 150 watts
- Mean Lumens: 1,800 lm
- Features: Halogen Lamps, Other Lamp Bases
Find Suppliers by Category Top
Featured Products Top
-
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Seaeye Jaguar
Three individually controlled lighting channels are provided as standard, each channel comprising two LED lamp units producing the equivalent light output of a 150 W tungsten halogen bulb .
-
Seaeye Jaguar
Three individually controlled lighting channels are provided as standard, each channel comprising two LED lamp units producing the equivalent light output of a 150 W tungsten halogen bulb .
-
Seaeye Panther XT
Two individually controlled lighting channels are provided as standard, each channel comprising two LED lamp units each producing the equivalent light output of a 150 W tungsten halogen bulb .
-
DIVERGENT ENVIRONMENTS AND POPULATION BOTTLENECKS FAIL TO GENERATE PREMATING ISOLATION IN DROSOPHILA PSEUDOOBSCURA
To permit observation, light from a Intralux 5001-1 cold light source (20 V/ 150 W tungsten halogen bulb ; Volpi Manufacturing, Auburn, NY) was passed through a 2-m flexible fiber-optic cable (10-mm fiber diameter; Volpi Manufacturing) with a 670 …
-
The super-excess energy dissipation in diatom algae: comparative analysis with higher plants
For illumination a 150 W tungsten halogen bulb light filtered by RG610 Schott filter, transmitting efficiently above 610 nm (Schott Glass Technology, Duryea, Pennsylvania), was used.
-
Spectral input to lemon shark (Negaprion brevirostris ) ganglion cells
The light source for both channels was a single 150 W tungsten halogen bulb (Osram #64633) which was underrun at 14 V, 9 A by a regulated D.C. power supply (Electro-Products Lab).
-
Hyperspectral Imaging Technology in Food and Agriculture
Lighting was provided by a Dolan-Jenner Fiberlite PL950 DC-regulated Illuminator (Dolan- Jenner Industries, St. Lawrence, MA, USA) with a 150 W tungsten - halogen bulb through its fiberoptic light guide.
-
Antitumor Efficacy of Photodynamic Therapy Using Novel Nanoformulations of Hypocrellin Photosensitizer SL052
illumination (200 J cm)2 of 665 ± 10 nm light) was performed either 1 or 4 h after photosensitizer injection using a 150 W Quartz Tungsten Halogen bulb -based source (QTH-3 illuminator; Sciencetech Inc., London, ON, Canada) with an 8 …
-
ON ganglion cells are intrinsically photosensitive in the tiger salamander retina
Light from a halogen-tungsten source (Kramer Scien- tific lamp No. LR92240 with a Schott A08120 EKE 150 - W tungsten halogen bulb and an infrared filter) was filtered by one of six narrow-bandpass interference filters (10 nm bandwidth) as well as …
-
PHOTOCONTROL OF HYPOCOTYL ELONGATION IN DE‐ETIOLATED Cucumis sativus L. RAPID RESPONSES TO BLUE LIGHT
Each source consisted of a projector equipped with a 150 W tungsten - halogen bulb . the light passing through a layer of Cinemoid No.20 and 30 mm of 25 g e-' cupric chloride and an additional focusing lens (see Fig.1).
Indicates content that may require registration and/or purchase.