-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 11 PERCENT MAX. THD UL, CUL, FCC APPROVAL 1.44/0.62 AMPERE CURRENT RATING 1 LAMP(S) 164/167 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 120 TO 277 V INPUT
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 11 %
- Lamp Wattage: 150 watts
- Number of Lamps: 1
-
Supplier: Ushio America, Inc.
Description: solution to high development and maintenance costs associated with using lamps developed for applications other than fiber optics. Features & Benefits MHR-100D/L, MHR-100D/HR uses M90 Ballast or Electronic Equivalent MHR-150N uses M81 Ballast and MHR-250N uses M80 Ballast
- Lamp Power: 100 to 250 watts
- Rated Average Life: 4,000 to 6,000 hours
- Color Temperature: 3,000 to 4,200 K
- Mean Lumens: 1,600 to 3,500 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD 0.96/0.41 AMPERE CURRENT RATING 1 LAMP(S) 110 W POWER RATING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C90/C140/C191 ANSI CODE 0.98 POWER FACTOR 1
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 100 watts
- Number of Lamps: 1
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F/-30 DEG C MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.17 AMPERE CURRENT RATING 1 LAMP(S) 44 W POWER RATING METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE T6
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 39 watts
- Number of Lamps: 1
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 3.99 INCH L X 1.31 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL FEET MOUNT MOUNTING 0.38/0.17 AMPERE CURRENT RATING 1 LAMP(S) 44 W POWER RATING METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C130 ANSI CODE 0.98
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 39 watts
- Number of Lamps: 1
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: RS Components, Ltd.
Description: Philips Lighting HIDPVC150S
- Number of Lamps: 1
- Ballast Technology: Electronic Ballast
- Lamp Type: Metal Halide Lamp
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Juno Lighting Group
Description: CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 9 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Juno Lighting Group
Description: CYLINDER TYPE 15 1/8 INCH W X 21 5/8 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL ELECTRONIC BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Hubbell Lighting, Inc.
Description: RECESSED HOUSING TYPE 10 INCH UL, CSA APPROVAL WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17 METAL HALIDE LAMP TYPE 50/70/100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6
- Light Fixture Wattage: 50 to 100 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Metal Halide
-
Supplier: Juno Lighting Group
Description: CERAMIC METAL HALIDE TYPE 20 WATTAGE CERAMIC BASE TYPE 12000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000, 4000 40 DEGREE DISTRIBUTION/BEAM SPREAD ELECTRONIC ANSI CODE/BALLAST BEAM TYPE FL CMH MODEL
- Lamp Power: 20 watts
- Rated Average Life: 12,000 hours
- Features: High Intensity Discharge Lamps, Other Lamp Bases
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 778172-STEVAL-ILH004V1 Main Purpose: Lighting, Ballast Control Supplied Contents: Board(s) Primary Attributes: 70W for HID Metal Halide Lamps Embedded: Yes, MCU, 8-Bit Utilized IC / Part: L6382D5, ST7FLITE49K2 Family Name:
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284631-STEVAL-ILH002V1 Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Ballast Control Supplied Contents: Board(s) Primary Attributes: 35W for HID Metal
- Category: Development Board
-
Description: section are new developments in lamp phosphors, new lamp design, experiments with compact fluorescent lamps and behavior of fluorescent lamps on specific electronic circuits. Further sections deal with the trends in the development of low and high pressure sodium lamps, mercury and
Find Suppliers by Category Top
More Information Top
-
hps electronic ballast - offers from hps electronic ballast manufacturers, suppliers, exporters & wholesalers
Sell reptile lighting 35w- 150w metal halide electronic ballast for ...
-
hid series - offers from hid series manufacturers, suppliers, exporters & wholesalers
Sell reptile lighting 35w- 150w metal halide electronic ballast for ...
-
electronic ignitor - offers from electronic ignitor manufacturers, suppliers, exporters & wholesalers
35w - 150w Electronic Ignitor For Sodium Lamp / Metal Halide Lamp Ignitor for High pressure sodium lamp and metal ... [ Related Keywords : electronic ignitor, trigger, HID, ballast ] .
-
Dimming in metal-halide and HPS lamps operating at HF: effects and modeling
Also, dimming capability has been included in electronic ballast for HPS lamps [2,3], and the same way the lamps effects due to the dimming process are not analyzed. With the purpose of analyzing the dimming effects on the HID Lamps, a comparative analysis of dimming effects in Metal Halide (MH) lamps and High Pressure Sodium (HPS) lamps is presented in this paper. HQI TS 150W /NDL (OSRAM .
-
Digital Phase Control of an Integrated Resonant Igniter Using a Soft Saturation Core for High Intensity Discharge Lamps
A growing trend is to move towards electronic ballasts in order to achieve advantages in size and weight, and to allow more flexibility in control of the lamp [1]. The following sections overview the ignition behavior and digital phase controller and provide experimental results for ignition of metal halide Sylvania HIS-TD 150W /WDL and high pressure sodium GE Lucalox LU 150/100/T/40 lamps.
-
Ballasts - Ballasts Manufacturers, Suppliers
[ Related Keywords : Electronic Ballast supplier, fluorescent light starter, lighting starter supplier, Electronic lighting Ballast ] Surface Fishing Lamp metal halide fishing lamp kinds : 1KW, 1.5KW, 2KW, 3KW, 4KW 2. - 70W/100W/ 150W /250W/400W available.
-
Multilayer SMT high power density packaging of electronic ballasts for HID lamps
The metal halide lamps have become very popular as practical light sources for general and specific applications due to their superior properties such as high efficacy (> 80 lumens per watt) good color rendering properties (Ra > 80) and long life [1]. … incremental impedance, high-intensity-discharge (HID) lamps must be operated in series with current controlled ballasts [2] . For electronic HID lamp operation, low-frequency-square- wave (LFSW) is the method widely accepted by industry … Power= 150W , Power density: 460W/dm3 .
-
HPS electronic ballast with modulation index control
b) Fig. 8: Waveform of ignition voltage (500 V/div) applied in HPS- 150W lamp, a) Fign=73 … … the HPS lamp voltage without the output transformer, thus reducing, cost, volume and weigh of the ballast . [2] S. Ben-Yaakov, and M. Gulko,”Design and performance of an electronic ballast for high-pressure … [9] H. Peng et al.,”Evaluation of acoustic resonance in metal halide (MH) lamp and an approach to detect its occurrence.” .
-
Lighting - Grainger Industrial Supply
… 68, Operating Amps @ 208V 0.46, Operating Amps @ 240V 0.38, Operating Amps @ 277V 0.28, Length 5-1/2 In., Width 1-45/64 In., Height 1-13/64 In., Start Type Pulse, Lamp Type Metal Halide , Number of Lamps 1 … HID Ballast , Ballast Type Electronic , Ballast Family e-Vision(TM), Lamp Watts 70, ANSI Code... • LED Driver, 150W, 1.05 ADC, 120/277VACLED Driver, 150W ,1.05 ADC,120/277VAC .
-
mh ballast - offers from mh ballast manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : digital electronic ballast , metal halide light ballast ] Ballast Compartment IP 65 Voltage 220-240V 50/60Hz Wattage 70W- 150W E27 Lamp Type MH/HPS Packing 4PC/CTN …
Indicates content that may require registration and/or purchase.