-
Supplier: TelephoneStuff.com
Description: 5.8 Ghz cordless phone system with three handsets included. Long range, clear sound, great security, and minimal interference is possible with the 5.8 GHz Frequency-Hopping Spread Spectrum technology that operates on a different wavelength with much less traffic than the 2.4
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Selectable ring tones - Digital answering system - 15 Minutes of record time - 2-Digit call counter on base - Remote access - Variable speed playback - Call screening/intercept - Memo - Announce only mode - Voice prompts - Wall mountable
-
Supplier: TelephoneStuff.com
Description: or download your own (through www.openLCR.com) - Name each handset - 4 AA batteries required for battery backup (not included) - Volume controls on handset and base - Alarm clock feature (options for one-time only or daily alarm) - Digital answering system - 2-Digit LED message counter on
- Phone Type: Telephone
-
-
Supplier: Microchip Technology, Inc.
Description: The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: The FS300 is a 3 GHz Spectrum Analyzer from Rohde & Schwarz. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer,
- Frequency Range: 3,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Additional Features: Frequency Range: 0.4 to 1.3 GHz Gain: 20 dB minimum, 22 dB typical Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz Output Level: >.3 dBm at 1 dB
- Frequency Range: 0.0000013 MHz
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QMH series harmonic mixers enable down-conversion of millimeter-wave signals using lower frequency (microwave) local oscillator in the 2 to 20 GHz frequency range. The down-converted intermediate frequency (IF) is in the 5 MHz to 3 GHz range.
- RF Frequency Range: 18,000 to 110,000 MHz
- Conversion Loss: 20 to 40 dB
- LO Power: +10 dBm, +13 dBm, +7 dBm
- Package Type: Connectorized
-
Supplier: Microchip Technology, Inc.
Description: low-skew, low-jitter outputs are LVPECL compatible with extremely fast rise/fall times that are guaranteed to be less than 220ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs
- Clock Frequency: 1,500 MHz
- Operating Current: 140 mA
- Supply Voltage: 2.5 V, 3.3 V
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Frequency range: 30 kHz - 4.2 GHz Power range: from -30 to +20 dBm (1 µW to 100 mW) Max RF Input: +25 dBm (300 mW) CW; +42 dBm (15 W) peak for 2 µs Sensing Element: Semiconductor thermocouple VSWR: <1.6 30 kHz - 100 kHz; <1.2 100 kHz - 300 kHz; <1.1 300 kHz - 4.2 GHz
- Frequency Range: 4,200 MHz
-
Supplier: ValueTronics International, Inc.
Description: GHz Analog peaking indicator max/min hold Range of 12 power sensors available Linearity correction improves accuracy Four digit resolution 10 MHz - 20 GHz Provides both swept and readout response Frequency offset facility Max/Min hold for drift analysis Auto limit checking
- Frequency Range: 20,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
. Countering UAS (C-UAS) consists of three subsystems: detecting, identifying, and defeating the UAS drone threat. Defeating the drone(s) requires either a kinetic response, directed energy response or an electromagnetic response. Empower RF Systems amplifiers are used in the defeat role of drone (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Premium 22 to 33 GHz broadband coaxial RF isolator features excellent power handling and stable performance, widely used in millimeter wave, radar, SATCOM and RF test equipment. Model Number:5o00131842233KK Frequency Range:22.0~33.0GHz Insertion Loss:0.9d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Eteily Technologies announces the 2.4 GHz 15 dBi Yagi Antenna, a high-gain directional antenna intended for long-distance wireless communication. The antenna comes with a 3-meter RG58 coaxial cable and an N-male straight (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Specifications: Model No.: UIYMC66A9T10 Frequency: 9.0 ~ 10.0GHz Insertion Loss: 0.5 dB Isolation: 20 dB VSWR: 1.25 dB Forward Power: 15W Reverse Power (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYMC66A microstrip circulator is a compact, high-performance circulator with dimensions of 662.5mm, operating in the 8 to 18GHz frequency range. This versatile device, with a bandwidth of 45%, is engineered to (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Preamplifiers 5 KHz - 40 GHz A.H. Systems' Preamplifier line is an excellent choice with a rugged design, no hassles with soldering your own power leads and they improve overall system sensitivity by at least 20 d (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
. Model 607125-135 covers the full broadband frequency range from 7.125 to 15.35 GHz with 20 dB Isolation and ±0.3 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±5 degrees. Amplitude and (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
-1535-10, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 7.125 to 15.35 GHz (C- thru Ku-Bands) in a single, compact and lightweight package. In addition, Model 107125-1535-10 offers superior performance ratings (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
.125 to 15.35 GHz (C- thru Ku-Bands) in a single, compact and lightweight package. In addition, Model 107125-1535-20 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
MEMS switches controlled multi-split ring resonator as a tunable metamaterial component
…component penetrates the MSRR structure at res- onance and non-resonance frequency, both surface currents flow in the inverse direction, that is, Fig. 3a shows the clockwise of surface current at non-resonance frequency 15 GHz , while counter -clockwise at resonance frequency…
-
Direct comparison of a 1 V Josephson arbitrary waveform synthesizer and an ac quantum voltmeter
The 15GHz clock generator has been evaluated using an EIP frequency counter .
-
An Ultralow-Power Receiver for Wireless Sensor Networks
A block diagram of the 2.4- GHz counter used for frequency calibration is shown in Fig. 15 .
-
Acoustical absorption spectroscopy of liquids between 0.15 and 3000 MHz: III. Hypersonic comparator technique
…to the microwave apparatus; 11, broad-band below-cut-off piston attenuator; 12, fixed coaxial 10 dB attenuator inserted to reduce undesired multiple reflections; 13, microwave switches; 14, frequency counter ; 15 , microwave power generator 1-2.8 GHz or synthesised signal generator…
-
A Ku-band MMIC PLL frequency synthesizer
Frequency division is executed with the 15GHz i8 prescaler and 2GHz programmable counters .
-
Compare: Frequency Counter Products | Keysight (Agilent)
(6, 15 GHz ) Frequency , period, frequency ratio, level 53220A 350 MHz Universal Frequency Counter /Timer, 12 digits/s, 100 ps .
-
Continuum emission in NGC1068 and NGC3147: Indications for a turnover
in the core spectra
Schinnerer et al. (2000) detected the core with a flux of 36±5 mJy and the jet with 3σ to 15 ±5 mJy at a slightly higher frequency (115 GHz ) but missed the counter jet.
-
Dual-chip GaAs monolithic integration Ku-band phase-locked-loop microwave synthesizer
Frequency division is executed by the 15 GHz t 8 prescaler and the 2 GHz programmable counters .
-
Detection of the VLBI-scale Counter Jet in NGC 6251
Mapping the central 5 pc region of the nearby radio galaxy NGC 6251 with a 0.2 pc resolution using VLBI at two radio frequencies , 5 GHz and 15 GHz, we have found the sub-pc-scale counter jet for the first…
-
Agilent Technologies Introduces Industry's First LXI RF And Universal Frequency Counter/Timers
The Agilent 53200 RF and universal frequency counter /timer series offers base bandwidth of 350 MHz with options to extend up to 15 GHz .
Indicates content that may require registration and/or purchase.