-
Supplier: U.S. Plastic Corporation
Description: technology; yield no pre-consumer waste, 100% recyclable (Smart Tech Bags are engineered to provide over three times the impact and twice the tensile strength of traditional low-density polyethylene bags).
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: engineered to provide three times the impact and twice the tensile strength of traditional low-density polyethylene bags. Meet FDA standards.
- Container Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: The Red Cover for 19-1/2"L x 15-1/2"W Akro-Mils Nest & Stack Containers fits #52015 and #52134 containers.
- Features: Nesting
-
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, CROSSLINKED, MODIFIED POLYETHYLENE (XLPE) INSULATED, 125 DEG. C, 1000 VOLTS
-
Supplier: Adhesive Applications
Description: conformability Strong, deadload shear properties Tamper-resistant closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 168 hrs @ 2.2 2.2 psi (168 hrs @
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Adhesive Applications
Description: closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.90 mils (0.099 mm) Shear Adhesion 60 hrs @ 2.2 psi (60 hrs @ 15.2 kPa) Tack 78 oz (2211 g)
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for biaxially oriented polyethylene terephthalate film and sheeting in thicknesses from 1.5 [mu]m (0.06 mil) to 35.5 [mu]m (14.0 mil). For this specification polyethylene terephthalate film and sheeting shall be defined as the
-
Supplier: Adhesive Applications
Description: damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
- Thickness: 0.03485 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: -28.88888888888889 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 95 oz/in (26.39 N/25mm) Product Thickness (Total) 129.40 mils (3.287 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)
- Thickness: 0.12940000000000002 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: TransPak
Description: Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack
- Application: Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Heavy-duty Poly Bags are perfect for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat
- Length: 15 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack
-
Supplier: Custom Made Boxes, Inc.
Description: Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack
-
Supplier: TransPak
Description: Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available
- Length: 15 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack
- Application: Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available
- Length: 15 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack
-
Supplier: TransPak
Description: Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 20 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack
- Application: Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 3 inch
- Container Type: Bag / Sack
-
Supplier: TransPak
Description: Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 9 inch
- Container Type: Bag / Sack
- Application: Packaging
-
Supplier: Southland Equipment Service
Description: Sort and organize small and large items efficiently. Strong polyethylene material holds heavy contents without tears and rips. Open top for easy content insertion. Transparent for instant identification. Protects contents against dust, dirt and moisture. Seal tightly with bag sealer, ties,
- Length: 15 inch
- Width / Diameter: 10 inch
- Material: Plastic
-
Supplier: ASTM International
Description: 1.1 This provisional specification covers low, medium, and high density polyethylene rods, and tubes for general purpose, dielectric, and weather resistant applications. 1.1.1 Coverage--This provisional specification covers polyethylene rods and tubes made from material conforming to
-
Supplier: Intertape Polymer Group, Inc.
Description: Directly applied to agricultural products such as hay or cotton, Novathene® fabrics are UV stabilized for year round and repeated seasonal protection from rain and sunlight. Novathene fabrics are available in a variety of colors, with advanced technology providing superb color fastness. Made in
- Structural Features: Coated / Sized
- Material: Polyethylene / HDPE, Synthetic / Polymer
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack, Envelope
-
Supplier: R. S. Hughes Company, Inc.
Description: Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 15 inch
- Container Type: Bag / Sack, Envelope
-
Supplier: JIT Packaging
Description: Flat Poly Bags, 2 Mil Features of all our flat poly bags include:• 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contacts.• 1 Mil - Use for economical short term storage.• 1 1/2 Mil - Economical lightweight protection.•
- Container Type: Bag / Sack
-
Supplier: R. S. Hughes Company, Inc.
Description: Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 6 inch
- Container Type: Bag / Sack, Envelope
-
Description: Nashua Tapes Products 349 Super Premium Duct Tape Super-premium Polyethylene Coated Cloth Tape Applications Sealing, seaming and patching bottom board materials used in mobile home and manufactured housing. Long-term indoor/outdoor bundling, patching, repairing, sealing and bonding. Features
- Thickness: 0.016 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: R. S. Hughes Company, Inc.
Description: Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
- Length: 15 inch
- Width / Diameter: 5 inch
- Container Type: Bag / Sack, Envelope
-
Supplier: JIT Packaging
Description: Flat Poly Bags, 2 Mil Features of all our flat poly bags include:• 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contacts.• 1 Mil - Use for economical short term storage.• 1 1/2 Mil - Economical lightweight protection.•
- Container Type: Bag / Sack
-
Supplier: JIT Packaging
Description: Flat Poly Bags, 2 Mil Features of all our flat poly bags include:• 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contacts.• 1 Mil - Use for economical short term storage.• 1 1/2 Mil - Economical lightweight protection.•
- Container Type: Bag / Sack
-
Supplier: JIT Packaging
Description: Flat Poly Bags, 2 Mil Features of all our flat poly bags include:• 100% virgin, high clarity polyethylene film.• Meets FDA and USDA specifications for food contacts.• 1 Mil - Use for economical short term storage.• 1 1/2 Mil - Economical lightweight protection.•
- Container Type: Bag / Sack
-
Supplier: ASTM International
Description: 1.1 This practice presents a technique for calculating the 2 % secant modulus for polyethylene geomembranes between 0.5 and 5 mm (20 and 200 mil) using Test Method D638. 1.2 This practice will facilitate modulus comparisons of similar materials by standardizing the method for deriving
-
Supplier: Budnick Converting, Inc.
Description: 403-15 is a 15 mil, Ultra High Molecular Weight Polyethylene used in applications such as chute liners, wear pads and guide rails.
- Thickness: 0.0203 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Polymer Molding, Inc.
Description: End Caps are designed to fit outside diameters on tubing and other round objects with or without threads. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/9, MIL-C-52078, NAS-844
- Fits Diameter: 0.9375 inch
- Material: Polyethylene (PE)
- Shape / Application: Round
- Features: Tear-tab
-
Supplier: Practical Packaging Solutions
Description: Air pillows for void-fill packing made from DuraClear™ 2000 Enhanced Linear Low Density Polyethylene - System-matched material for superior performance The AirPouch Express 3 Void-fill System uses DuraClear 2000 (DC2) material for strong, durable air pillows that improve protection while
-
Supplier: Daemar Inc.
Description: Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity is less
- Type: Cover
- Material: EVA, Polyethylene (PE)
- Features: Provides an Electrical Shield, Static Dissipative
-
Supplier: Polymer Molding, Inc.
Description: N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat
- Fits Diameter: 0.495 inch
- Features: Flange, Tapered
- Material: Polyethylene (PE)
- Shape / Application: Round
Gas and Vapor Barriers
(112 Companies)
Military (MIL-SPEC) Connectors
(290 Companies)
Plastic Sheet and Plastic Film
(859 Companies)