Products/Services for 15 Ton Adjustable Spreader Bar
-
Lifting and Rigging Attachments - (627 companies)There are many different product types. Choices include: C-hooks, clamps, fork tines, grapples, lifters, magnet lifters, shells or buckets, sling release systems, spreader beams, tongs or grabs, vacuum lifters and weighing equipment. Maximum load...Product TypeSling TypeSling Construction -
Beams, Joists, and Wall Studs - (190 companies)Rafters, beams, and joists are structural profiles that are used to frame buildings. -
Adjustable Speed Drives - (212 companies)Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator. Adjustable speed drives change the speed of a driven shaft to a speed selected by the operator. Additionally, these drives are used to maintain the speed... -
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Precision Adjustment Screws - (20 companies)Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Panic Bars - (49 companies)Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied. Touch panic bar Cross bar exit device. Image Credit: Grainger. Panic Bars are door opening devices that span emergency...
-
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
Product News
-
Certex UK
Modulift - Modular Spreader Beam The Modular Spreader Beams are designed for versatile and efficient load distribution in lifting operations. Featuring an adjustable design, these beams can be configured to suit various lifting requirements, ensuring optimal safety and reliability. Their robust construction provides durability and strength, making them ideal for use in multiple industries, including construction and manufacturing. The modular design allows for easy assembly and customisation, meeting high quality... (read more)Browse Lifting and Rigging Attachments Datasheets for Certex UK -
Arjay Engineering
Discover leaks before contamination spreads and computer vaults, and in pump stations. The 2852-LPS sensor monitors the capacitance field between the sensor pad and the floor. A single push button calibration at the controller locks in on the capacitance field of all sensing pads. Any liquid that intrudes into the pad space will increase the capacitive field and initiate an alarm. Features and Benefits: Sensor pads can be placed in key locations and tight spaces. Up to 3 sensor pads can connect to one control unit. Adjustable time delay... (read more)Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
Oak-Trees, Inc.
Grand bar 35/100 Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more) -
Oak-Trees, Inc.
Grand bar 35/30 Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more)Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Oak-Trees, Inc.
Grand bar 35/50 Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more)Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Oak-Trees, Inc.
Grand Bar 9/12/100 Grand bar 9/12/100 are tinned products for shielded FFC. Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more)Browse Adhesive Tapes Datasheets for Oak-Trees, Inc. -
MP Metal Products
Roll formed copper electrification bar S-122. 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities... (read more) -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Rousseau Metal Inc.
Adjustable Workbenches Adjustable Workbenches. With manual or electronic lifting systems, adjustable workbenches provide optimum ergonomics for all users. Available in a variety of configurations and with a range of accessories, they are a durable and versatile solution. Watch > > >Why Rousseau? and Find out why we excel in our field!. Why Choose Us?. Rousseau is the leading North American designer and manufacturer of flexible and high-quality storage solutions. Innovative products and processes. Innovation runs... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
Interquip Electronics Co., Ltd.
Spread Spectrum Crystal Oscillators to reduce EMI The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators significantly reduce EMI and help meet the growing demands of modern electronic products. These oscillators help system designers save costs by reducing the need for additional components like circuit board layers, ferrite beads, and shields that are typically... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
-
Development and Evaluation of a Drop Applicator for Poultry Litter
For 0.9 t (1 ton ) of litter, the required hopper volume was 1.9 m3 (67 … Gravity flow with agitation of the litter above an adjustable size opening, the same principle used for … The hopper was designed with an opening 15 cm (6 in.) high across the back side of … Horizontal spinner-type spreaders used for poultry litter have a floor chain arrangement to pull litter out … Cross bars made out of 3.8 cm (1.5 in.) angle steel were welded to every …
-
States > Georgia > State > Regulations > 266 - Georgia Emergency Management Agency > [GaRegs 266-1] 01 - Rescue Organizations
1 Wrecking Bar , 36" Model. 3 Chains, 2-6 ft., 1- 15 ft., with clevis grab hook on one end and clevis … 1 Come-a-Long, 2 ton with spare handle, ratchet and pawl load holding; heavy cast aluminum … 2 Jacks, Porta Power; 1- spreader ram, 1-wedge spreader. 1 Tool Box containing the following hand tools: 1-12" adjustable wrench, 1-10" lock grip pliers …
-
Biomass Commercialization Prospects the Next 2 to 5 Years; BIOMASS COLLOQUIES 2000
The stalk is normally 15 %-20% higher than the corn at this stage. … the stover drying process, the stover is flailed--chopped with a freely swinging bar -- and spread out … Raking results in the maximum stover harvest, between 2 -4 tons per acre. Leaving the spreader turned off on the combine results in a windrow containing many cobs, leaves, and … Most balers for corn stover incorporate a built-in rake that can be adjusted to the desired …
-
Test plan for qualification testing of the 241-SY-101 Flexible Receiver System
… transducer with a minimum range of 0 to 3,700 Pa (0 to 15 in. H20) and … … minimum 12.2-m (40-ft) lift height and 1,814-kg (2- ton ) lift capacity or … In addition to the FRS and associated equipment listed in Section 4.1, the following equipment will be needed for phase I V testing at the MASF: Spreader bars with appropriate rigging for lifting flexible receiver assembly Mock pump with middle 3 … … equipment listed in 3 1/2 digit multi-meter 4 1/2 digit multi-meter Adjustable DC power supply …
-
The radio transmitting station at Criggion
… a clear distance of 3-25 in between turns; the largest diameter is 15 ft 9 in. When adjusted to an inductance of 5 • 36 mH the resistance of the coil at 16 … … at Rugby,5 namely eight 7/14 s.w.g. bronze wires carried by spreaders , 8ft diameter spaced … … 100 ft square and the maximum thrust on any post foundation was calculated to be 158 tons . … were capped with concrete, the four cappings for each mast being connected by reinforced concrete tie- bars .
Indicates content that may require registration and/or purchase.