-
Supplier: Juno Lighting Group
Description: WHITE COLOR 12 VAC VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548U MODEL
- Maximum Primary Voltage Rating: 12 volts
- Maximum Secondary Voltage Rating: 12 volts
- Features: Power / Power System / Distribution Transformer
-
Supplier: SAE International
Description: The following types of machinery are within the scope of this specification: Track type\u2014Tractors and end loaders. Rubber tired\u2014Pusher-dozers, end loaders, tractor scrapers, trucks, motor graders, and wagons. Roller compactors\u2014Self-propelled.
-
Supplier: OSRAM SYLVANIA, Inc.
Description: METAL HALIDE TYPE CLEAR COLOR ACCENT/TRACK LIGHTING, DISPLAYS, FACADE LIGHTING, INDIRECT LUMINARIES, LANDSCAPE LUMINARIES, RECESSED DOWNLIGHTS, STUDIO LIGHTING APPLICATION 12 STANDARD PACKAGE 70 W WATTAGE G12 BASE TYPE 9000 LIFE IN HOUR T6 SHAPE DESIGNATION 4200 90 COLOR
- Lamp Power: 70 watts
- Rated Average Life: 9,000 hours
- Color Temperature: 4,200 K
- Color Rendering Index: 90
-
-
Supplier: OSRAM SYLVANIA, Inc.
Description: METAL HALIDE TYPE CLEAR COLOR 4.13 INCH OVERALL LENGTH ACCENT/TRACK LIGHTING, DISPLAYS LIGHTING, FACADE LIGHTING, INDIRECT LUMINARIES, LANDSCAPE LUMINARIES, RECESSED DOWNLIGHTS, STUDIO LIGHTING APPLICATION 12 STANDARD PACKAGE 150 W WATTAGE G12 BASE TYPE 12000 LIFE
- Lamp Power: 150 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.13 inch
- Color Temperature: 3,000 K
-
Supplier: Silicon Labs
Description: Instrumentation USB audio 10G+ optical transceivers Power Tools Vending Machines Factory Automation Server Backplanes Server Fans Industrial monitoring Model cars/planes HVAC Lighting E-book Readers
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: bulbs.com
Description: U Lighting America DIMMABLE 15-Watt R30 CFL Reflector Flood with Medium Base (diameter 3.75", length 5.5") Equivalent to a 65 Watt incandescent bulb Suitable for indoor recessed ceiling, track lights and dry outdoor locations Works with standard incandescent dimmers, photo sensors,
- Lamp Power: 15 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 750 lm
-
Supplier: UL Standards & Engagement
Description: Fan/IR Lamps Used for Heating; Electric Signs; Exit Signs; Junction Boxes for Swimming Pool Fixtures; Lamp Adapters; Low-Level Path Marking and Lighting Systems in the United States; Low-Voltage Landscape Lighting as follows: For products intended for installation in Canada, landscape
-
Supplier: UL Standards & Engagement
Description: message or outline the structural features of a building by electronically directing or rechanneling available light from other sources and involving all forms of illumination such as: a) Fluorescent lighting, b) High intensity discharge (HID) lighting, c) Neon lighting, d) Cold
-
Supplier: CSA Group
Description: Boxes for Swimming Pool Fixtures; - Lamp Adapters; - Low-Level Path Marking and Lighting Systems in the United States; - Low-Voltage Landscape Lighting as follows: For products intended for installation in Canada, landscape lighting systems that are 30 V nominal or less; and For
-
Supplier: ValueTronics International, Inc.
Description: during switch-on Ballast Mode: For measurements on electronic lighting ballasts, Ballast CT recommended Voltage Range: 2Vrms to 1000Vpk (8 ranges) Accuracy: ±0.1% reading ±0.1% range ±0.1% per kHz ±10mV Overload Withstand: 1400Vpk for 1 sec Amps Range: 20mArms to 20Arms (200Apk) Accuracy:
-
Supplier: Cessna Aircraft Company
Description: cabin temperature controls Emergency cabin pressure dump control Installed on Pedestal: Rotary test switch Engine start and ignition control Pulse light switches Exterior lights control Cockpit and instrument lighting controls Landing/recognition/taxi light controls Flight deck
-
Supplier: RDM Industrial Products, Inc.
Description: Vacuum, Gas, Nitrogen, Cold Water, Argon, etc. Built-in Exhaust Fan for models equal to or less than 72" in width 220v Electrical Explosion-Proof Electrical and Lighting Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Velocity
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Requires a remote exhaust fan, available as option Pre-Plumbing for Service Fixtures is Optional Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved) Remote Service Fixtures: Air, Vacuum, Gas, Nitrogen, Cold Water, Argon, etc. 220v Electrical Explosion-Proof Electrical and
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Electrical and Lighting Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Base Storage Cabinets or Table Frame Standard metal Cabinets Standard Melamine or Laminated Cabinets Chemical-Resistant Cabinets Flame-Resistant Cabinets
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Gulfstream Aerospace
Description: High-Altitude Connectivity The cabin of the Gulfstream G650ER is designed to allow passengers to intuitively interact with their environment. With the Gulfstream Cabin Management System (GCMS), passengers control temperature, lighting, window shades and entertainment devices with Apple iOS or
Find Suppliers by Category Top
More Information Top
-
Research on a New Type Motion-Decoupling Hydraulic Servo Shoulder Joint and Its Control System
… merits such as simpler and tighter structure, simpler transmission, easier installation, smaller volume, lighter weight, agiler motion … Swinging hydraulic cylinder sleeve Fig. 2 Servo tracking principle illustration of the motion-decoupling hydraulic servo shoulder … IPC610 CP- 168U V2 multiple serial ports board .
-
Inclusion trail patterns in porphyroblasts from the Foothills Terrane, California: a record of orogenesis or local strain heterogeneity?
… Bear Mountains fault system where regional cleavage was folded during shearing; plane-polarized light , base of photograph … Strike measurements show considerable variation (Fig. 5b), with a maximum azimuth at 168u . Based on zircon ®ssion track dating in the northern Sierra Nevada, Rowe et al. (1994) concluded that …
-
CERAMIC ABSTRACTS
168u . … properties, (2) 44a. optic device, quantum counters, P (7) 1YSf. optic member, for light transfer, P (1 … … carrying sheets, P (11) 3866. for clamping, P (1)8e. for coating, with tracking means, P (1 …
-
Manned Spaceflight Log II—2006–2012
… the remaining station crew of three resumed their schedule, although there were further light -duty shifts for … … h-44 Sfera ("Sphere") satellite by hand, which would be used for ground tracking tests over a … 1994 166Russia77163SoyuzTM-18Afllllllsyev/Usachev/Po1yakov 167U.SA90164STS-60Bo1denjReight1er/Davis/Segaj Chang-Diaz/Krikalev 168U ,S,A,91165STS-62Casper/AllenA,(fhuol/ Gemarjlvius 169U.SA92166STS …
-
States > Michigan > State > Register > 2013 > 05/01/2013
F025 Condensed light ends, spent filters and filter acids, and spent desiccant wastes from the production of … 156-10-5 p-Nitrosodiphenylamine 168U … subpart K, except §§262.201 and 262.202 and the references to performance track members, are adopted …
-
NAPAP Biennial Report to Congress: An Integrated Assessment
168u .S. EPA. The Tracking and Analysis Frame- work was developed in the United States, while RAINS and RAISON were … can revisit decisions in the light of experience .
-
XE-Prime EP-6A startup tests. SPEAR report
… 6A (WAS) (CSV CLOSED) The engine chamber temperature and pressure were stable at 168U R, 122 psia … Examination of the steam line pres- sure (PT-425) and the control circuit tracking pressure (CP-449YS … . lit : .
-
Vector current scattering in two dimensional quantum chromodynamics. [SU(N) group]
from keeping track of the contour integration over plus momentum the light cone structure of the theory which, via asymptotic freedom, T. D. Lee and N. H. Christ, Phys. Rev. D12, 168U (1975).
-
Anxiety zones
Germany in the international headlamp light S. 96-142, Opladen / Wiesbaden 2002; dies.: Between escalation and … Korall, thrown Brutally come into the face Harald from the S stretcher web , in: middle Germans newspaper … 168U-Orteallg.,Int.2 , Pos.47.
-
States > Michigan > State > Register > 2005 > [2005 MI Register 115] 01/15/2005
Wastewater sump residues from light oil refining, including, but not limited to, intercepting or contamination sump sludges … 168U … R 299.9312, the owner or operator shall provide a copy of the tracking document bearing all …
Indicates content that may require registration and/or purchase.