-
Supplier: Richardson RFPD
Description: pin compatible with the AD9268 16-bit ADC, the AD9258 14-bit ADC, the AD9251 14-bit ADC, and the AD9204 10-bit ADC, enabling a simple migration path between 10-bit and 16-bit converters sampling from 20 MSPS to 125 MSPS.
-
Supplier: Richardson RFPD
Description: The AD9266 is a monolithic, single-channel 1.8 V supply, 16-bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS analog-to-digital converter (ADC). It features a high performance sample-and-hold circuit and on-chip voltage reference. The product uses multistage differential pipeline
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: Length: 4 to 96 bit Bit Value: 0, 1, X Bit Order: LSB, MSB UART/RS232 Trigger Condition: Start, Stop, Data, Parity Error Source (RX/TX): CH1 to CH4 Data format: Binary, Decimal, Hex, ASCII Limit Range: =, >, < Data Length: 1 byte Data Width: 5 bit, 6 bit, 7
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
-
Supplier: ValueTronics International, Inc.
Description: 16 Kpts Sample Rate: 125 MSa/s Serial Decoder (DC2540C) Threshold: -4.5 to 4.5 div Recorded List: 1 to 7 Lines I²C Decoder Signal: SCL, SDA Address: 7 bit, 10 bit SPI Decoder Signal: CLK, MISO, MOSI, CS Edge Select: Rising Falling Idle Level: Low, High Bit Order: MSB, LSB
- Bandwidth: 200 MHz
Find Suppliers by Category Top
More Information Top
-
A Switching System for Capacitive Energy Storage
The programming module contains a äê1816ÇÖ31 (i80C51) one-chip microcomputer, a 32-MHz crystal- controlled clock with a 16 : 1 frequency divider (a binary 4- bit äê1533àÖ10 counter), programmable äê580Çà53 (i8253) counters–timers, and eight hybrid integrated circuits of transmitting optical mod- ules…
-
Elements of the applied electronics
…OP 158, 190, 400, binary / - decimal-code 256- divider 256-coaster 252, 254 … 88, 424, 216, 391 bits 254, 266 202, pattern … effect 118, 148, 164 - - circuit 427 Boucherot circuit 300 … of refraction 280, 282 of wide video tape amplifiers … 352 bridge / adjustment 16 , 24-rectifier 54, 86…
-
A voltage mode integer divider for fast A/D Conversion
The described voltage mode integer divider architecture was used for the design of an 8- bit subrange ADC that does not require intermediate track and hold circuits and DACs. .... The designed ADC consists of a modulo- 16 divider at the input, a 4-LSB Flash ADC that is driven by the residue of the divider and a thermometer to binary encoder that is connected directly to the comparator outputs of the…
-
Power Optimized Digital Decimation Filter for Medical Applications
In order to convert the 1-bit binary data input of the coder circuit to 16 - bit 2’s complement form, the representation shown in Table.1 is used. .... A clock divider circuit, which generates a clock signal at a reduced frequency, is used by the…
-
An 8-Bit Voltage Mode Analog to Digital Converter Based on Integer Division
This subrange ADC does not require intermediate track and hold circuits and DACs. .... It consists of a modulo- 16 divider at the input, a differential 4-LSB Flash ADC that … by the residue of the divider and a thermometer to binary encoder that is connected … producing he most significant bits of the input signal.
-
A leakage-suppression technique for phase-locked systems in 65nm CMOS
The PLL is composed of a PFD, a CP, a 2nd -order loop filter, a VCO with seven binary control bits , and a frequency divider , and the leakage suppression circuit . .... 128 bands and the divider has a division ratio that can be programmed from 16 to 63.
-
Instrumentation for time-resolved measurement of ultrasound velocity deviation
It is made up of the divider , the gate, the control circuits , the binary counters, and the latches. .... The counter output is a 16 - bit word which equals the number of clock pulses in one input period.
-
Extreme Low-Power Mixed Signal IC Design
Encoder bit synchronization, 206–207 bubble correction, 207 circuit implementation, 208–209 cyclical code- binary code conversion, 207–208 simulation and experimental results, 209–210 topology, 206 Energy-delay … CMOS logic circuits, 120–121 inversion coefficients, compound logic style, 124–125 I–V characteristics, 16 –17 SCL circuit topology … time and technology nodes, 191 Footprint topology, 104–105 Fowler–Nordheim (FN) tunneling, 31 Frequency divider and ring oscillator…
-
Design and Implementation of Fully-Integrated Inductive DC-DC Converters in Standard CMOS
Fig. 5.31 The circuit of a 4- bit binary Digital to Analog Converter (DAC), using binary weighted current sources. .... The ÷ 16 clock divider is implemented as a cascade of four D-flipflops.
-
Bases of the control technique
…BCD code 9 binary-code 9 Binary addition 7 Binary coding 8, 9 binary system algebra Boolean to 2 bits 129 11, 12, 13 … 9 The relay 135 16 , 17, 19 decoders 38 … 35 flanks 96 frequency divider 99 function diagram 86 … pseudotetrads 9 pulsing generators 103 R-dominant 90, 91, 172 code 9 relay circuit 144 RS-FF…
Indicates content that may require registration and/or purchase.