-
Supplier: Computer Express L.L.C.
Description: • One Slot PCMCIA Card Bus Module • Support Type I/II/III PCMCIA Cards • 16-bit Data Bus • 2 Slots of PCMCIA Card Bus Module • Support Type I/II/III PCMCIA Cards • 16-bit Data Bus
- PCMCIA Product: Bus Interface / Adapter / Controller
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card 12-bit analog-to-digital converter Up to eight analog inputs 32-sample FIFO buffer Two eight-bit digital I/O ports FUNCTIONAL DESCRIPTION Model PAD128 is a type II PCMCIA card (PC card). It performs data acquisition on up
- Operating Temperature: 32 to 140 F
- Features: Other
- Card Form Factor: Type II Card
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3603 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3603 utilizes a 16C550 UART that provides 16-byte
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3604 high-speed PCMCIA serial interface card provides a single high-speed PCMCIA serial link to modems, terminals, printers or other data collection equipment. Designed using the XR16C850 UART, the card provides deep 128-byte FIFOs, 8 times more buffer capacity
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: further information. For new product designs, we recommend the 2106 (RS-422) or 2107 (RS-485). The 3602 PCMCIA serial interface card provides one serial port configurable for RS-422, RS-485, or RS-530. The board is capable of data rates to 115.2K bps and automatically handles RS-485
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: 2105R. The 3604-DB9 high-speed PCMCIA serial interface card provides a single high-speed PCMCIA serial link to modems, terminals, printers or other data collection equipment. Designed using the XR16C850 UART, the card provides deep 128-byte FIFOs, 8 times more buffer
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Aaeon Systems Inc.
Description: The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications Features PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear
- Features: Bus Interface / Adapter Module
-
Supplier: TapeOnline.com
Description: cards. With a faster transfer rate of 1.2Gbps, the "E" card will offer all of the features expected from a P2 card, but at a lower price point. Built with an aluminum diecast casing, P2 cards offer a durability that is superior to plastic cards.The "E" series
-
Supplier: Microchip Technology, Inc.
Description: 802.3 100BASE-T Specification Supports 100BASE-TX and 100BASE-T4 16 Bit Wide Data Path (into Packet Buffer Memory) Generic 16 Bit System Level Interface Easily Adaptable to ISA, PCMCIA (16 Bit CardBus), and Various CPU System Interfaces Support for
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Cable Depot Inc.
Description: 16-Bit PCMCIA or CardBus PnP 10/100Base-TX Adapter w/ Integrated RJ-45 (no dongle)
-
Supplier: Campbell Scientific, Inc.
Description: The CR5000 is a rugged, high performance, integrated datalogger/data acquisition system with a built-in keyboard, graphics display, and PCMCIA card slot. It combines 16-bit resolution with a maximum throughput of 5000 measurements per second. The CR5000 is available with
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Features: Application Software Included
- Data Acquisition: Datalogger / Recorder
-
Supplier: AAEON Electronics, Inc.
Description: CompactFlash™ x 1, SATA 3.0Gb/s x 2, EIDE x 1, Floppy Disk Drive x 1 USB2.0 x 6, COM x 4, 16-bit Digital I/O, Parallel x 1 PCI x 1, Mini-PCI x 1, PC/104 x 1 & PCMCIA x 1 AT/ATX Application Building Automation Factory Automation KIOSK Medical Equipment Panel PC Transportation
-
Supplier: Microchip Technology, Inc.
Description: TQFP (1.0mm Body Thickness) RoHS Compliant Packages Pin Compatible with the LAN91C92 and LAN91C94 Direct Interface to Local Bus, PCMCIA, and 68000 Buses with No Wait States Flexible Bus Interface 16 Bit Data and Control Paths Fast Access Time Pipelined Data Path Handles Block
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: 18-bit Dual-channel LVDS, CRT AC97 5.1CH Audio, Stereo Amplifier EIDE x 1, Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1) USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI-Express [x16] ,PCI x 1, Mini-PCI x 1, PCMCIA x 1 ATX Optional TPM 1.2 SATA 1.5Gb/s x 2
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: ValueTronics International, Inc.
Description: construction, lightweight design, and battery-powered operation Process oriented testing features such as test scripting and remote control operation Store and load test configurations—Using the File Manager tool,you can store test configurations to a drive on the unit or to a PCMCIA
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Up to 136 input channels per controller Up to 16 simultaneous drive channels Supports synchronous, asynchronous, and multi-axis vibration control (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C.
(read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
-grade microSD available in three storage capacities The Security Level 2 microSD card in the Security Upgrade Kit is available with storage capacities of 16, 32 and 64 GB and is based on pSLC flash memory technology, which ensures particularly high endurance and durability. The cards (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
M150 flash memory combines fast data access, reliable storage performance, and compact design, making it suitable for consumer electronics, industrial automation, automotive electronics, and embedded systems.
(read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Ready for the easiest way to add Matter to your devices?
(read more)
OPTIGA™ Trust M MTR is a discrete security solution combined with a Matter provisioning service. It is Matter-certified and works with any MCU/SoC, making it easy to add secured Matter compatibility to IoT designs.
Browse Smart Card Chips Datasheets for Infineon Technologies AG -
Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Linksys 10/100 Mbps PCMCIA card
I have 2 friends that have Linkys 16bit pcmcia cards on their laptops.
-
Liquid Distribution and RTD in Trickle Bed Reactors: Experiments and CFD Simulations
Out-put signals of conductivity probe as well as pressure probes were acquired with 16 bit PCMCIA card , a laptop computer and dAtagate software (of nCode Inc., UK).
-
Clevo laptop pcmcia problem - Free Drivers Download | Request and Support Forums
BUT it should support the older 16 bit pcmcia cards , so i got a 3com wireless lan card.
-
CP5511 communication card - problem in Win XP - Entries - Industry Support - Siemens
be aware that the CP5511 is a 16 bit PCMCIA card .
-
powermac G4 MDD 1.25 SP: APE or AP? - MacRumors Forums
An Airport card slot appears like a standard 16bit PCMCIA card .
-
ti pci4410 CardBusdriver incompatible?
- PC Card: Netgear MA401 802.11b (this is a PCMCIA card 16bit , not cardbus 32bit .
-
http://www-cs.intel.com/design/interconnect/datashts/24937201.pdf
s Five programmable memory windows per socket s Two programmable I/O windows per socket s Programmable card access cycle timing s 8- or 16 - bit PCMCIA card support s ATA disk interface support s Automatic flash memory timing support s 3.3V …
-
Linksys 10/100 Mbps PCMCIA card
I am planning to buy a Linksys EtherFast 10/100 Mbps 16 - bit PCMCIA card for my Dell Inspiron 4000.
-
FS:HP COMPAQ CENTRINO - MacRumors Forums
PC Card Slots: One Type II PC card slots supporting both 32-bit cardbus and 16 - bit PCMCIA cards .
-
Optical Sensor Technology Development and Deployment
This spectrometer uses a Carl Zeiss model UV-NIR and a National Instruments 16 bit PCMCIA interface card .
Indicates content that may require registration and/or purchase.