Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://dspace.mit.edu/bitstream/handle/1721.1/26889/48971823-MIT.pdf?sequence=2
    Specified heuristics for low-quality audio, CD-quality audio, CSR module aggregate average bandwidth (e.g., 16 - bit PCMCIA IMbit/sec Ethernet network PC Card ), combined with component datasheet information (e.g., packet size, payload, clock frequency) allow design-time quality-of-service …
  • Standard Microsystems Introduces New ICs In Taiwan
    The LAN91C110, provided in a 144-pin VTQFP package, enables 10/100 Fast Ethernet LAN+Modem solutions for 16 - bit PCMCIA PC Cards .
  • Rugged Laptop Computer RLC-3G
    … system: Windows® 7 32 bit (Vista or XP downgrade … … /Digital (DisplayPort), two 10/100/1000 Ethernet , eSATA 3Gbps, audio (3) with ports, PCMCIA - 2x Type I or … … 1x Type III, Express Card /54, Smart Card, 802 … … GB optional; Solid-state 16 -256 GB optional Power …
  • Fiber Network Interface Card Offering Expanded
    The PCMxx-FX-xx-01 Fast Ethernet PCMCIA cards provide a dongle-less fiber connection for fiber to the notebook applications in either high security or high bandwidth environments. The cards are available in both 16 - bit PC card and 32-bit CardBus versions and include multimode or singlemode optical interfaces.
  • iCard - foundation for a new ubiquitous computing architecture
    For instance, the iCard may be a WLAN PC card that has a 16 - bit or CardBus interface as defined by the PCMCIA standard [5]. Or it might be an Ethernet /WLAN mini-PCI card that is built into a laptop.
  • DRIVER NEEDED: Tamarack Technologies TAMARACK TC3299CE 10Mbps Ethernet controller IC (Not Applicable) - Free Drivers Download | Request and Support Forums
    With its CF+ and 16-bit bus, this card provides networking capability to notebook PCs(or PDAs) with CF I/O type (CF+) slots or 16 - bit PCMCIA slots (by an slot adapter)." It says it uses the driver "TAMARACK TC3299CE 10Mbps Ethernet controller IC" but I can't find it.
  • ASELSAN 6110 Tactical Secure Wireless LAN System (TS-WLAN)
    6111 SECURE PC CARD Frequency band: 2.4-2.483 GHz Number of channels: 13 Physical layer: ASELSAN PHY Spreading … … V DC Antenna: 2 × 3 dBi omnidirectional Temperature range: -20 to +55°C, operating Computer interface: PCMCIA OS: MS Windows® 2000 … … 88 mm, 483 mm rack-mounted Weight: 10.2 kg Antenna: 2 × 8 dBi omnidirectional Temperature range: -20 to +55°C, operating LAN interface: 10/100 Mbits/s Ethernet (802.3) OS: MS … … × 20 character Keypad: 16 keys LED indicators: on/off, alarm, BITE .
  • Looking For: Stuff for PowerBook 1400cs - MacRumors Forums
    An ethernet PCMCIA card A 802.11b PCMCIA card (needs to be 16 - bit and Orinoco brand .
  • Woe is me
    I don't know, maybe I had too much Halloween last ight or something, but I'll be darned if I can install and connect with either of two PCMCIA ethernet cards . Card #1: Sohoware 16 - bit Ethernet PC Card ND5120-E .
  • Advances in Neural Networks – ISNN 2007
    It includes a 16 - bits Fixed-Point DSP TMS320C2407A with 64K flash memory, 64K RAM, DAC, ADC, I/O and encoder interface, etc. The PC/104 computer stack contains a Pentium-compatible processor board running the Linux operating system, a CAN bus interface card PCI-5110, a PCMCIA board with wire- less Ethernet card for teleportation, a power supply board.