-
Supplier: TelephoneStuff.com
Description: A 16-channel digital video recorder with on screen display and real-time clock function. Features: - Quick-multiple search capability - Includes audio - On screen display and real-time clock function - High-quality picture with wavelet compression format -
-
Supplier: TelephoneStuff.com
Description: 16 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 360 ips recording rate in CIF mode. It can also record channels of synchronized audio and various kinds of resolutions in different modes.
- Digital Video Output: USB
-
Supplier: TelephoneStuff.com
Description: 16 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a built-in DVD-RW. The digital video recorder can be monitored and viewed remotely
- Digital Video Output: USB
-
-
Supplier: Advance Security Products
Description: Professional Windows 7 Geovision DVR 4 Channel These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 16 channel DVRs. View all cameras remotely at the same time. Operate all name brand PTZ cameras. Connect up to 16
-
Supplier: IC Realtime, LLC
Description: Pentaflex operation 480 FPS Realtime Recording Synchronized Audio/Video Recording on 4 selected channels Up-to D1(4CIF) recording/playback quality All Channel Playback Smart Search Loop back video output for every channel Matrix video output for Spot monitor applications
- Number of Video Inputs: 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: Dual-Stream Video Compression Pentaflex Operation 480 FPS Realtime 960H Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous realtime playback Smart Search Loop back video output for every channel Matrix video output for
- Number of Video Inputs: 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: 2U Rack Mount Case Specification H.264E Compression with dual stream encoding Embedded High-Speed DuelCore Microprocessor & Linux OS Pentaflex Operation 480 FPS Real-time D1 Recording Realtime Synchronized Audio/Video Recording on All Channels 16-channel simultaneous
- Number of Video Inputs: 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: Linux OS H.264E/MPEG-4 decoding & H.264 dual-stream encoding Up to 24 channel with1080P realtime live view 16 channle D1 Analog & 16 channel@D1 / 8 channel@720P / 4 channel@1080P IP camera inputs Auto Discovery of Network Cameras Support remote network
- Number of Video Inputs: 16
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: Visual Sound, Inc.
Description: linear faders individually adjust the level of each channel PFL (pre-fader listen) switches allow isolated monitoring of individual channels All input channels feature signal and peak indicators for visual signal monitoring Channel ON switches let you switch individual
-
Supplier: Visual Sound, Inc.
Description: linear faders individually adjust the level of each channel PFL (pre-fader listen) switches allow isolated monitoring of individual channels All input channels feature signal and peak indicators for visual signal monitoring Channel ON switches let you switch individual
-
Supplier: Cirrus Logic, Inc.
Description: digital core power supply, making this ADC ideal for applications such as portable audio players, digital microphones, digital voice recorders, voice recognition systems and audio/video capture cards. Features Operates from a single 1.8 V or 2.5 V supply
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 2.5 volts
-
Supplier: AXIS Communications, Inc.
Description: Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG Edge storage High resolution quad-view Two-way audio PTZ support Power over Ethernet High performance, 16-channel solution with excellent audio quality AXIS P7210 Video Encoder is a cost-effective
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: ZGC, Inc.
Description: Convergent Design Gemini 4:4:4 allows for HD and 2K recording at 8-bit or 10-bit* and in 4:2:2 or 4:4:4 color space**. Uncompressed data is recorded directly from the camera to various input options: HD-SDI, 3G-SDI or Dual Link. It records 16-Channel Audio as well. The tiny unit
- Image: Color
- Recording Media: Hard Drive
-
Supplier: NorPix, Inc.
Description: StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 3 g
-
Supplier: NorPix, Inc.
Description: NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5 Description 4 cameras x 60 fps 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at 90
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 3 g
-
Supplier: NorPix, Inc.
Description: For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 6 g
-
Supplier: Cirrus Logic, Inc.
Description: power. It can also mix two channels to mono, either in the analog or the digital domain. Master or slave mode clocking schemes are offered. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths from 16-32 bits, and sampling rates
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 16 to 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 3.6 volts
-
Supplier: Cessna Aircraft Company
Description: Multifunction Display (MFD) RH Primary Flight Display (PFD) RH Digital Audio Control Panel Cockpit Voice Recorder Controller Database Loading Unit (DBU) Installed on Tilt Panel (left to right): Oxygen Controls Cockpit Temperature Controls Fuel Controls Manual Ignition Control
Find Suppliers by Category Top
Featured Products Top
-
rate of the analog channel is up to 10 GSa/s. The maximum sampling rate of the digital channel is 1.25 GSa/s 4 analog channels, 16 digital channels. Maximum memory depth: 1 Gpts The maximum waveform capture rate is 800,000 wfms/s in UltraAcq® mode, 2,000,000 wfms/s in (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Enhanced effect of triazolam with diltiazem
100 Hz, and recorded on a 16 channel digital audio recorder .
-
Effects of Vehicle A-pillar Shape on Local Mean and Time-Varying Flow Properties
They were connected to a 16 channel Digital Audio Tape recorder (SONY PC 216A) through the preamplifiers and power modules (type 12AA for polarisation voltage).
-
Envelope-Wavelet Packet Transform for
Machine Condition Monitoring
The data were collected through accelerometers using 16 channels digital audio tape (DAT) recorder and sampled at the rate of 12,000 samples per second as in Fig. 6.
-
An Adaptive Self-Configuration Scheme for Severity Invariant Machine Fault Diagnosis
The data were collected through accelerometers using a 16 channel dig- ital audio tape (DAT) recorder , and sampled at the rate of 12000 samples per second.
-
Abrasion Modeling of Multiple-Point Defect Dynamics for Machine Condition Monitoring
The data have been collected through accelerom- eters using a 16 channel digital audio tape (DAT) recorder , and sampled at the rate of 12000 samples per second.
-
Interactively skimming recorded speech
These monologues were recorded with a lavaliere microphone on a digital audio tape recorder (2 channels of 16 -bit data sampled at 48 kHz).
-
Determination of heterogeneities in a scraped
surface heat exchanger using electrochemical sensors
of the limiting current were carried out with a numerical recorder ( Digital Audio Tape Tekelec RD-145T with 16 channels ), which allowed simultaneous recordings of diffusion current on different microelectrodes.
-
Electrodiffusional wall shear rate analysis in scraped surface heat exchanger
Data acquisition and experiment control of the limiting current measurement were carried out Žwith a numerical recorder Digital Audio Tape Tekelec RD- .145T with 16 channels , which allowed simultaneous record- ings.
-
Tire/Pavement Interaction Noise Source Identification Using Multi-Planar Nearfield Acoustical Holography
The data were recorded with a 16 - channel TEAC RD-145T Digital Audio Tape (DAT) recorder .
-
Motor coordination in a multi-muscle system as revealed by principal components analysis of electromyographic variation
The 12 signals were recorded digitally (resolution: 14 bit; frequency: 6000 samples/s/channel) on a 16 - channel digital audio taperecord- er (Biologic DTR 2602, DAT- recorder ) provided with a 3000 Hz low-pass input filter to prevent aliasing.
Indicates content that may require registration and/or purchase.