-
Supplier: Texas Instruments
Description: 10-Line to 4-Line BCD Priority Encoder 16-PDIP -55 to 125
- Propagation Delay: 400 ns
- Operating Current: 0.3 mA
- Operating Temperature: -55 to 125 C
- Input Lines: 10
-
Supplier: Texas Instruments
Description: 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders 16-CFP -55 to 125
- Operating Temperature: -55 to 125 C
- Input Lines: 10
- Output Lines: 3, 8
- Features: Other
-
Supplier: Texas Instruments
Description: 8-line to 3-line priority encoder 16-SOIC 0 to 70
- Propagation Delay: 19 ns
- Operating Current: 20 mA
- Operating Temperature: 0 to 70 C
- Output Lines: 3, 8
-
-
Supplier: Texas Instruments
Description: 8-Line To 3-Line Priority Encoders 16-PDIP -40 to 85
- Propagation Delay: 49 ns
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 85 C
- Output Lines: 3, 8
-
Supplier: Newark, An Avnet Company
Description: 8 TO 3 LINE PRIORITY ENCODER, DIP-16; Logic Family / Base Number:74LS148; Logic Type:Priority Encoder; No. of Outputs:3Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant:
-
Supplier: Microchip Technology, Inc.
Description: Clock with external 32.768 kHz oscillator, and Programmable prescaler Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to 2 channels): Single or Dual 16-Bit
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Encoder 8 to 3 Priority Bipolar 16-Pin SOP T/R Product overview: SN74LS348NSRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 4.75 to 5.25 volts
- Operating Ambient Temperature: 0 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Encoder 8 to 3 Priority CMOS 16-Pin SOIC T/R Product overview: SN74HC148DWRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 5 volts
- Operating Ambient Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Encoder 10 to 4 Priority CMOS 16-Pin TSSOP T/R Product overview: CD40147BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 3 to 18 volts
- Operating Ambient Temperature: -55 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Encoder 9 to 4 Priority CMOS Automotive 16-Pin PDIP Product overview: MC74HC147N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Operating Ambient Temperature: -55 C
- Pin Count: 16
- Features: Other
-
Supplier: Newport MKS
Description: string-based command language. TCL is field-proven, very well documented and has many tutorials, applications, tools and books publicly available at www.tcl.tk High speed up to 4-Axis PCO XPS-D works in real time for up to 4 axes with one PCO connector. It generates
- Number of Axes / Motors: 2
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
distributed image processing Optimized performance ? PCIe Gen4 architecture delivers sustained throughput of 13.2 GB/s directly to host memory, reducing CPU load and accelerating image processing Broad compatibility ? Supports area and line scan, monochrome (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
, parameter structure, a medium voltage version of the DriveWizard Plus software utility, various communication plug-ins and the same USB copy unit. The MV1000 is available in 2.4 kV and 4.16 kV models in 4 different frame sizes. 2.4kV models are available with outputs ranging from 200 HP to 2750 HP, while 4.16kV models are available with outputs ranging from 300 HP to 5000 HP. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
any sensor with a DC or 4-20mA output. • Encoder Input Module, (EIM): Connects with any rotary encoder or other device with a TTL output. With these connections, all readings can be sent to a PLC or PC seamlessly (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
mA Optional encoder: 2 or 3 channel, 16/32/64 counts per turn, TTL output, up to 30,000 rpm max speed Gearbox options: 6 stages, reduction ratios from 4:1 to 4096:1, max rated torque from 5 to 60 N·m Applications Medical (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
encoders Robust design for longest service life with high duty cycle High throughput thanks to long-term reliability Compact design for easy integration Easy cable (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
MICROMO." Automation the baton The team went with a brushed motor that delivered 16 mNm of torque, adding a planetary gearbox that brought the total reduction ratio to 14:1. Including a 512-line magnetic encoder helped ensure accuracy. Although (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A/D conversion based on signal decomposition for DSP applications
The four LSBs are obtained by using a priority 16 - to - 4 line encoder as shown in Table III.
-
Digital Electronics: Principles Devices and Applications Complete Document
… of-8 decoder/demultiplexer Dual 1-of-4 decoder/demultiplexer 1-of-10 decoder/driver (open collector) 10-line to four-line priority encoder Eight-line to three- line priority encoder 16 -input multiplexer Eight-input … … Dual four-input multiplexer 4 -of-16 decoder/demultiplexer Dual …
-
Vertically Integrated Circuits at Fermilab
… bit signal depth) dead-timeless and trigger-less operation in both readout modes sparsification: priority encoder based sparsification circuitry 16 parallel serial LVDS output lines (16 groups of 4 ×64 pixels) two 5 … … time slicing mode (up to 60 hit pixels / …
-
Vertically integrated circuits at fermilab
… bit signal depth) dead-timeless and trigger-less operation in both readout modes sparsification: priority encoder based sparsification circuitry 16 parallel serial LVDS output lines (16 groups of 4 ×64 pixels) two 5 … … time slicing mode (up to 60 hit pixels / …
Indicates content that may require registration and/or purchase.