-
Supplier: Acme Chip Technology Co., Limited
Description: MEMORY MODULE SRAM 8MB 72SIMM
- Capacity: 8 MB
- Memory Type: SRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EDO SIMM 4Mx32-60 Product overview: 32815\16MB\4Mx16\2C\Gold from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY MODULE, SIMM, 16 MB, 72 PIN. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: MEMORY MODULE 16MB 4X32 EDO 72PIN SIMMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EDO RAM, SIMM, 16 MB, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY CARD MODULE, 8 MB, 72-PIN, SIMM MEMORY TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 486DX2/ 486DX4/5x86 CPU Two SIMM sockets provides up to 64 MB DRAM 128 KB Cache (expandable to 512KB) RealTek RTL8019 10-base LAN controller Video controller C&T 65550 with 1MB memory supports CRTs and Flat Panels up to 1024x768 at 16
-
Supplier: Avant Technology
Description: Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of
- Capacity: 16 MB
- Features: 5 V
- Memory Type: EDO RAM, RAM
- Form Factor: SIMM
Find Suppliers by Category Top
Featured Products Top
-
.0 interface, achieving sequential read speeds of up to 6,000 MB/s and write speeds of up to 1,800 MB/s. It also supports random read speeds of up to 800,000 IOPS and write speeds of up to 60,000 IOPS, making it a suitable choice for high-demand workloads that require fast data processing. In terms (read more)
Browse Memory Modules Datasheets for Swissbit AG -
H5CG48AGBDX018N is designed for professional applications including high-performance computing, workstations, servers, and DDR5 memory modules, bringing the essential capabilities of a high-density memory device into one clearly defined orderable (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. High-Speed Connectivity: 16 GTX transceivers (up to 12.5 Gbps per lane) enable fast serial communication for CPRI/eCPRI boards, optical modules, and switch cards (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
(Arm Cortex-M4F up to 112 MHz), flash memory (2 MB), and sram (256 KB) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
series integrate an ultra-low-power multiprotocol 2.4 GHz radio and MCO functionality featuring a 128 MHz Arm® Cortex®-M33 processor, comprehensive peripheral set, and scalable memory configurations up to 1.5 MB NVM and up to 256 KB RAM. Designed with versatility in mind, the nRF54L (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
The SUMMIT 2629 integrates novel power amplifiers, low noise amplifiers, T/R switching, beamformers, calibration, gain control, beam table memory, temperature and power telemetry, and high-speed SPI control for a front-end module with optimal partitioning for 5G infrastructure. The (read more)
Browse RF Modules Datasheets for Richardson RFPD -
Imperative For years, 156.25MHz served as the mainstream clock frequency for optical modules, adequately supporting 10G, 40G, and 100G traditional interconnect scenarios. However, as AI compute clusters evolve from 800G to 1.6T and 3.2T architectures, single-channel transmission rates (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. Two SPI interfaces provide serial communication at up to 18 Mbit/s. They can connect the MCU to Flash memories, ADCs, DACs, displays, sensors, wireless modules, and other digital (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
of Behrman Capital, today announced that it has entered into a definitive agreement to acquire AEMtec GmbH ("AEMtec"). AEMtec is a leading provider of complex micro- and optoelectronic modules, advanced packaging, test and assembly services for high-reliability applications, headquartered in Berlin (read more)
Browse Device Programming Services Datasheets for Micross Components, Inc.
More Information Top
-
Competitive learning algorithms and neurocomputer architecture
Each DRAM bank can accept SIMM modules ranging from 256KB to 16MB , for a maximum memory capacity of 64MBs per bank.
-
Legacy System Cataloging Facility
With the availabilityof gigabytesof cheapstoragein SCSI, DE, CDROM or WORM devices and hundreds of megabyte of cheap memory in 4, 16 and 64 MB Single In-line mory Modules , SIMMs , the use of even very large sistent system images is no longer …
-
Tripling the data set for the HyperCP experiment
Older VDAS memory modules were found and up- graded to 16 MB per board by replacing the old 256 KB SIMMs with 1 MB SIMMs.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps726/c2001/ccmigration_09186a008010517b.pdf
The Flash memory single in-line memory module ( SIMM ) stores the system and microcode images. The default Flash memory configuration is 16 MB .
-
A TeraFLOP supercomputer in 1996: the ASCI TFLOP system
The banks are implemented as two 36-bit SIMMs, so that industry standard SIMM modules may be used to populate the memory . Using commonly available 4and 8 MByte SIMMs (based on 1Mx4 DRAM chips) and 16 and 32 MByte SIMMs (based on 4Mx4 DRAM chips), 32 MB to 256 MB of memory per node is supported.
-
Packard bell Memory
The sockets support 512 KB x 32 (2MB double sided SIMMs only), 1M x 32 (4 MB), 2M x 32 (8 MB), 4M x 32 ( 16 MB ), and 8M x 32 (32 MB) single-sided or double-sided SIMM modules . Minimum memory size is 8 MB and maximum memory size, using six 32 MB SIMM modules, is …
-
DEC 7000/10000 Model 600 AXP multiprocessor server
The 512MB module uses 4 MB DRAM mounted on soldered-in single in-line memory modules (SIMMs). PC-style socketed SIMMs proved unreliable for large configurations. The 2GB modules use 16 MB DRAMs mounted on soldered-in SIMMs.
-
New IC stacking process ideal for high-density memory module and hybrid applications
include SIMM modules for system memory on the motherboard in densities of 64 MB and 16 MBor 32MB.
-
Maximum RAM in win 95
The PA-2001s RAM is comprised of four industry standard 72 pin Single In line Memory Modules (SIMMs) and can accommodate onboard memory from 2 to 64 MB . Each bank has two SIMM sockets which can accept either a 1MB, 4MB, 8MB or 16 MB SIMM in each socket, either 60ns or 70ns FPM (Fast Page Mode) (asymmetric or symmetric) and high-speed EDO (Enhanced Data Out) DRAM (parity is …
-
Cisco ICS 7750 Integrated Communications System [Cisco ICS 7700 Series Integrated Communication Systems] - Cisco Systems
•Flash memory upgrade (option): 16 , 32, 64 MB flash SIMM •One VPN Module expansion slot .
Indicates content that may require registration and/or purchase.