-
Supplier: Kennedy Webster Electric Co.
Description: GE Multi-Vapor® Quartz Metal Halide ED28
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 8.25 inch
- Color Temperature: 4,000 K
-
Supplier: GE Lighting
Description: METAL HALIDE TYPE CLEAR COLOR 7.5 INCH OVERALL LENGTH 6 STANDARD PACKAGE 175 W WATTAGE E39 MOGUL SCREW BASE TYPE 15000 LIFE IN HOUR ED23.5 SHAPE DESIGNATION 4000 75 COLOR RENDERING INDEX 17500 LUMEN INITIAL INTENSITY VERTICAL BASE UP +/- 15 DEG OPERATING POSITION M137/M152 ANSI CODE/BALLAST
- Lamp Power: 175 watts
- Rated Average Life: 15,000 hours
- Color Temperature: 4,000 K
- Initial Lumens: 17,500 lm
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Maximum Overall Length: 8.25 inch
- Color Temperature: 4,300 K
- Mean Lumens: 8,800 lm
-
-
Supplier: OSRAM SYLVANIA, Inc.
Description: METAL HALIDE TYPE CLEAR COLOR 8.31 INCH OVERALL LENGTH 8.31 OVERALL LENGTH IN INCH ENCLOSED FIXTURE APPLICATION 12 STANDARD PACKAGE 175 W WATTAGE E39 MOGUL BASE TYPE 15000 LIFE IN HOUR ED28 SHAPE DESIGNATION 4000 65 COLOR RENDERING INDEX 17500 LUMEN INITIAL INTENSITY BASE UP +/- 15 DEG
- Lamp Power: 175 watts
- Rated Average Life: 15,000 hours
- Maximum Overall Length: 8.31 inch
- Color Temperature: 4,000 K
-
Supplier: Ushio America, Inc.
Description: Only for Use in Approved Enclosed Halogen Fixtures Single Contact Bayonet Base - BA9s, BA15s Double Contact Bayonet Base - BA15d Universal Burn Position
- Lamp Power: 20 to 300 watts
- Rated Average Life: 50 to 2,000 hours
- Maximum Overall Length: 0.064960665 to 0.085433117 inch
- Color Temperature: 2,850 to 3,500 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T4 - Overhead Projection
- Lamp Power: 175 watts
- Rated Average Life: 125 hours
- Maximum Overall Length: 2.12 inch
- Color Temperature: 3,200 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Multi-Vapor® Quartz Metal Halide ED28 - Street Lighting
- Lamp Power: 175 watts
- Maximum Overall Length: 8.25 inch
- Color Temperature: 4,200 K
- Light Center Length: 5 inch
-
Supplier: Kennedy Webster Electric Co.
Description: GE Multi-Vapor® Quartz Metal Halide ED28 - Street Lighting
- Lamp Power: 175 watts
- Maximum Overall Length: 8.25 inch
- Color Temperature: 4,200 K
- Light Center Length: 5 inch
-
Supplier: Interlectric Corporation
Description: Mecury Vapor
- Lamp Power: 175 watts
- Rated Average Life: 12,000 hours
- Initial Lumens: 7,350 lm
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.4375 inch
- Color Temperature: 3,600 K
-
Supplier: Aero-Tech Light Bulb Co.
Description: Package quantity, Initial Lumens and Rated Hours vary by manufacturer. Contact us for stock specifications.
- Lamp Power: 175 watts
- Rated Average Life: 15,000 hours
- Maximum Overall Length: 7.5 inch
- Initial Lumens: 16,500 lm
-
Supplier: bulbs.com
Description: Philips brand 175 Watt phosphor coated metal halide lamp with mogul base. Universal Burning Position Neutral white color very popular with many businesses Value - light exterior and large interior spaces efficiently and at a competitive price Metal Halide Ballast (ANSI Code M57)
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 3,700 K
- Mean Lumens: 8,200 lm
-
Supplier: bulbs.com
Description: Philips brand Protected Pulse Start 175 Watt clear metal halide lamp with mogul base. Base Up burning position only Protected inner chamber resistant to uncontrolled failure Cool white color very popular with many businesses Performance - well known brand name product at a
- Lamp Power: 175 watts
- Rated Average Life: 14,000 hours
- Color Temperature: 3,500 K
- Mean Lumens: 11,200 lm
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Maximum Overall Length: 1.670079642 inch
- Lamp Type: High Intensity Discharge Lamps
- Features: Other Lamp Bases, Xenon Lamp
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Maximum Overall Length: 8.31 inch
- Color Temperature: 4,200 K
- Mean Lumens: 10,000 lm
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Maximum Overall Length: 8.3125 inch
- Lamp Type: High Intensity Discharge Lamps
- Features: Mercury Lamp, Mogul
-
Supplier: bulbs.com
Description: Philips brand 175 Watt clear metal halide lamp with mogul base. Universal Burning Position Cool white color very popular with many businesses Performance - well known brand name product at a competitive price Metal Halide Ballast (ANSI Code M57) and ENCLOSED FIXTURE required
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 8,775 lm
-
Supplier: Ushio America, Inc.
Description: Incandescent for Photographic Enlarger
- Lamp Power: 75 to 250 watts
- Rated Average Life: 3 to 100 hours
- Maximum Overall Length: 3.3858286 to 4.9606326 inch
- Color Temperature: 2,900 to 3,400 K
-
Supplier: bulbs.com
Description: Philips brand 175 Watt clear mercury vapor lamp with mogul base. Universal Burning Position Mercury Vapor Ballast (ANSI Code H39)
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Color Temperature: 6,800 K
- Mean Lumens: 7,400 lm
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Maximum Overall Length: 5.3125 inch
- Lamp Type: Heat Lamps
-
Supplier: Ushio America, Inc.
Description: Ideal for Photography, stage and studio lighting due to their high color temperature and stability.
- Lamp Power: 5 to 2,000 watts
- Rated Average Life: 6 to 2,000 hours
- Lamp Type: Halogen Lamps
- Features: Other Lamp Bases
-
Supplier: Interlectric Corporation
Description: Metal Halide
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Initial Lumens: 13,000 lm
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: Interlectric Corporation
Description: Metal Halide
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Initial Lumens: 15,000 lm
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: Ushio America, Inc.
Description: USHIO’s Frostline™ series of MR16 lamps feature a halogen capsule surrounded by a frosted reflector and frosted front glass cover. Because there is no reflective coating on the reflector, the light profile spills in all directions. Normal dichroic MR16s typically cause color changes or
- Lamp Power: 30 to 410 watts
- Rated Average Life: 12 to 4,000 hours
- Lamp Type: Halogen Lamps
- Features: Other Lamp Bases, Reflector
-
Supplier: Interlectric Corporation
Description: Metal Halide
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Initial Lumens: 15,000 lm
- Lamp Type: High Intensity Discharge Lamps
-
Supplier: OSRAM SYLVANIA, Inc.
Description: RED COLOR 4.44 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 15 STANDARD PACKAGE 175 W WATTAGE MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR PAR38 SHAPE DESIGNATION COLOR RENDERING INDEX 100 COLOR TEMPERATURE 2850 K BASE MATERIAL BRASS
- Lamp Power: 175 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 4.44 inch
- Lamp Type: Incandescent Lamps
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 175 watts
- Color Temperature: 3,500 K
- Mean Lumens: 14,000 lm
- Color Rendering Index: 82
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 175 watts
- Lamp Type: Incandescent Lamps
- Features: Medium
-
Supplier: Litetronics International, Inc.
Description: with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 175-watt ED17 Super Arc Metal Halide light bulb has a
- Lamp Power: 175 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.44 inch
- Color Temperature: 4,000 K
-
Supplier: Solar Light Company, Inc.
Description: We carry a selection of pre-tested xenon arc lamps. Our standard xenon lamps range from 150, 300, 500, and 1000 watts. Solar Light tests all its xenon arc lamps to make sure that they meet stringent laboratory standards for uniformity and stability. Our line of
- Lamp Power: 150 to 1,000 watts
- Lamp Type: High Intensity Discharge Lamps
- Features: Xenon Lamp
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Rated Average Life: 24,000 hours
- Maximum Overall Length: 8.9375 inch
- Color Temperature: 3,700 K
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 175 watts
- Lamp Type: High Intensity Discharge Lamps
- Features: Medium
-
Supplier: Princess Auto Limited
Description: 175W Replacement Mercury Vapour Bulb
- Lamp Power: 175 watts
Find Suppliers by Category Top
More Information Top
-
Springer Handbook of Lasers and Optics
This way, a power enhancement of several hundred watt and intensities of 1013 W/cm2 or more, which … … of spectral lines has reached the degree where classical calibration sources – spectral lamps – are no … Chem. 3(3), 175 –205 (2010) 17.105 C. This short electrical pulse had an amplitude of about 10 mV , and a measured half-width of … … trichromatic CCD camera for spectral skylight es- timation, Appl. Opt. 47(34), H31– H38 (2008) 23.217 …
-
Americam Society of Composites: 29th Technical Conference
… here demonstrated excellent correlation between the simulated and experimentally observed structural response for two representative MVs maps. 175 Viterbi School of Engineering, University of Southern California, 3651 Watt Way, VHE-412, Los Angeles, CA, 90089 … A florescent lamp was used to provide area illumination to the speckled surface of the sample in … … unavailable for the core material aluminum alloy 5052-H39, so properties for 5052- H38 were obtained and …
-
Landolt-Börnstein
Watt Half value width of the discharge arc of a wassergekiihlten mercury capillary lamp in Abhăngigkeit of the Stromstărke (Elektrodenabst a nd 21,5 mms, inner diameter of the capillary 2 mms) [2]. 175 ' mV 70 kV 6 SW … Papen: ETZ 74 (1953) A15.-[H37] Hueter, W.: radio and tone (1947) 281.- [ H38 ] Hulburt, E. O …
Indicates content that may require registration and/or purchase.