Products/Services for 18 Long Needle Nose Pliers
-
Pliers - (280 companies)...material handling. They are used by jewelers, watch matchers, and in the electronics industry. Needle Nose Needle-nose, or long nose, pliers have long, narrow jaws that are used in small areas. Punch Punch pliers have a hole punch that are used...TypeBent NoseCutting Edge -
Syringes and Needles - (225 companies)Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe. Syringes utilize a cylinder and plunger... -
Electronic Noses - (8 companies)Electronic noses detect chemical makeup of odors and flavors, each of which has an identifiable 'fingerprint.' Electronic sensing is when an electronic device can reproduce human senses. The electronic nose is a device that aims to mimic the human...
-
Stair Treads and Nosings - (91 companies)Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality. Stair treads are made of metal or plastic and are designed to keep people from slipping...
-
Needle Valves - (586 companies)Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves have a slender, tapered point at the end of the valve stem... -
Needle Roller Bearings - (298 companies)Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
-
Precision Dispensing Needle Valves - (54 companies)Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts...
-
Long Pass Filters and Short Pass Filters - (91 companies)Long pass filters transmit a wide spectral band of long wavelength radiation while blocking short wavelength radiation. Short pass filters transmit a wide spectral band of short wavelength radiation and block long wave radiation. Long pass and short...
-
Spikes - (16 companies)Spikes are long, thick, sharp-pointed fasteners made of metal or plastic. They are similar to heavy nails and used in railroad ties and other heavy-duty construction applications. There are many types of spikes. Examples include metal spikes...
-
Thrust Bearings - (395 companies)Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
Product News
-
Automationdirect.com
KNIPEX Pliers and Cutting Tools AutomationDirect now offers KNIPEX pliers that are professional-grade hand tools engineered for electricians, panel builders, plumbers, maintenance technicians, and automation professionals. This new lineup includes the industry-renowned Cobra water pump pliers, with pushbutton adjustment and self-locking jaws for fast, slip-free gripping, and the innovative pliers wrench, which combines the versatility of adjustable pliers with smooth parallel jaws that grip fasteners without rounding... (read more) -
Vlier
Smooth Adjustments with Hex Nose Plungers Vlier Hex Nose Standard Steel Plungers provide a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. Hexagonal plungers are hardened for long life. Special Features. Hexagonal nose design. Case hardened plunger. Fast installation or removal. Steel black oxide finish. To learn more about the Hexnose Standard Steel Plunger, click here. (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
MOUETTE PLASTIC MOLD CO., LTD
Sealed Needle Bearing with Cage Reliable, High-Performance Needle Bearings for Demanding Applications. Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring long service life and smooth operation. Key Features: Precision Machined Race: Bearing-grade steel ensures strength, accuracy, and reliable performance under heavy loads. Caged Needle Rollers: Retained rollers improve stability, reduce friction... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Drawn Cup Needle Roller Bearings Drawn Cup Needle Roller Bearings for Compact Load Applications. Drawn cup needle roller bearings with retainer are designed for applications requiring high load capacity within limited installation space. The outer ring is manufactured from precision-punched steel, resulting in a compact structure with a small sectional height while maintaining strong load-carrying capability. These bearings offer reliable operation and efficient lubrication performance, making them suitable for long-term use... (read more) -
MOUETTE PLASTIC MOLD CO., LTD
Needle Bearings for High-Load Systems Modern industrial equipment increasingly requires components capable of handling heavy loads within limited installation space. Traditional bearing solutions may struggle to balance load capacity, compact design, and long-term durability. Full Complement Drawn Cup Needle Roller Bearings are engineered to maximize radial load performance while maintaining a compact structure. Featuring a full set of closely arranged needle rollers, the design improves load distribution, reduces friction... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Cageless Needle Bearings for High Loads Full complement needle bearings are engineered to provide maximum load capacity and compact integration in demanding mechanical systems. Their cageless design allows more rolling elements, improving load distribution and performance. Core Engineering Features. Cageless Design: Maximizes needle count for higher radial load capacity. High Load Efficiency: Supports heavy loads in transmissions, pumps, and gear systems. Drawn Cup Construction: Lightweight structure with high strength and durability... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Needle Roller Bearings: Compact Powerhouses for Intensive Operations: Handle heavy radial loads efficiently, outperforming conventional ball bearings. Long, slender rollers maximize contact area, enhancing load-carrying capabilities. * Space-saving Solutions for Varied Industries: Perfect fit for automotive transmissions, agricultural machinery, and aerospace systems. Replace bulky bearings with streamlined needle roller solutions for enhanced efficiency. * Precision at High Speeds: Smooth, low-friction rotation enables high-speed operation... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE PLASTIC MOLD CO., LTD
Needle Roller Bearings: Compact & Powerful support your machinery 's long-term success, helping engineers achieve precise alignment and peak operational efficiency. Long Description with Bullet Points: Unleash the Power of Needle Roller Bearings. Compact Design, Heavy-duty Performance: Thin cylindrical rollers support high radial loads in limited spaces. Perfect for applications with size constraints. Versatile Roller Types for Diverse Needs: Choose from drawn cup, cage assemblies, full complement, and track roller bearings. Custom... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Hypersen Technologies Co., Ltd.
Laser sensor for Dispenser Needle Positioning HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor 's automatic calibration lies in its center-finding algorithm. It is widely applied in dispensing needle positioning, CNC tool positioning and other scenarios. Advantages. 0.01mm repeatability. Extremely short response time. 2kHz measurement frequency. Backlight compensation. Integrated design with compact structure. IP67 protection class. Applications... (read more)Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
MOUETTE PLASTIC MOLD CO., LTD
High-Load Drawn Cup Needle Bearings Mouette Full Complement Drawn Cup Needle Bearings are engineered for demanding applications requiring high dynamic loads and compact spaces. Durable steel rollers and precise tolerances ensure reliable operation, long life, and optimal performance under stress. High Dynamic Load Capacity: Designed to efficiently handle significant dynamic loads, ensuring dependable operation. Compact Design: Ideal for space-constrained applications, maximizing load capacity without compromising performance... (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
-
Robot Building for Beginners
… switch, about, 170 robot (entire), selecting, 67purchasing kit for, 77 tires, 267–72, 397size of, selecting, 67 selecting tires and, 274wheel selection, 273–81 tubing for couplers, 285saving money, 18 measuring and cutting, 288–92schematics … … vise), 290 smooth-jaw needle - nosed plierssealed pneumatic tires, 266 … … solder wire, 303resistance of, measuring, 357 flux, 305for Sandwich, about, 71 heat-shrink tubing, 318temperature sensors, 415 helping-hand tool, 308, 315tilt sensors, 414 soldering irons and guns, 306touch sensors, 416 soldering sponges, 307serrated-jaw long -nose pliers , 159 soldering-iron stands …
-
Aesthetic nose surgery
We prefer dafiir one 5 mls syringe and a fine 14 it or 18 it needle . … 2 mls, syringe, have verfiigbar to use the On / isthesie of the nose and possibly the … … second instruments become fiir the Durchfiihrung of the rhinoplasty ben6-tigt; one 5 cms divide themselves some wider Doppelzinkerhaken one a Tarsus terminal for drawing of the Columella long nose speculum, a so … … Lfierzange, a fibersetzte cartilage pliers , an iibersetzte Knorpelquetsehzange, a …
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Powerbuilt 640947 Features:Includes 5-inch long nose pliers ; 5-inch bent nose pliers; 4-1/2-inch diagonal pliers; 4-3/4-inch flat nose pliers; 6-inch needle nose pliers; 4-1/2-inch end nippers Drop-forged chrome nickel steel constructionComfortable double … • Powerbuilt Alltrade 644122 18 mm Mirror Polish Combination Wrench (2 Pack .
-
data.noun (finlayson-gwc2014.zip)
… track (or its width) narrower than the standard 56.5 inches 04046538 70 n 01 narrow_wale f 001 @ 03287407 n 0000 | corduroy with narrow ribs 04046621 18 n 01 narthex c … … the trachea through the nose and pharynx; used to … … n 0000 ~ 04083080 n 0000 ~ 04595892 n 0000 ~ 04874527 n 0000 | neckwear consisting of a long narrow piece of material … … 04052909 41 n 01 needle 8 010 @ 03789558 … … 90 n 01 needlenose_ pliers b 002 @ 04205472 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0,0,0 needle_furze_N 0,0,0,0,0 needle_palm_N 0,0,0,0,0 needle_rush_N 0,0,0,0,0 needle_spike_rush_N 0,0,0,0,0 needle _wood_N 0,0,0,0,0 needlenose_ pliers _N 0,0,0 … … 0,0,0 no_ball_N 0,0,0,0,0 no_doubt_R 22,0,2,0,1 no_end_R 1,0,0,0,0 no_holds_are_barred_V 1,0,0,0,0 no_ longer _R 48,0,2 … … 0 no_more_R 20,0, 18 ,0,0 no_one_N 14 … … 0 norwegian_sea_N 0,0,0,0,0 norwich_terrier_N 0,0,0,0,0 nose _cone_N 0,0 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… lounge_V|3 combat_area_N|1 first_aid_N|2 wounded_J|4 mirror_V|4 formalwear_N|1 fishnet_N|6 power_drill_N|2 electric_motor_N|19 screw_V|6 drilling_platform_N|1 drilling_mud_N|1 drilling_rig_N|1 offshore_J|5 radially_R|3 machine_tool_N|8 electric_drill_N|1 fountain_N|4 drinking_water_N|6 drippings_N|1 dripping_N|1 coffeepot_N|2 drip_coffee_N|1 drip_N|3 scenic_J|3 storage_medium_N|3 driving_wheel_N|1 long_shot_N|2 long _iron_N|2 torque_N|8 tractive_J|1 psychoactive_substance_N|2 … … fingerboard_N|5 exercising_weight_N|1 elevator_N|16 soft- nosed _J|1 small-arm_N|2 gaping_J|4 … … animal_fiber_N|2 magic_marker_N|1 fencer_N|2 hearth_N|10 nalfon_N|1 veterinary_J|3 nonlethal_J|3 hostage_N|3 abuse_V|5 recreational_drug_N|3 anemia_N|31 amusement_park_N|6 fertility_N| 18 cane_N|14 embellishment_N|8 shackle_N|5 … … vistaril_N|1 hygrometer_N|3 relative_humidity_N|2 alkaloid_N|11 isometric_J|2 atropine_N|2 motility_N|2 carbon_monoxide_poisoning_N|2 roller_coaster_N|1 mph_N|1 outskirts_N|3 outskirt_N|3 hypodermic_ needle _N|1 altimeter_N|1 infertility_N|2 … … bearer_N|15 collegiate_J|1 self-propelled_vehicle_N|2 manservant_N|3 electrical_power_N|5 step-in_N|1 moccasin_N|1 word_processor_N|3 battle-ax_N|1 water_level_N|2 pliers _N|6 plier_N|6 washer_N|1 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0,0,0 needle_furze_N 0,0,0,0,0 needle_palm_N 0,0,0,0,0 needle_rush_N 0,0,0,0,0 needle_spike_rush_N 0,0,0,0,0 needle _wood_N 0,0,0,0,0 needlenose_ pliers _N 0,0,0 … … 2,0,1 no_end_R 1,0,0,0,0 no_fault_automobile_insurance_N 0,0,0,0,0 no_fault_insurance_N 0,0,0,0,0 no_holds_are_barred_V 1,0,0,0,0 no_ longer _R 48,0,2 … … 0 no_more_R 20,0, 18 ,0,0 no_one_N 14 … … 0 norwegian_sea_N 0,0,0,0,0 norwich_terrier_N 0,0,0,0,0 nose _candy_N 0,0 …
-
data.noun (finlayson-gwc2014.zip)
… 21843248 n 0000 | a nonsteroidal anti-inflammatory drug (trade name Relafen) 05094180 18 n 01 nacelle … … @ 04545632 n 0000 | a tube inserted into the trachea through the nose and pharynx; used … … n 0000 ~ 05136044 n 0000 ~ 05650656 n 0000 ~ 05945959 n 0000 | neckwear consisting of a long narrow piece of material … … 05105873 35 n 01 needle 8 010 @ 04842144 … … 25 n 01 needlenose_ pliers e 002 @ 05259948 …
-
Surveillance and prevention of work‐related carpal tunnel syndrome: An application of the sentinel events notification system for occupational risks
Video display terminal clerks (n= 18 ) and case workers (n =65 … pinch grips in loading and unloading trays; cold exposure in handling frozen food; Long hours with seasonal … valves; wrist bending to oped close valves; awkward pos- tures involving elbows above mid-torso; contact stress on palm to open valves; lifting- moving 140-200 Ib cylinders Contact stress against palm us- ing needle nose pliers ; sharp edges of work stations …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7454.pdf
Using a pair of needle nose pliers , compress the tab of the white plastic standoff (located near the center of the board) and, at the same time, carefully rotate the board away from the screw terminal bracket to free the 10-pin … � Using the two long self-tapping screws, as well as the two metal standoffs, secure the … � Wire to the outputs with 18 AWG (0.8012 sq mm) wire.
Indicates content that may require registration and/or purchase.