-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for
-
Supplier: Xenotronix, Inc.
Description: The NDX40 is a precision constant current quick charger that uses negative-delta-V detection to terminate the charge. When charging is complete, the current is pulsed to maintain the battery with a full charge and to avoid cell degradation due to dendritic (crystalline) growths. The
- Input Voltage: 115 to 230 volts
- Charging Current: 0.5 to 2.5 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 977161-BQ25723RSNR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Voltage Voltage - Supply (Max): 26V Battery
- Number of Cells: 1 to 4
- Maximum Charge Current: 16,256 mA
- Operating Temperature: -40 to 125 C
- Cell Type: Lead Acid
-
-
Supplier: Panel Components & Systems, Inc.
Description: designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention Lanyard 14.5" L x 3.5" W x 13.5" H Weighs 11 lbs with Battery Always wear approved eye protection. Never use on or near live electrical circuits.
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 11 Tons Crimp Force Y644 Dieless Latch 11 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention Lanyard Has Y644 Dieless Latch eliminating the need for separate dies 14.9" L x 3.7" W x
- Tool Type: Crimper
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 12 Tons Crimp Force U Dies 12 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with die compartment to hold U die sets), Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention Lanyard Has Y750 Tool Head for using all U Dies, Dies Sold
- Tool Type: Crimper
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 15 Tons Crimp Force P & U Dies Burndy's Largest Battery Actuated Crimp Tool 15 Tons Crimp Force with 2" Jaw Opening 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention
- Tool Type: Crimper
-
Supplier: ValueTronics International, Inc.
Description: two outputs for testing both the main battery power and the battery charger circuitry, allowing customers to test phones and chargers with the same equipment. This feature helps save on rack space (2 outputs in a ½ rack box) and eliminates the need for two separate power
- DC Output Power: 90.00000000000016 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: battery operation- Furnished with 3 NiMH storage batteries and a mains power battery charger as standard equipment for optimized instrument availability and low operating costs DAkkS calibration certificate as standard feature- Reduced operating costs for use within ISO 9000
-
Supplier: ValueTronics International, Inc.
Description: and power products that require low to medium power consumption. With respect to battery testing applications such as rechargeable battery or electrical tools, battery module and automobile battery, PEL-3000 has three stand-alone models to offer including 175W, 350W,
- Load Bank Type: DC
-
Supplier: ValueTronics International, Inc.
Description: Accessories: 7 Ah NiMH battery module Battery charger for operation from 115/230 V 50/60 Hz supply Cigar lighter adapter for battery charging User guide Warranty book Applications: The needs for accurate low resistance measurement are well known and very diverse. They
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
, backup module, and battery care system in one compact unit. It prioritizes the load during power interruptions, manages charging intelligently for lead-acid, gel, and Ni-Cd batteries, and prevents deep discharge while maintaining high efficiency. For (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Altech Corp. -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey -
-directional contactor supports the current as well as the future power class of MCS high-power DC charging. Schaltbau will showcase the C330 at The Battery Show Europe in Stuttgart from June 9–11, 2026, and at Power2Drive in Munich from June 23–25, 2026. “The transition (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
input and output ranges | Isolation up to 1000 V Isolation is also critical in applications requiring sensitive measurements, such as battery monitoring or hydrogen fuel cell systems. In these contexts, isolation ensures that noise and interference do not corrupt data (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
More Information Top
-
Battery Monitors, Page 1
• 6v NMH/ NiCd Battery Tester - I designed this circuit to test rechargeable six volt battery packs under constant current conditions. 18v reference diode. The battery is automatically reconnected when a battery charger or other DC source is connected across the …
-
Popular Products In Other Electronics - Big Bruin
… devices such as iPads and Android tablets: UNU WX SERIES UNIVERSAL AC WALL CHARGER - 4 PORT Rated … • Dewalt Dc9096 18v Xrp Extended Run-Time Nicd Battery Pack … temperature and high pressure environment to avoid the product damage, and cause short- circuit , fire disaster and …
-
Arduino Robotics
It requires a DC power source from 11V– 18V , and can charge batteries up to 22.2V. Most hobby chargers also come with several different charging adapters to accommodate for the various plug types … This charger is compatible with LiPo, NiMh, NiCd , and Lead-acid—as well as having an adjustable charging … … motors have four, five, or six wires and also require a special drive circuit to operate, but …
-
Intelligent Sensing, Instrumentation and Measurements
These batteries are usually recharged in specialize requirements such as mandatory protection circuits ar ction circuits typically consume 3% of the stored energ r lithium ion batteries used in mobile phones and lapto environment Nickel Cadmium ( NiCd ) battery has bee es. … 12 Volt 1.26 Watt Solar Panel with the specification of Voltage (max): 18V - Current (max): Up … A solar power battery charger (panel size is 75 mm X 55 mm) for rechargeable batteries to …
-
Bill Of Materials - Pioneer Toyota 86130-53020 (Head Unit)
- 18V Integrated Circuit Battery NiCD Charger .
-
LED Lamp Retail Price Tracker - February 2015 D2
http://www.bunnings.com.au/dewalt- 18v -xr-li-ion-led-cordless-flashlight-skin-only_p6260257 … LED light strings use replaceable LED bulbs that can burn out over time:-- 2 AG/13 batteries included … compressor::* Tire pressure gauge::* 400W AC inverter with 2 AC outlets::* 1 DC outlet::* AM/FM radio::* 1 USB port::* Audio input socket::* LED lights::* ABLE TO POWER:::* Tool charger (15W): 7.5 hr … … FEATURES:::* Overload protection::* Short circuit protection::* UL listed::* SPECIFICATIONS … Drehmoment: 36 Nm, NiCd ); Umfangreiches ZubehörEinfacher Werkzeugwechsel durch zweihülsiges Halbmetall-SchnellspannbohrfutterMit heller LED-Leuchteinkl.
-
Bill of Materials - Juniper Networks ACX2000
DC-DC Converter - 12V, 17A, 18V -75V Input, Negative Logic On/Off Control, Fourth-Brick, 93% Efficient Integrated Circuit Battery NiCD Charger .
-
CR4 - Thread: Cordless Drill Battery
They didn't have any in stock, but they did have a sale on a similar model with 2 Nimh battery packs, at less cost than the two replacement NiCd packs, so of course I bought the new one. Same kind of logic circuit , right? When charging your batteries-just make sure you have a charger that will automaticly turn off when … Also 18v , but in this case, when i put it in the charger, the chargers light stays …
-
CR4 - Thread: Lithium Or Ni-Cad?
… you that while a single freezing night in the van often kills a NiCd until recharged, the … I have been using my 18v Lithium Makita's for the past four years. I can tell you Makita makes a great tool and the lithium battery is great... … fact, today I bought another battery (to make 4 in rotation) and another charger for a reasonable … There is a voltage threshold in the charging curve that the charging circuit must detect and quickly …
-
Bill of Materials - AeroHive Networks HiveAP 330
MOSFET - P-Channel, - 18V , -9.2A Integrated Circuit Power Management IC w/ USB OTG Module and Switch Mode Battery Charger NiCD .
Indicates content that may require registration and/or purchase.