Products/Services for 192 Well Microplate

  • Microplates-Image
    Microplates - (90 companies)
    Microplates are plastic plates or cassettes that containing a number (typically 96 or 384) of small wells arranged in rows. Microplates are used to conduct a number of chemical reactions at the same time. Image Credit: RK Manufacturing Co...
  • Microplate Washers-Image
    Microplate Washers - (47 companies)
    Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
  • Microplate Readers-Image
    Microplate Readers - (86 companies)
    ...384, or 1536 well microplates. Types of Microplate Readers. As stated above, the most common assay types used by microplate readers are: absorbance. fluorescence. luminescence. Absorbance is the conversion of radiant energy to a different form...
  •  
    Microplate Sealers - (10 companies)
    ...sample wells. Microplates are a standardized configuration for easy integration into laboratory diagnostic instruments. They can hold six to hundreds or thousands of individual samples. A microplate sealer establishes a barrier on the top of the sample...
  • Microplate Processing Systems-Image
    Microplate Processing Systems - (28 companies)
    ...applications. These systems are high-speed production units that stack and feed, clean, dry, dispense or coat sample media, label, and incubate microplates. Microplate processors are available as complete turnkey systems as well as customizable modular...
  •  
    Well Pumps - (189 companies)
    Well pumps are most commonly used to bring water from wells and springs to the surface. Well pumps are most commonly used to bring potable water up from wells and springs to the surface. Collectively, well pumps include a number of other pump types...
  •  
    Mining and Well Drilling Bits - (119 companies)
    Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools...
  •  
    Earth Drilling and Boring Services - (240 companies)
    Earth drilling and boring services provide well drilling, quarry drilling and blasting, large site excavation, and related services. Earth drililng and boring services provide well drilling, quarry drilling and blasting, large site excavation...
  •  
    Jet Pumps - (121 companies)
    Jet pumps are typically used for drawing water up from a well. These pumps can be used for either shallow or deep well configurations. Jet pumps, also known as ejector pumps, are devices capable of handling and transporting all forms of motive fluid...
  •  
    Thermal Cyclers - (72 companies)
    ...batch heaters or chillers, thermal cyclers are designed to handle a small number of microplates (usually one or two), allowing for uniform temperature maintenance across all samples. As with all devices used with microplates, thermal cyclers...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire