-
Supplier: Newark, An Avnet Company
Description: RESONATOR, PIEZOELECTRIC, 1MHZ, RADIAL; Frequency:1MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:100ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Width:5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RESONATOR, 16 MHZ, 4.5X2X1.2; Frequency:16MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339130-AOCJY1-100.000MHZ Category: Crystals, Oscillators, Resonators - Oscillators Series: AOCJY1 Type: VCOCXO Package: Tray Size / Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Height - Seated (Max): 0.334" (8.48mm) Standard Package: 5 Frequency: 100 MHz
- Oscillation Frequency: 100 MHz
- Operating Temperature: 0 to 50 C
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: CERAMIC RESONATOR, 20MHZ, SMD; Frequency:20MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CERAMIC RESONATOR, 12MHZ, SMD; Frequency:12MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.1%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Oscillation Frequency: 18.4 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 1MHz SMD7050-4P Crystal Oscillators ROHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042421-AB-1.8432MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 1.8432 MHz ESR (Equivalent Series
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RESONATOR,1-PORT,SM,433.970 MHZ
- Oscillation Frequency: 433.97 MHz
- Total Frequency Stability: 32 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: RESONATOR,SM,418.000 MHZ
- Oscillation Frequency: 418 MHz
- Total Frequency Stability: 32 ppm
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: DigiKey
Description: 433.42MHz SAW Resonator -40°C ~ 85°C Surface Mount
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
- Resonator Type: SAW
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20MHz 8pF ±50ppm ±150ppm SMD3225-4P Crystals ROHS
- Oscillation Frequency: 20 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 8 pF
- Max ESR: 100 ohms
-
Supplier: ECS Inc. International
Description: industry standards for cell phones, keyless entry, digital satellite receivers and more. ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are
- Oscillation Frequency: 310 to 433.92 MHz
- Operating Temperature: -40 to 85 C
- Resonator Type: SAW
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8V~3.3V ±50ppm 8MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 8 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: 25MHz SMD Crystal Resonator 20pF 80Ω ±10ppm ±30ppm -40℃~+85℃ SMD2016-4P Crystals ROHS
-
Supplier: Utmel Electronic Limited
Description: 32MHz SMD Crystal Resonator 12pF 60Ω ±10ppm ±30ppm -40℃~+85℃ SMD2016-4P Crystals ROHS
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 750 ohms
-
Supplier: Mini-Circuits
Description: Narrow Band Design with Fast Roll-off High Rejection, 73 dB Typ. Good Insertion Loss, 1.9 dB Typ.
- Insertion Loss: 550 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM11 Type: MHz Crystal Length: 2 mm Width: 1.6 mm Height: 0.59 mm Operating Temperature: -20°C ~ 70°C Frequency: 27.12 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 10 pF ESR (Equivalent
- Oscillation Frequency: 27.12 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3B Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.1 mm Operating Temperature: -10°C ~ 60°C Frequency: 11.0592 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 10
- Oscillation Frequency: 11.0592 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: SiTime Corporation
Description: 1 to 26 MHz, Ultra-Small µPower Oscillator
- Oscillation Frequency: 24 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: Utmel Electronic Limited
Description: Crystals 4MHz 20pF
- Oscillation Frequency: 4 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Crystals 3.6864MHz 20pF
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.1 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.25MHZ, Clock and Timing IC, Resonators. This listing supports
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SAW RES 314.2000MHZ SMD Product overview: RO3030A-1 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement
- Frequency: 314.2 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Micro Crystal AG
Description: The CC7A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC7A-T1A Medical is dedicated for
- Oscillation Frequency: 14 to 50 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 3 to 9 pF
- Drive Level: 0.1 milliwatts
-
Supplier: SiTime Corporation
Description: The Chorus™ SiT91211 clock generator is designed for low-power, low-jitter applications. This device has a single clock domain and can drive up to eight low-skew single-ended output loads or four low-skew differential loads. The SiT91211 integrates an internal MEMS resonator as the frequency
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1-Port Saw Resonator, 315MHz Nom, ROHS COMPLIANT, SMD, DCC6G, 6 PIN Product overview: B39321R1921A310 from RF360 is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and
- Operating Temperature: -45 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16.0MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 16.0MHZ, Clock and Timing IC, Resonators. This listing supports
- Frequency: 16 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: SiTime Corporation
Description: 1 to 80 MHz, ±10 to ±50 ppm Oscillator
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 1.8 V
-
Supplier: RS Components, Ltd.
Description: Abracon ABM3B-11.0592MHZ-10-1-U-T
- Oscillation Frequency: 11.0592 MHz
- Load Capacitance: 10 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Programmable Type: OTP Available Frequency Range: 1MHz ~ 150MHz Output: Ethernet Voltage - Supply: 3V Operating Temperature: -40°C ~
-
Supplier: Win Source Electronics
Description: Category: Integrated Circuits (ICs) - Interface - Signal Terminators Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Frequency: 869MHz ~ 885MHz, 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz,
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: can generate any clock rate from 1Hz to 177.5 MHz with jitter below 1ps. Additional Features Precision synthesizer generates any clock-rate from 1 Hz to 177.5 MHz with jitter below 1ps Programmable digital PLL synchronize to any clock rate from 1 Hz (1 pps) to 750
Find Suppliers by Category Top
Featured Products Top
-
SMAC-7050 and SMAC-1045 are designed for low frequency range from 3.5MHz to 8.0MHz. The smallest and thinnest package by virtue of our self-developed package material and technology. The product height is only 1.4mm max and suitable for SMT process. Self-Material can ensure the stable material (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Optimize SSD Performance with Interquip 1.6X1.2mm Quartz Crystal Resonators Interquip 1.6X1.2mm Quartz Crystal Resonators are engineered to meet the demands of the rapidly growing memory market, particularly for SSD applications. These resonators are designed to deliver (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
growing global demand for secure and efficient payment systems, these crystals offer: Wide Frequency Range: 32.768KHz to 156.25MHz, covering diverse POS (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Automotive-Grade Quartz Crystal Resonator SMCE-1612 The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm. The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Design of active temperature compensated composite free-free beam MEMS resonators in a standard process
The frequency response of the 1MHz resonator is shown in Figure 9 while the 20MHz device is still under evaluation.
-
A Miniature Quartz Resonator Vibrating at 1 MHz
For a 1 MHz resonator the length becomes 2.72 mm.
-
Tunable backaction of a dc SQUID on an integrated micromechanical
resonator
low-frequency flux noise and flux drift and has a band- width of ∼ 2 kHz, i.e., it does not respond to the 1 MHz resonator signal.
-
Mechanical systems in the quantum regime
Gr¨oblacher et al. precooled their microresonator to 5 K and subsequently cooled the 1 MHz resonator to 1.3 mK, where n = 32 [60].
-
The influence of support-configurations on the acceleration effects of doubly rotated quartz resonators at high temperatures
The above sets of calculations were carried out for a 1 MHz resonator which had an extremely poor energy trapping of the thickness-shear modes due to a small aspect ratio (2h/D).
-
Piezoelectrically Activated Silicon Resonators
The 1MHz resonator exhibits a Q factor larger than 100 000 under vacuum and a coupling coefficient of 0.06%.
-
Recent Advances in Subminiature/Thin Membrane Resonators
Using the chemical etching techno- logy developed f o r watch tuning forks, Dinger [ I 8 1 proposed i n 1981 a 1 MHz resonator , which is moun- ted with a tuning fork l i k e suspension (Fig. 12).
-
The Emerging Field of Medicines Authentication by Nuclear Quadrupole Resonance Spectroscopy
1 MHz Resonator .
-
PUSHING THE FRONTIERS OF ATOMIC PHYSICS PROCEEDINGS OF THE XXI INTERNATIONAL CONFERENCE ON ATOMIC PHYSICS
One of the experimental challenges is to stabilize the resonator length sufficiently well to resolve the mode shift due to atomic projection noise, typically a few kHz out of a 1 MHz resonator linewidth, while using light levels that lead only to …
-
UPD17107CX(A1)-XXX Datasheet
Instruction execution time: 8us ( 1MHz resonator connected .
Indicates content that may require registration and/or purchase.