-
Supplier: Carver, Inc.
Description: Environmentally friendly, R410a refrigerant Branch motor fusing "Y" strainer on process water line to evaporator Off-the-shelf modular controller is accurate to within +/- 1°F (+/- 0.6°C) Easy-to-read LCD display showing system operating status, Set Point and To-Process temperature; remote
- Pump Rating: 5 to 15 HP
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: Hydrofarm, Inc.
Description: Each chiller is individually tested for specific BTU output, and if output doesn't exceed compressor size the chiller doesn't ship.
-
Supplier: Hydrofarm, Inc.
Description: The Chillking 3 HP chiller is specifically designed for water-cooled gardening applications. This self-contained chiller offers a small footprint and includes a 16 gallon stainless steel reservoir and 1/2 HP Flotec pump. It has a digital chiller controller
-
-
Supplier: Hydrofarm, Inc.
Description: Each chiller is individually tested for specific BTU output, and if output doesn't exceed compressor size the chiller doesn't ship.
-
Supplier: Cole-Parmer
Description: pumping pressure from 20 to 100 psi; front panel gauge allows you to monitor pressure. A built-in filter cleans circulating fluid. | The 1/2" NPT(F) inlet/outlet ports allow hookup to a variety of external equipment such as electron microscopes, diffusion pumps, AA furnaces, and mass
- Cooling Capacity: 0.75 kW
- Process Pressure: 10.5 psi
- Compressor Motor Horsepower: 0.25 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: Cole-Parmer
Description: pumping pressure from 20 to 100 psi; front panel gauge allows you to monitor pressure. A built-in filter cleans circulating fluid. | The 1/2" NPT(F) inlet/outlet ports allow hookup to a variety of external equipment such as electron microscopes, diffusion pumps, AA furnaces, and mass
- Cooling Capacity: 2.5 kW
- Process Pressure: 10 psi
- Compressor Motor Horsepower: 0.75 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: Cole-Parmer
Description: digital controller with a seamless moisture-resistant keypad. Illuminated icons simplify monitoring and adjusting operation parameters. You can adjust display resolution of 1° or 0.1°C.
- Cooling Capacity: 0.9 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Cole-Parmer
Description: digital controller with a seamless moisture-resistant keypad. Illuminated icons simplify monitoring and adjusting operation parameters. You can adjust display resolution of 1° or 0.1°C.
- Cooling Capacity: 1 kW
- Process Flow: 3.696 GPM
- Process Pressure: 94.9996935 psi
- Compressor Motor Horsepower: 0.333333333333333 HP
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block Air Cooled Entirely Air Cooled
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 1-Phase Input, IP20/Protected Chassis with EMC Filter, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10 years. Suited for
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Hydrofarm, Inc.
Description: reflector and inline fan with approximately 250 CFM for maximum efficiency Reflectors can be daisy chained using one fan as long as each reflector gets a minimum airflow of 250 CFM Pump sized at 300-500 GPH with 8-10 feet of lift/head pressure Chiller size per 1000 watts: 1/4HP
Find Suppliers by Category Top
More Information Top
-
Dry‐Grind Process for Fuel Ethanol by Continuous Fermentation and Stripping
The heat exchanger was cooled by methanol at -15 to -20 °C supplied by a 1 HP chiller (FTS Systems, Stone Ridge, NY).
-
THE ACCUMULATION OF REPRODUCTIVE BARRIERS DURING SPECIATION: POSTMATING BARRIERS IN TWO BEHAVIORALLY ISOLATED SPECIES OF DARTERS (PERCIDAE: ETHEOSTOMA )
Sodium bicarbonate was used to achieve pH 7.5, a mixture of Epsom salt (MgCl2) and calcium carbonate created a water hardness of approximately 100 ppm, and temperature was adjusted to 12◦ C with a 1 HP chiller .
-
Xcellerex™ XDR-50 MO fermentor system
3 kw heater/ 1 hp chiller combination .
-
Correlation between δ 18 O, Sr/Ca and Mg/Ca of coral Acropora and seawater temperature from coral culture experiments
The seawater temperatures in tank-1 and tank-2 were de- creased to 20°C using a HC-1000A water cooler (Guang- dong Haili Group Ltd. power 1HP , Chiller ) with a tempera- ture control accuracy of 1°C and were raised to 28°C…
-
Effects of compressed seasonally changing day‐length cycles on spawning performance, production of viable eggs and levels of vitellogenin in plasma in female y...
The processed water was returned to the surface of each tank via a pipe fitted with 1 hp water chiller .
-
Operators Manual
Refrigerated Recirculating Chillers
Specifications — 3/4-HP and 1 - HP Chillers .
-
Developmental progression of gill rakers as a post-hatch developmental marker in pink salmon, Oncorhynchus gorbuscha
Toledo, OH) were used as a reservoir and equipped with a 1 - hp chiller and two aquarium heaters.
-
Fine sediment affects on survival to emergence of robust redhorse
Water temperature was regulated between 21 and 23°C with a 1 - hp water chiller .
-
Description of peripheral blood cells and differential blood analysis of captive female and male leopard grouper Mycteroperca rosacea as an approach for diagn...
The processed water is returned to the surface of each tank through a bypass with a 1 - HP water chiller .
-
Crassostrea virginica.
A chiller unit ( 1HP , Aqualogic, Inc) maintained temperatures at 28°C.
Indicates content that may require registration and/or purchase.