Products/Services for 1 Inch Adjustable Pipe Clamps
-
Hose Clamps and Band Clamps - (363 companies)Hose clamps and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb... -
Pipe Fittings - (1972 companies)These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit the Pipe Flanges Selection Guide on GlobalSpec. Image Credit: Watts. Threaded Fittings. Threaded fittings have screw threads... -
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe... -
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam... -
Tube Fittings - (1139 companies)...clamps, bolts, and/or welding. For more information on flanges, visit the Pipe Flanges Selection Guide on IEEE GlobalSpec. Image Credit: Kee Safety Inc. Luer locks are sleeve fittings that afford simple, effective connections (generally for short, single... -
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Gas Fittings - (97 companies)...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
-
Sanitary Fittings - (112 companies)...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
-
Hydraulic Fittings - (303 companies)Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
-
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
Product News
-
Imao-Fixtureworks
ADJUSTABLE CLAMPING HANDLES & LEVERS ADJUSTABLE CLAMPING HANDLES & LEVERS. CLAMP HANDLES PROVIDE QUICK FASTENING AND UNFASTENING WHERE SPACE IS TIGHT. Adjustable clamping handles and levers are commonly used in instances where fastening, unfastening, and adjusting become difficult due to space constraints. Pulling up on the handle disengages it from the spline and allows it to rotate 360 degrees in either direction. Releasing the handle re-engages the spline for tightening or adjusting. Torque limiting handles and knobs... (read more)Browse Handles and Pulls (industrial) Datasheets for Imao-Fixtureworks -
Hangzhou Chinabase Machinery Co., Ltd.
Shaft Collars/Clamping Collars ROUND BORE SHAFT COLLARS. 1. Inch Series. (1)SC:Set Screw Style Collar. (2)CL:One-Piece Clamp Style Collar. (3)SP:Two-Piece Clamp Style Collar. (4)SPH:Heavy Duty Two-Piece Clamp Style Collar. 2. Metrice Series. (1)MSC:Set Screw Style Collar. (2)MCL:One-Piece Clamp Style Collar. (3)MSP:Two-Piece Clamp Style Collar MSC:Set Screw Style CollarTHREADED BORE SHAFT COLLARS. 3.Inch Series. (1)TCL:One-Piece Clamp Style Threaded Collar. (2)TSP:Two-Piece Split Style Threaded Collar. (3)TCN:One-Piece Clamp... (read more)Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Imao-Fixtureworks
Pneumatic Shaft Locking Clamps Pneumatic Shaft Locking for Automated Machine Changeover. Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a distance after position adjustment of machine parts and units. Perfect for quick change applications, choose from various types and sizes featuring: Spring clamping for positive locking and air for unclamping. Remote and multiple-unit capability for efficient, out-of-reach operation. Sensor mountable type offered... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Rousseau Metal Inc.
Adjustable Workbenches Adjustable Workbenches. With manual or electronic lifting systems, adjustable workbenches provide optimum ergonomics for all users. Available in a variety of configurations and with a range of accessories, they are a durable and versatile solution. Watch > > >Why Rousseau? and Find out why we excel in our field!. Why Choose Us?. Rousseau is the leading North American designer and manufacturer of flexible and high-quality storage solutions. Innovative products and processes. Innovation runs... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
Arjay Engineering
Dry Pump Monitoring for Pipe Protection Manual. Drawing. Brochures. Sample Specifications. 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe... (read more)Browse Level Sensors Datasheets for Arjay Engineering -
Imao-Fixtureworks
Expanded Pneumatic Shaft Clamp Options! Pneumatic Shaft Locking Clamps. Pneumatic Shaft Locking Clamps are quick pneumatic locks for automated machine changeover. Perfect for secure clamping of sliding shafts and spindles after positioning and adjustment of machinery equipment. New Types Available!. The compact shaft clamps now include low pressure versions. The heavy duty shaft clamps now include a sensor mounting option. PSLC Shaft Locking Clamps. Pneumatic, heavy duty. Pneumatic shaft-locking clamps are designed for quick change... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
5-Axis Modular Clamping System Unlock Precision with the 5-Axis Modular Clamping System. Designed for maximum efficiency, the module allows easy height adjustment and repeatable positioning with a locating accuracy of 5 microns. Available in various styles for diverse applications. Perfect for CNC machining and precision workholding, the 5-Axis Modular Clamp System excels in applications requiring high repeatability and minimal tool interference. Its modular design saves space and allows for quick adjustments, making... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Beswick Engineering Co., Inc.
Miniature M3 Thread, Elbow, Adjustable Fitting M3 Thread To Barb, Elbow, Adjustable Position. Description: Adjustable position 90 degree elbow fitting, from M3x0.5 external thread to barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick's proprietary single edged "line contact" barb allows tubing to be pushed onto... (read more)Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick Engineering Co., Inc.
Barb Fitting-Brass or Stainless Steel, Adjustable Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged "line contact " barb for tubing IDs ranging from 3/16 " ID (4.77mm) down to 1/16 " ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head on the stud and the other at the base of the fitting) which are assembled into the assembly. Optional materials (EPDM, Viton (R), Silicone, Teflon (R), Chemraz (R), and Fluorosilicone) are available for applications involving... (read more)Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
-
National Electrical Safety Code (NESC) Handbook, Seventh Edition
The Discussion of the Third Edition advised the following: ( 1 ) When made of copper, clamps should be not less than one-six- teenth inch in thickness, should be provided with strong bolts and lugs for attaching them to the pipe , and should have some means for adjusting them to fit the particular pipe to which they are attached.
-
NASA Aircraft Management Information System
…$187.00 09 BG N 000000000 BD N 001070517 0 0 L/P THERMOCOUPLE, SELF ADHESIV SA21099-18102 EA $0.01 09 BH N 005080141 0 0 L/P TEE, PIPE SA2-N555 EA $187 … 09 BL N 001080763 1 0 L/P PACKING S9413 … 002451303 2 0 L/P BINDER SAM16600 EA $29.86 09 OS N 002451803 7 2 L/P BINDERS,BLACK 5 INCH SAN-20517 SE $8 … 0 L/P ARM SET ADJUSTABLE SAF-4137CH EA $29 … CURRENT ARRAY PROBE SADDLE CLAMP EA $0.01 09…
-
Engineers' Illustrated Thesaurus
Pipe Clamps and Hangers. .... A-Full-flange clamp; malleable-iron jaws, wedges and spreader; adjustment for any thickness flange up to 1 inch (Grabler).
Indicates content that may require registration and/or purchase.