-
Supplier: Sherex Fastening Solutions
Description: Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are
- Size: 1/2"
- Type: Anchor Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: SpeedBear Fasteners
Description: 5052 aluminum body and aluminum mandrel rivets. Grip ranges from 0.031 to 1.000 inches.
- Body Diameter: 0.15625 inch
- Grip Length: 0.063 to 0.125 inch
- Shear Strength: 350 lbs
- Features: Other
-
Supplier: SpeedBear Fasteners
Description: Dome head style rivets with aluminum body and steel mandrel. Grip range of .001 to 1.000 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.126 to 0.187 inch
- Head Type: Dome / Button
- Features: Other
-
-
Supplier: Sherex Fastening Solutions
Description: Half Hex Body Large Flange Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAH style rivet nuts are available in sealed head,
- Size: 1/4"
- Type: Anchor Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Klein Tools, Inc.
Description: JAW TIP SIZE 3/32 INCH KNIFE LENGTH 1/2 INCH NOSE TYPE TOOTH GRIP HANDLE LENGTH 4-27/64 INCH JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH APPLICABLE STANDARD ASTM F1505
- Length: 6.875 inch
- Jaw Length: 1.9375 inch
- Type: Needle Nose
-
Supplier: All-Spec Industries
Description: The high-visibility, high-impact orange case of this tape makes it easy to find in a tool box, pouch, and on the job site. Automatic Grip-It® lever on case bottom allows smooth tape return with greater control. Releasing pressure on Grip-It lever locks tape in place. Full
-
Supplier: Optimal Handling Solutions
Description: Cobra Aluminum Hand Trucks offer higher capacity and a Two Year Frame Guarantee All Cobra Jr. and Sr. Hand Trucks Feature: - 18" wide noseplate for large loads - Smooth and easy transition from the 2 to 4 wheeled position - Non-marking 5" x 1.25" swivel casters - 8 rivets per cross
-
Supplier: Optimal Handling Solutions
Description: Cobra Aluminum Hand Trucks offer higher capacity and a Two Year Frame Guarantee All Cobra Jr. and Sr. Hand Trucks Feature: - 18" wide noseplate for large loads - Smooth and easy transition from the 2 to 4 wheeled position - Non-marking 5" x 1.25" swivel casters - 8 rivets per cross
-
Supplier: Optimal Handling Solutions
Description: Cobra Aluminum Hand Trucks offer higher capacity and a Two Year Frame Guarantee All Cobra Jr. and Sr. Hand Trucks Feature: - 18" wide noseplate for large loads - Smooth and easy transition from the 2 to 4 wheeled position - Non-marking 5" x 1.25" swivel casters - 8 rivets per cross
-
Supplier: Fastener SuperStore, Inc.
Description: 5/32 X .02-12 (#52) Steel / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide as
- Body Diameter: 0.15625 inch
- Grip Length: 0.02 to 12 inch
- Shear Strength: 380 lbs
- Rivet Type: Blind
-
Supplier: RivetDirect, Inc.
Description: Aluminum 5052 Body, Aluminum Mandrel
- Body Diameter: 0.187 inch
- Grip Length: 0.876 to 1 inch
- Material: Aluminum
- Head Type: Dome / Button
-
Supplier: RivetDirect, Inc.
Description: Aluminum 5052 Tubular Component, Aluminum 5052 Rivet with Aluminum Mandrel
- Body Diameter: 0.25 inch
- Grip Length: 0.875 to 1.125 inch
- Material: Aluminum
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
1-1/8” & 15/16” 1-1/8” & 15/16” 17-Inch Handle Length 2.1 lbs. 36 Ratchet Teeth (10-degree handle throw) High-Vis Sockets & Grip Ergonomic Handle Grip for Secure Grip Easy (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The CDS™ microPEM® ClampDisk™ fastener presses straight onto a 1 mm pin to replace threads, adhesive, rivets and other small fasteners. The upward flanges of the disk grip onto the pin and prevent push-off while the downward flanges flex and generate clamp load. Ideal for (read more)
Browse Push On Fasteners Datasheets for PennEngineering® -
rugged cast iron Fluorescent orange sockets make the wrenches harder to lose Handle and sockets coated with durable electrostatic epoxy paint for easy cleaning Reversing control in head Stamped, riveted handle Ergonomic non-slip grip Bolt (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Quick availability of intermediate lengths with little or no tooling Metric and inch sizes (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds, and measuring just 8 inches. It features a sturdy reversible ratcheting mechanism at the head (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the top of the ring to the free ends and lugs. This unique geometry helps distribute stress evenly and improves load-bearing capabilities. It also provides reliable retention and axial load support, allowing the rings to securely grip the groove and effectively withstand significant thrust (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
1) Pipe Wrenches In a demanding and heavy pipeline maintenance or construction project, pipe wrenches may come to your rescue. Pipe wrenches feature a high (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Intermediate Temperature Carbon - Carbon Composite Structures. CRADA Final Report
The ORNL test fixture used a 1 - inch gage length and gripped the tows with epoxy in a pop- rivet .
Indicates content that may require registration and/or purchase.