-
Supplier: Streamlight, Inc.
Description: 1.47 inches!100,000 hr. lifetime LEDRotary head switch
- # of Batteries: 4
- Length: 1.47 inch
- Diameter: 0.43 to 0.51 inch
- Lumen: 10 lm
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, impervious to shock with a 30,000 hour lifetimeMount in virtually any position for hands-free use using super strong magnet (included)Eight-inch (20.32 cm) flexible polyethylene-coated extension cable allows for 14" (35.56 cm) of reachPush-button tail switch for one-handed
- # of Batteries: 2
- Length: 14.6 inch
- Diameter: 0.6 inch
- Lumen: 38 lm
-
Supplier: Larson Electronics LLC
Description: motorcycles, ATVs with 1 inch diameter handlebars. Many boats have a 1 inch rail mount, which makes this a useful battery powered LED boat light. The images below show the FLAH-3 in use. The first image is of a dark street, shaped like a long, narrow corridor. The second
-
-
Supplier: Larson Electronics LLC
Description: inch in diameter. This enables operators to use this on bicycles, motorcycles, ATVs with 1 inch diameter handlebars. Many boats have a 1 inch rail mount, which makes this a useful battery powered LED boat light. The images below show the FLAH-3 in use. The first
-
Supplier: Streamlight, Inc.
Description: Anti-roll headC4 LED Up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.Solid state power regulation provides maximum light output for the entire battery lifeHead: 1.25"; Body: .88" x Length 5.4"; Ring: 1.38"5.2 ounces
- # of Batteries: 2
- Length: 5.4 inch
- Diameter: 0.88 to 1.25 inch
- Lumen: 160 lm
-
Supplier: Streamlight, Inc.
Description: Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity; 200 meter beam distance; runs 2 hours- Medium for bright light and longer run times 130
- # of Batteries: 1
- Length: 5.9 inch
- Diameter: 0.95 to 1.25 inch
- Lumen: 65 to 260 lm
Find Suppliers by Category Top
Featured Products Top
-
the cooling site. Vortex tubes cool instantly, relying on compressed air spinning in the tube to separate the air into cold and hot air streams. Vortex tubes are a compact source of refrigeration and cooling, with models ranging from 6 - 13 inches (150 - 330 mm) long and cooling capacities (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
APSX-PIM MUD Base A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense ½" pitch mounting grid using 1/4-20 threaded holes—ideal for repeatable fixturing (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
site, and their compact size (6-13 inches) made them perfect for cooling even the most oddly designed molds Novation works with. He found Vortec online and purchased two 308-35-H tubes, costing him less (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
,000 psig (68 bar) in nickel plated brass and 3,000 psig (207 bar) in stainless steel, when used with high pressure metal tubing. The 0.067 through hole version is often used to hold 1/16” inch OD thermocouples in place. The configuration with 0.032” through hole is rated to 8,000 psig (551 bar) when used with high pressure tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
What does a 1-micron tolerance *look* like? (Spoiler: You can’t see it.) Ceramics like alumina, sapphire, and quartz are unforgiving materials to machine, especially after firing. And yet, our team routinely hits submicron (read more)
Browse Datasheets for Insaco, Inc. -
1) Pipe Wrenches In a demanding and heavy pipeline maintenance or construction project, pipe wrenches may come to your rescue. Pipe wrenches feature a high (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
engineered to deliver reliable spacing without unnecessary cost or complexity. Formed from cold-rolled strip into closed-seam tubes, SPIROL Spacers are produced using proprietary, high-efficiency manufacturing technology—resulting in (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
Performance Proper duct sealing improves HVAC performance and reduces energy loss. There are various effective solutions, each tailored to different types of ductwork and leaking sites. 1. Mastic Sealant Mastic is a thick, flexible paste which is applied to (read more)
Browse Datasheets for Petersen Products Co.
More Information Top
-
NASA Aircraft Management Information System
0 L/P TORQUE WRENCH 100-750 INCH 750-1809 EA $0.10 09 … 9A EA 09 BM T 000000000 1 SET,LIGHT 7503BG EA … 000000000 0 0 L/P FLASHLIGHT ,STINGER 7481003-003 EA … 0 0 L/P METAL, TUBE ASSEMBLY 75 PSI VALVE…
-
CH Packaging Program Guidance
Cutting tube for leak testing. .... Small flashlight . .... Inspection of threads and cavities Wire brushes, flat and ½, 3/4, 1 , 1-1/4 and 1-1/2- inch sizes SS .
-
CH Packaging Program Guidance
Cutting tube for leak testing Small flashlight . .... 1/2, 3/4, 9/16, 7/8, 1 , 1-3/16, 1-1/4, 1-3/8, and| 1-1/2- inch stainless steel tube brushes| .
-
Federal Register > Wednesday, June 18, 2003 > [68 FR 36513] Airworthiness Directives; Bombardier Model CL-600-2B19 (Regional Jet Series 100 & 440) Airplanes
…inspection is made under normally available lighting conditions such as daylight, hangar lighting, flashlight , or droplight and .... ( 1 ) If the clearance between the vent system tubing and the applicable wing rib is 0.125 inch or more, no further action is required by this paragraph.
-
TRUPACT-II Operating and Maintenance Instructions
Cutting tube for leak testing. .... Small flashlight . .... Wire/brass brushes, flat and 1/2, 3/4, 1 , 1-1/4 and 1-1/2 inch sizes SS or Brass Bottle brushes Cleaning threads on plugs and ports 3/8 inch T-handle allen wrench x 2, 3/8 inch allen head socket with 3/8 inch drive…
-
Back cover
A typical configuration of the Model lOOA provides peak power of 1 watt multi-. .... Cavity length is 9 inches ; power supply is a high-voltage battery with 5-fOOt cable, or if preferred, inverter type using standard flashlight (D cell)batteries. .... Tube life is >10 million pulses.
-
Rapid 3D video/laser sensing and digital archiving with immediate on-scene feedback for 3D crime scene/mass disaster data collection and reconstruction
The current laser is a 1 00 mw CW doubled YAG laser with polarized output, conduction cooled .... The modulator, optical components, beam generating optics, laser, etc. are currently in an 8 inch diameter by 30 inch tube . .... Further downsizing is planned to a " flashlight " sized package.
-
Experimental and theoretical study of longshore currents on a plane beach
which is a 4- inch ID tube with a hook gage to measure water level (see Figure 12). .... level in the piezometer well that careful observation with a hook gage and flashlight is required to .... From the definition of equation 1 , it is necessary to measure MWL and SWL to obtain e…
-
Federal Register > Friday, August 30, 2002 > [67 FR 55710] Airworthiness Directives; Boeing Model 727 Series Airplanes
…further flight, fix the discrepancy (includes repositioning of the wire bundles and clamps to ensure a minimum clearance of 0.25 inch between the wire bundles and hydraulic tubing and/or structure and installing … any damage), per Figure 1 of the service bulletin. .... inspection is made under normally available lighting conditions such as daylight, hangar lighting, flashlight , or droplight and…
-
Federal Register > Tuesday, August 8, 2000 > [65 FR 48373] Airworthiness Directives; Cessna Model 560XL Airplanes
This area of the airplane is depicted in Figure 1 of Cessna Service Bulletin SB560XL-27-10 .... If, during any inspection required by this paragraph, more than one-half inch of the tube is found to protrude, prior to further flight, accomplish the actions specified by paragraph (b) of this AD. .... inspection is made under normally available lighting conditions such as daylight, hangar lighting, flashlight , or drop-light…
Indicates content that may require registration and/or purchase.