-
Supplier: Filtronetics, Inc.
Description: Cut-off: 3.0 dB @ 1.5 KHz, Rejection: 1.9 KHz-38 dB, Ripple: 0.3 dB, IL: 0.5 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3901 programmable, two channel. Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with
- Low Pass Cutoff Frequency: 0.001 to 99 kHz
- High Pass Cutoff Frequency: 0.001 to 99 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 1 KHz, Ripple .25 dB, IL 2.0 dB
- Cutoff or Center Frequency (Fc): 41 kHz
- Bandwidth: 0.3 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth,
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3900 programmable, dual channel Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with
- Low Pass Cutoff Frequency: 0.001 to 99 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Architecture: Analog (RC)
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 8TH-ORDER, WSOIC-16; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:WSOIC; No. of Pins:16Pins; Cutoff Frequency:50kHz; Program ClockRoHS
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 5TH-ORDER, UMAX-8; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:µMAX; No. of Pins:8Pins; Cutoff Frequency:45kHz; Product Range:- RoHS
-
Supplier: Newark, An Avnet Company
Description: LOW PASS FILTER, 5TH-ORDER, DIP-8; IC Filter Type:Switched Capacitor; Filter Order:5th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:16V; Filter IC Case Style:DIP; No. of Pins:16Pins; Cutoff Frequency:20kHz; ProgramRoHS
-
Supplier: Krohn-Hite Corporation
Description: The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Newark, An Avnet Company
Description: LOWPASS FILTER, 8TH, 10KHZ, NSOIC-8; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:NSOIC; No. of Pins:8Pins; Cutoff Frequency:10kHz; Product Range:-RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Cauer, Low Pass Switched Capacitor Filter IC Cauer, Low Pass Switched Capacitor 8th Order 20kHz 14-CERDIP
- Supply Voltage (VS): 2.37 to 8 volts
- Cutoff or Center Frequency (Fc): 20 kHz
- Cutoff Frequency (Fc): 20 kHz
- Features: 8th Order, Elliptic, Other
-
Supplier: ValueTronics International, Inc.
Description: 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(option:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50Ω or 75Ω *1 Input equivalent noise: 500µVrms or less at BW =
- Filter Type: Low Pass
-
Supplier: Wayne Kerr Electronics
Description: The 3611 is easy to use Multifunction filter. Its attenuation slope is 24dB/oct (lowpass filter and high pass filter) and 1/3oct bandwidth (bandpass filter). 2-digit setting of cutoff frequency (0.1Hz to 21.8kHz). LPF, HPF, BPF, BEF, THRU. Selectable
- User Interface: None
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: Quarktwin Technology Ltd.
Description: Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 30kHz 8-SOIC
- Supply Voltage: 1.2 V
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Carrier-frequency amplifier for strain gauge and inductive transducers in half and full bridge circuit 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal
- Signal Conditioning: Bridge Conditioner
- Features: Other, Other Input
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4 channel carrier-frequency amplifier for strain gauge and inductive transducers in full and half bridge circuit and LVDT 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.05 Automatic tare 2 peak-value memories per channel Low-pass filter
- Signal Conditioning: Bridge Conditioner
- Features: Other, Other Input
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072427-LTC1069-1IN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories:
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1060335-LTC1064-1CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 140089-LTC1069-1CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 020448-LTC1069-1IS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 12kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 60 to 90 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line Filter is a
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Newport MKS
Description: fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: iba America LLC
Description: ±10 V, ±24 V or ±60 V Input impedance 100 kΩ or 1 MΩ Filter: RC low-pass 4 kHz (permanent); digital antialiasing and digital low-pass filter(optional, depending on device mode)
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Supplier: Newport MKS
Description: amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Cirrus Logic, Inc.
Description: integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus
- Pin Count: 20
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Cirrus Logic, Inc.
Description: single-ended ADC/DAC THD+N -98 dB differential -95 dB single-ended Compatible with industry-standard Time Division Multiplexed (TDM) serial interface System sampling rates up to 192 kHz Programmable ADC high-pass filter for DC offset calibration Logarithmic digital volume
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: DigiKey
Description: "10:1 Filter Probe, Low Pass 4kHz 96.000"" (2438.40mm) Blue Oscilloscope Probe Test Lead 10M Input Resistance CAT II 600VRMS"
- Bandwidth: 0.004 MHz
- Input Resistance: 10 Mohms
- Input Capacitance: 12.5 pF
- Attenuation Factor: 10X
-
Supplier: Cirrus Logic, Inc.
Description: a low-noise microphone bias supply is also available. The stereo A/D conversion is based on multibit Delta-Sigma architecture. The CS5345 supports 24-bit conversion and sample rates up to 192 kHz. A high-pass filter is included for DC offset removal and a dedicated pin is
- Resolution: 24 bits
- Sample Rate: 4 to 192 kSamples/Sec
- Input Voltage Range (Vpp): 3.3 to 5 volts
- Package Type: LFQP
-
Supplier: Cirrus Logic, Inc.
Description: This product is ideal for audio applications such as A/V receivers, DVD receivers and automotive audio systems, applications that require wide dynamic range, negligible distortion and low noise. Features Four 24-bit A/D converters and eight 24-bit D/A converters System sampling rates up to
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Features: Other
-
Data Acquisition - Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-USupplier: iba America LLC
Description: Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Filter: RC
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 40 kHz
- Resolution: 16 bits
-
Supplier: Visual Sound, Inc.
Description: to 20 kHz is enhanced by a pronounced presence boost making equalization unnecessary in many cases. Its cardioid polar pattern and switchable high-pass filter and -10 dB pad and SPL of 148 dB and unusually low inherent noise make it perfect for close miking and extremely
Find Suppliers by Category Top
Featured Products Top
-
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
from each fluorophore are then isolated by their respective emission filters and directed to the appropriate detector by means of a series of dichroic filters (Figure 1). Flow cytometers use photomultiplier tube (PMT) detectors that convert light into electric current, which is then (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
The Qorvo® QPQ5510 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-9 band. The filter module is specifically designed to (read more)
Browse RF Band Pass Filters Datasheets for Qorvo
More Information Top
-
Assessment of an instrumented Charpy impact machine
raw signal signal after 1 kHz low pass filter .
-
Stall inception and warning in a single-stage transonic axial compressor with axial skewed slot casing treatment
1 kHz low pass filtered raw signal .
-
An alternative analog VLSI implementation of the Meddis inner hair cell model
These observations lead to the notion that only a single 1kHz low pass filter is needed for many different IHC modules.
-
Nonlinear Dynamic Phenomena in Mechanics
The signal of the proximity sensor which represents the relative displacement (zs) between the specimen and the base was passed through a 1kHz low pass filter to re- move the high frequency noise.
-
Energy Absorption Characteristics of Dual Phase Steel Tubes Under Static and Dynamic Loading
This signal is filtered by using a 1 kHz low pass filter .
-
A FIBER SUM MODULATION CODE FOR A COCHLEAR PROSTHESIS
AECTlFlEY - 1 KHZ LOW PASS FILTER OUTPUT .
-
Lightning sferics and stroke‐delayed pulses measured in the stratosphere: Implications for mesospheric currents
Although the Sprites99 payloads had a 1 kHz low pass filter [Bering et al., 2004b], well below the 8 kHz filter employed on the Brazil payloads, the Brazil measurements, along with the ground-based measurements [Cummer et al., 1998] and models [Pasko…
-
Sodium and calcium channels in bovine chromaffin cells
1 kHz low pass filter .
-
Voltage clamp analysis of acetylcholine produced end‐plate current fluctuations at frog neuromuscular junction
…each membrane potential first evoked e.p.c.s were recorded without filtering, then a control sample of current noise without ACh application and spontaneous m.e.p.c.s passed through a 1 kHz low pass filter was taken, and finally…
-
Study of the effects of ionic liquids on lipid bilayers
Measurements were sampled at 250 kHz with 1 kHz low pass filtering .
Indicates content that may require registration and/or purchase.