-
Supplier: SKS Science Products
Description: The natural polypropylene hinge top vials are available in three sizes: 2 oz, 3 oz, and 4 oz. These natural plastic vials have an attached snap top closure, so you never have to worry about losing the lid. The 2 oz vials are available in bags of 144 pieces, and the 3 oz
-
Supplier: SKS Science Products
Description: These 0.1 ml plastic autosampler vials with glass inner cone combine Type 1 borosilicate glass and thermoplastic polymer outer vial shells. The glass is the only contact between your sample and the seal. The thermoplastic polymer provides not only excellent
- Connection Type: Screw Thread
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are
- Volume: 7 cc
-
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are
- Volume: 7 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are
- Volume: 7 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are
- Volume: 20 cc
-
Supplier: SKS Science Products
Description: Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and
-
Supplier: Brady Corporation
Description: The B-461 self laminating label is for 1-2ml cryo vials-short tail, slit in liner for easy removal.
-
Supplier: SKS Science Products
Description: The UniRack Jr. polypropylene plastic test tube racks can hold up to 25 10 or 12 mm diameter test tubes, such as 10 x 75 mm or 12 x 75 mm sizes. This plastic test tube rack can accommodate all types of screw cap microtubes from sizes 0.5 to 2 ml, in addition to 1 - 5
- Plastic Material: Polypropylene (PP)
-
Supplier: Parco Scientific Company
Description: of a grid. Removal of vials is facilitated by an innovative vial picker supplied with each storage box. strong>Note: When ordering, Product No. ending in "-CS" denotes case quantity.
- Mouth Type: Standard Mouth
Find Suppliers by Category Top
Featured Products Top
-
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Pa Flammability rating: UL 94V-0 Withstands salt spray up to 1,000 h Temperature range: -40°C to +125°C Metal, stainless steel, or plastic Screw thread and snap-in mating style (read more)
Browse Screws Datasheets for DigiKey -
ID and tracking Cryogenics, freezer storage Plastic and glass surfaces Test tubes, slides, vials, etc Metal plates Lightly textured surfaces (read more)
Browse Industrial Tapes Datasheets for Polyonics -
be recalibrated with pH 7 Buffer every 1-2 weeks, and checked with pH 4 and/or 10 Buffers at similar intervals. pH Sensor Storage Solution is recommended for keeping your pH sensor wet. Myron L solutions are available in quart / 1 ltr., gallon / 3.8 ltr. and 2 oz. / 59 ml plastic bottles (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
syringe shields and vial transport containers. Lead pigs can be susceptible to being damaged or dented over time but is often more cost effective than tungsten. The pigs can be encased in metal or plastic to help the pig hold its form over time and to reduce any potential lead exposure. Pictured (read more)
Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company
More Information Top
-
Noninvasive molecular methods to identify live scarab larvae: an example of sympatric pest and nonpest species in New Zealand
Over a 48-h period, all frass produced were collected, individually weighed and stored in 1 mL plastic vials .
-
Analysis of uranium and plutonium following adsorption on actinide resin
This was transferred to a 1 mL plastic vial with 2 9 0.25 mL rinses of 6 M HCl.
-
Effects of waterlogging on the solubility and redox state of Sb in a shooting range soil and its uptake by grasses: a tank experiment
… the oxidation of Sb(III) in the sampled soil solution, samples of 0.4 mL soil solution were extracted through the rhizon-flex samplers using a nitrogen- flushed syringe and immediately injected into a 1 mL plastic vial containing 0.4 mL …
-
The Protein Protocols Handbook
The reverse stained band of interest is excised, placed in a ( 1ml ) plastic vial and incubated with EDTA (50mM, 2 × 5min and 10mM, 1 × 5min) to chelate protein bound zinc ions.
-
Serum concentrations of thioridazine, its major metabolites and serum neuroleptic‐like activities in schizophrenics with and without tardive dyskinesia
The samples were centrifuged and the serum pipetted into 1 ml plastic vials and stored at -8OOC until assayed.
-
MANUFACTURE OF STARTERS: THE USE OF COMMERCIALLY AVAILABLE CONCENTRATED STARTERS
The first nitrogen preserved cultures were in 1 ml plastics vials .
-
The Proteomics Protocols Handbook
The reverse-stained band of interest is excised, placed in a ( 1 mL ) plastic vial , and incubated with EDTA (50 mM, 2 × 5 min, and 10 mM, 1 × 5 min) to chelate protein-bound zinc ions.
-
Liposome capillary electrophoresis for analysis of interactions between lipid bilayers and solutes
Each end of the Capillarywas dipped into a 1 mL plastic vial containing the running buffer.
-
Leakage of metabolites from tissue biopsies can result in large errors in quantitation by MRS
… together with 200 ml 10 mM glycine in PBS/D2O (0.27 mM KCl, 13.69 mM NaCl, 0.15 mM KH2PO4, 0.81 mM Na2HPO4, pH 7.2 uncorrected for isotope effect) in a 1 ml plastic vial and immediately frozen by …
-
Ammonium nitrate fertility levels influence flavour development in hydroponically grown ‘Granex 33’ onion
Solution subsamples were filtered through 0.22 µm nylon syringe filters (Fisher Scientific, Pittsburg, PA, USA) into 1 ml plastic vials .
Indicates content that may require registration and/or purchase.