-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 120
- Belt Width: 9 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Material: Aluminum, Nylon
-
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 28
- Belt Width: 15 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 36
- Belt Width: 20.000000000000004 mm
- Bore Diameter (if applicable): 20.000000000000004 mm
- Material: Aluminum, Nylon
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Number of Teeth: 6
- Ultimate Tensile Strength: 89 N
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Number of Teeth: 6
- Ultimate Tensile Strength: 89 N
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Number of Teeth: 6
- Ultimate Tensile Strength: 45 N
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 3 mm
- Bore Diameter (if applicable): 5.000000000000001 mm
- Length Through Bore (if applicable): 12.700000000000001 mm
- Hub Diameter: 13 mm
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Radwell International
Description: BELT, TIMING BELT, 3.43MM BELT THICKNESS, 19.1MM BELTH WIDTH, 9.525MM PITCH, 819.15MM BELT PITCH CIRCUMFERENCE, 86 TEETH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Pitch Diameter: 0.9 inch
- Outside Diameter: 1 inch
- Bore Diameter: 0.25 inch
- Belt Angle: 32 degrees
-
Supplier: PIX Transmissions Limited
Description: Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm)
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Radwell International
Description: TIMING BELT SPROCKET, 24TEETH, 1/2IN BORE, 8MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″,
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21 tooth H
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Description: Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel motor (Installation), available with 4 drive ratios High mechanical efficiency (up to
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 39.3700787401575 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: York Industries, Inc.
Description: York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials,
- Material: Aluminum, Steel
- Features: Other Metal, Other Plastic
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Racks, Stainless Steel, Pitches 16, 20, 24, 1/10, 32, 48, 1/20, 64, 72, 80, & 96 Steel or Brass Racks, Pitches 48, 32, & 24 Nylon or Acetal Racks, Pitches 48, 32, 24, & 16 FLEXIRACKS – designed for low-cost linear indexing applications of any length (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Best-in-Class Overhung Load: Engineered to handle superior output shaft loading, making it ideal for heavy duty packaging mechanisms, high-tension timing belts, and indexing applications (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
encoder with measuring wheel, such as the Model TR1 Tru-Trac, is a common means of obtaining accurate belt speed feedback. The EPC Model (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
— brass with black oxide finish S25FY9MPC… — stainless steel Shaft sizes from 3 mm to 20 mm Complete product specifications, dimensional data, and downloadable 3D CAD models are available online for immediate design integration and 24/7 purchasing (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
New Products and News From SDP/SI
Series of 1mm Pitch Timing Belt Pulleys from SDP for Miniature Applications .
-
Features :: NASA Tech Briefs
Stock Drive Products (New Hyde Park, NY) offers the A 6A18M Series of 1 - mm pitch timing belt pulleys for miniature applications.
-
Belt Pulleys - Nasa Tech Briefs :: NASA Tech Briefs
Stock Drive Products (New Hyde Park, NY) offers the A 6A18M Series of 1 - mm pitch timing belt pulleys for miniature applications.
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Miniature Timing Belts - 1mm Pitch .
-
± 0.04
FINISH: Clear Anodized FHT®-1 MINIATURE TIMING BELT PULLEYS • 1 mm PITCH 2-25 Rev: 03.29.11 MH I R 1 2 3 4 5 6 7 8 9 10 11 12 13 T 14 15 A Metric 0…
-
AR KER
A6R53M081090 3mm pitch x 243 mm GT timing belt 1 Stock Drive Products lHead Neck pitch .
-
Miniature Timing Belts From SDP/SI
FHT® 1 , 2 and 3 mm Pitch Timing Belts from SDP .
-
GT®2 Timing Belt Pulleys - 3 mm Pitch
Pulley Product Finder
…1.323 1.474 1.775 2.226 2.677 2.978 1.203 1.353 1.504 1.805 2.256 2.707 3.008 FOR 9 mm BELTS (.354 INCH) GT®2 Timing Belt Pulleys - 3 mm Pitch 2 1 PROFILE .
-
2 – TIMING PULLEYS
TRUE METRIC ® PROFILE NO FLANGE ALUMINUM GT®2 Timing Belt Pulleys - 5 mm Pitch 7/16 11/16 3/4 13/16 15/16 1 -1/8 P.D.
-
Advances for Prosthetic Technology
– Linkage through a mechanical transmission using a 3 mm pitch linear ball- screw applying a 1.7: 1 ratio timing belt drive transmission constituted the drive train for translating actuation about the motor.
Indicates content that may require registration and/or purchase.