-
Supplier: Carr Lane Manufacturing Co.
Description: Handy three-prong wrench for easy collet insertion and adjustment. Collet Wrench has three hardened steel blades, spaced 120° apart, that fit into the slots of any 5C collet.
- Material: Steel
- Specialty Jaws: Machineable Jaws
- Vise Actuation: Manual
- Vise Features: Light-duty
-
Supplier: VAST STOCK CO., LIMITED
Description: Wrenches TORQUE TOOL FOR COLLET N
-
Supplier: Dapra Corporation
Description: patented oil-free vane motor provides lubricant-free drive capabilities of the grinding spindles Wrench set included All collets in the ZG 4 series are available with diameters from 1 to 6 mm in increments of 0.5 mm; 3/32", 1/8" and 1/4" sizes are also available.
-
-
Supplier: Dapra Corporation
Description: patented oil-free vane motor provides lubricant-free drive capabilities of the grinding spindles Wrench set included All collets in the ZG 4 series are available with diameters from 1 to 6 mm in increments of 0.5 mm; 3/32", 1/8" and 1/4" sizes are also available.
-
Supplier: Dapra Corporation
Description: The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and
-
Supplier: Dapra Corporation
Description: The T 29-100 and T 27-65 turbine grinders are characterized by exceptional wear resistance and a long service life in continuous operation Wrench set included All collets in the ZG 5 series are available with diameters from 1 to 3 mm in increments of 0.5 mm; 3/32" and
-
Supplier: Makita USA, Inc.
Description: life Double insulated INCLUDES: 1/4" Collet Cone (192986-3) Side Handle (192985-5) Wrench #13 (781203-2) Wrench #19
- Current: 6.6 amps
- Mounting: Handheld / None
- Rotary Speed: 7000 to 28000 rpm
- Type: Die Grinder / Rotary Tool
-
Supplier: Ryobi Technologies, Inc.
Description: 1/2" collet with 1/4" adaptor accepts a variety of bits to fit most woodworking needs Soft start electronic variable speed 10 Amps, 15,000-23,000 RPMs AccuStop micro-adjustable depth stop easily adjusts cutting depth Ergonomically-design ed handles reduce user fatigue Spindle
-
Supplier: Makita USA, Inc.
Description: exhaust air away from the user Round-shaped collet nut reduces the possibility of damage AC/DC switch for use with alternative power source Easy-to-operate slide switch High heat resistance INCLUDES: 1/4" Collet Cone (763625-8) 2 ea. Wrench (781039-9)
- Current: 3.5 amps
- Mounting: Handheld / None
- Rotary Speed: 25000 rpm
- Type: Die Grinder / Rotary Tool
-
Supplier: FasTest, Inc.
Description: and insert into the threaded test port to get an instant leak tight and high pressure connection. Instant connections from vacuum to 2500 psi eliminates tape, sealant and wrenches Modular operation methods are interchangeable - Lever, Thumb Valve and Pneumatic No damage to threaded parts
- Connection Method: Automatic
- Pressure Rating: 2500 psi
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: and insert into the threaded test port to get an instant leak tight and high pressure connection. Instant connections from vacuum to 2500 psi eliminates tape, sealant and wrenches Modular operation methods are interchangeable - Lever, Thumb Valve and Pneumatic No damage to threaded parts
- Connection Method: Lever
- Pressure Rating: 2500 psi
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: and insert into the threaded test port to get an instant leak tight and high pressure connection. Instant connections from vacuum to 2500 psi eliminates tape, sealant and wrenches Modular operation methods are interchangeable - Lever, Thumb Valve and Pneumatic No damage to threaded parts
- Connection Method: Automatic
- Pressure Rating: 5000 psi
- Sealing Method: Internal
-
Supplier: Makita USA, Inc.
Description: away from the user AC/DC switch for use with alternative power source Protective zig-zag varnish seals the armature from dust and debris for longer tool life Easy-to-operate paddle type on/off switch High heat resistance INCLUDES: 2 ea. Collet Cone 1/4" (763625-8) 2 ea. Wrench
- Current: 3.5 amps
- Mounting: Handheld / None
- Rotary Speed: 25000 rpm
- Type: Die Grinder / Rotary Tool
-
Supplier: Milwaukee Electric Tool Corporation
Description: 13-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 4.5 AMP CURRENT RATING 4.5 POUND WEIGHT ELECTRIC GRINDER 21000 RPM SPEED RATING DIE ITEM TYPE CORD TYPE FIXED CORD LENGTH 8 FOOT INCLUDES (1) 11/16 INCH AND (1) 1/2 INCH OPEN END WRENCH, 1/4
- Current: 4.5 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Rotary Speed: 21000 rpm
-
Supplier: Milwaukee Electric Tool Corporation
Description: 13-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 4.5 AMP CURRENT RATING 4.5 POUND WEIGHT ELECTRIC GRINDER 21000 RPM SPEED RATING DIE ITEM TYPE CORD TYPE FIXED CORD LENGTH 8 FOOT INCLUDES (1) 11/16 INCH AND (1) 1/2 INCH OPEN END WRENCH, 1/4
- Current: 4.5 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Rotary Speed: 21000 rpm
-
Supplier: Milwaukee Electric Tool Corporation
Description: 21-1/2 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 11 AMP CURRENT RATING 7.8 POUND WEIGHT ELECTRIC GRINDER 14500 RPM SPEED RATING DIE ITEM TYPE SWITCH TYPE TRIGGER WITH LOCK INCLUDES (1) 1 INCH/11/16 INCH/1/2 INCH OPEN END WRENCH, 1/4
- Current: 11 amps
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 115 / 120 V 60 Hz
- Rotary Speed: 14500 rpm
-
Supplier: RS Components, Ltd.
Description: Professional multi-purpose handpiece with a ball bearing construction allowing a long life and smooth, cool running. 1 x Handpiece. 2.4 mm & 3.2 mm collet. Spanner. Wrench Type = Engraving Tool Set Number of Pieces = 5 Model Number = 9101
-
Supplier: Gesswein Co., Inc.
Description: Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90° right angle and 120° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and 1/8"
- Applications / Materials Abraded: Metals / Metalworking, Wood / Woodworking, Cleaning / Surface Preparation, Hobbing / Gear Grinding, Plastics / Composites, Tool and Die (e.g., Punches)
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: R. S. Hughes Company, Inc.
Description: * Four Tools In One! Two mini-random orbital sanders, 1/4"" die grinder and 3-1/2"" disc sander. * Includes: 3,200 RPM air tool; 54034 and 54035 Random Orbital Sanding Heads; assortment of sanding pads for adhesive-backed discs, 50010 Collet, 50126 Backup Pad, assortment of
- Power: 0.4000 HP
- Rotary Speed: 3200 rpm
- Type: Disc Sander, Sander
-
Supplier: DME Company
Description: 1/8" collet size, includes wrenches and coupler 54,000 RPM/8 CFM Ideal for access to confined areas, comfortable to use. Finger operated speed control, convenient and precise 5' Braided hose & 13" protector, insure long term use Smooth running Low cost!
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Cleaning / Surface Preparation, Tool and Die (e.g., Punches), Wet Grinding / Finishing
- Mounting: Handheld / None
- Rotary Speed: 54000 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: , 54031 Sanding Pad, 50107 Sanding Pad, 54021 Adapter, sample 2"" dia. sanding discs, 54030 Locking-Type Rotary Sanding Head, 50055 Collet (1/4""). * Not shown: Abrasives 3/4"" and 1-1/4"" dia. 9-micron (1000-grit) micro-finishing film discs; assorted wrenches. * Tool
- Power: 0.4000 HP
- Rotary Speed: 3200 rpm
- Type: Disc Sander, Sander
-
Supplier: FasTest, Inc.
Description: . Instant connections from vacuum to 5000 psi eliminates tape, sealant and wrenches Compatible to 1/4" NPT and 1/4" (IEC 61618) 2.126 (54) process flange ports No damage to threaded parts Split collet design locks securely Easy to replace main seal
- Connection Method: Lever
- Pressure Rating: 5000 psi
- Sealing Method: Internal
-
Supplier: LeBlond Ltd.
Description: Holder Wheel Guard Holders (Long & Short) Center Gauge Plain Tooth Rest Holder w/Blade T-Wrench For Grinding Wheel Sleeve Pin Wrench Leveling Pads (Qty 3) Reducing Collets (3 Sizes) Grinding Wheels (7 Sizes) Nut
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Cutters / Blades, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking
-
Supplier: Bluetools
Description: Collet Shank Diameter Capacity: 3/8" Weight: 7.4 lb. Length: 7.1 in. Air Inlet Size: 1/2" Tool performance rated @ 90psi air pressure Standard Equipment: 3/8" Collet, applicable wrenches Contact BlueTools.com at 1-336-282-2020 to order your Dotco 10T4318-62
-
Supplier: Bluetools
Description: Collet Shank Diameter Capacity: 3/8" Weight: 7.4 lb. Length: 7.1 in. Air Inlet Size: 1/2" Tool performance rated @ 90psi air pressure Standard Equipment: 3/8" Collet, applicable wrenches Contact BlueTools.com at 1-336-282-2020 to order your Dotco 10T4309-62
-
Supplier: Bluetools
Description: Collet Shank Diameter Capacity: 3/8" Weight: 7.4 lb. Length: 7.1 in. Air Inlet Size: 1/2" Tool performance rated @ 90psi air pressure Standard Equipment: 3/8" Collet, applicable wrenches Contact BlueTools.com at 1-336-282-2020 to order your Dotco 10T4316-62
-
Supplier: Bluetools
Description: : Aluminum Oil-less Blades Collet Shank Diameter Capacity: 3/8" Weight: 5.5 lb. Length: 7.1 in. Air Inlet Size: 1/2" Tool performance rated @ 90psi air pressure Standard Equipment: 3/8" Collet, applicable wrenches
-
Supplier: Rottler Manufacturing
Description: Precision Chuck System Pneumatic Operated Quick Action 2 X 3 Ball Precision Chuck driven by large, heavy duty variable speed gear motor. The 2 X 3 ball chuck allows a wide range of valve stem diameters to be ground without changing any parts - no collets or wrenches! The 2 X 3 ball
- Control: Manual
- Machine Type: Machining Center
Find Suppliers by Category Top
More Information Top
-
Amputation of the glans during the circoncision and réimplantation: on the occasion of a case and review of the literature
Key Circoncision · Amputation · Pénis · Gland · Réimplantation pénienne words. .... of the verge at the clampage of the foreskin by means of a clip of Kocher followed .... The whole gave a final aspect shown in the Figure 1C .
-
Pancreatic exocrine: anatomopathologique type minutes in 2015 cancer
This exhaustive macroscopic protocol allows a better assessment of the margins of resection (Fig. 1C ). .... • canalaire Adénocarcinome: - non cystic mucineux carcinoma - undifferentiated carcinoma at cells in ring at chaton, medullary, hépatoïde .... - the conclusion will return to the key elements and give the classification TNM (Table 2).
-
Physiology, pathology and therapy of the reproduction at the human
…the control of the formation of ice crystals during cooling will be a key factor that will … of the sequin is carried out by means of a pre-cooled device ( clip , cotton-rod) in … is this strategy that is currently applied for the cryopreservation of the ovocytes and embryos (fig. 1c ).
-
Front Matter: Volume 8688
M. Collet , M. Ouisse, FEMTO-ST (France); M. Ichchou, Lab. de Tribologie et Dynamique des Systèmes, CNRS .... A magneto-rheological fluid-based torque sensor for smart torque wrench application. .... 46] C.-H. Uhm, P.-B. Nguyen, S.-B. Choi, Inha Univ. (Korea, Republic of) 8688 1C .
-
Aérostatiques stops and aérostatiques bearings-Stop | Techniques of the Ingénieur
This first category of aérostatiques stops is presented in 1a figures to 1c ). .... a lubricating film; in seconds, a rolling body (marbles or rollers) separates the ring into rotation of .... However if to the reading of this article, the potential user has key main clauses to define…