-
Supplier: ASTM International
Description: process. Wire finish may be final-galvanized rope or drawn-galvanized (zinc coated) rope. Rope workmanship and finish; testing and compliance; acceptance tests; and packaging and identification are also detailed.
-
Supplier: Certex UK
Description: Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay
- Diameter: 0.2755907 to 0.3149608 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: Loos & Co., Inc.
Description: 6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304:
- Diameter: 0.438 inch
- Breaking Strength: 15,800 lbs
- Number of Strands: 6
- Wires per Strand: 36
-
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 302/304:
- Diameter: 0.875 inch
- Breaking Strength: 66,500 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Certex UK
Description: Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel
- Diameter: 0.2755907 inch
- Application: Crane / Hoist / Lift
- Features: Other
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay
- Diameter: 1.0236226 to 1.3779535 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: Certex UK
Description: Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay
- Diameter: 0.3543309 to 0.393701 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: CSA Group
Description: haulage, published in 2009, 2000, and 1992; • CSA G4-M, Steel wire rope for mine hoisting and haulage purposes, published in 1977; • CSA G4, Steel wire rope for general purpose and for mine hoisting and for mine haulage, published in 1976; • CSA G4, Steel wire
-
Supplier: Loos & Co., Inc.
Description: For straight load applications, non-flexible
- Diameter: 0.016 inch
- Breaking Strength: 40 lbs
- Number of Strands: 1
- Wires per Strand: 7
-
Supplier: Murphy Industrial Products Inc.
Description: 1 x 7 Galvanized Steel Strand According to A.S.T.M. A 475, class "A" coating, left regular lay, extra high strength
- Diameter: 0.0625 to 0.5 inch
- Breaking Strength: 500 to 26,900 lbs
- Number of Strands: 1
- Wires per Strand: 7 to 19
Find Suppliers by Category Top
Featured Products Top
-
diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used in choke hitch SWL=WLL x 0.8 . BS EN 13414-1 covers only those sling assemblies that (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
-cast aluminum housing, and 500mm wire leads for easy installation. A full set of accessories is available, including galvanized steel mounting brackets, steel grilles for impellers up to 250mm, and aluminum impellers from 154mm to 300mm in various pitches for precise airflow control. Impellers are (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
R-111 1.6" x 1.6" Strut Channel, Slotted 12 Gauge in Grade 50 with G-90 Hot Dipped Galvanized coating. Strut channel is used to mount, brace, support, and connect lightweight structural loads in building construction. These include (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
class IP 44/54 for reliability in humid environments, thermal contacts wired into windings for motor protection, and standard maintenance-free ball bearings. The range of sizes for the new KH Series fans includes 450 mm, 500 mm, and 560 mm fans. They deliver up to 7 inches of water gauge of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
lights on. This network of wires provides a reliable electricity supply across the nation, but what tools should transmission linemen carry to get the job done? Keep reading our list of (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
gac - offers from gac manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : steel wire rope, galvanized aircraft cable, steel cable, 1x7 wire rope ] .
-
galvanized wire exporter - galvanized wire manufacturers, exporters, factories, suppliers, China galvanized wire
Galvanized steel wire strand 1x7 , 1x19 Galvanized aircraft cable 7x7 7x19 Round strand wire rope 6x7+FC, ...
-
galvanized steel wire - offers from galvanized steel wire manufacturers, suppliers, exporters & wholesalers
steel wire rope, galvanized steel wire rope , steel wire 1) Galvanized steel cable for hanging: 1x7 ,1x19,1x37,6x7, 6 x ...
-
High Carbon Steel Wire - High Carbon Steel Wire Manufacturers, Suppliers
Specifications 1x7 steel wire ropes High quality and low price Main market : Asia Electric galvanized steel wire rope with NYLON/ PVC(PE) coating 1) Construction: 1x7, 1x19, 6 x 7, 6 x 19 2) Diameter: 1mm --- 28mm...
-
Pvc Wire - Pvc Wire Manufacturers, Suppliers
1x7 ,7x7,1x19,6x36,7x19,1x37,7x37 PVC Coated Galvanized Steel Wire Rope .
-
Steel Wire Brush - Steel Wire Brush Manufacturers, Suppliers
1x7 ,7x7,1x19,6x36,7x19,1x37,7x37 PVC Coated Galvanized Steel Wire Rope .
-
Hose Cutter Companies in Hand Tools, hose cutter Manufacturers, Suppliers & Exporters in Hand Tools Directory
Hose) & Bar - Stainless Steel Cable 1x7 , 1x19, 7x7 & 7x19 - Spring Wire (High carbon, Galv, Flat, SUS, Ni-Co) - Cut Wire, Brass Wire, Copper (Clad) Wire, Al-Wire - Galvanized Wire & PVC Coating Rope , Pulp Bailing ...
-
coated wire - offers from coated wire manufacturers, suppliers, exporters & wholesalers
1x7 ,7x7,1x19,6x36,7x19,1x37,7x37 PVC Coated Galvanized Steel Wire ... PVC coated Galvanized steel wire rope 1.
-
galvanzied steel - offers from galvanzied steel manufacturers, suppliers, exporters & wholesalers
Galvanzied Steel Wire Rope for Elevator steel core Product Name Construction Galvanized steel wire strand 1x7 , 1x19 Galvanized aircraft cable 7x7 7x19 Round ...
-
Structural & Elastic Stretch in Wire Rope and Cable
Cable/ Wire Rope 1x7 302/304 SST 1x7 Galvanized .
Indicates content that may require registration and/or purchase.