Products/Services for 2-56 Shoulder Screws
-
Shoulder Screws - (100 companies)Shoulder screws are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation and movement around ...Drive TypeTamperproof / Tamper-resistant DrivesMaterial -
Screws - (1401 companies)...provides a load surface once in use. The shank of the screw contains the threaded section (shoulder screws being an exception) and is responsible for the alignment of the workpieces and screw. Finally, the end of the screw that does not have the head... -
Posts, Spacers, and Standoffs - (517 companies)...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety... -
Nuts - (1362 companies)...for maximum strength with common precision. Class 3B provides the least assembly tolerance. Metric. Metric units are designated by the ISO 261: metric screw thread; it is the most common screw thread in the world. These nuts will have diameters and thread... -
Feed Screws and Mixer Screws - (96 companies)Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws... -
Lead Screws and ACME Screws - (69 companies)Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
-
Roller Screws - (27 companies)Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
-
Ball Screws - (239 companies)Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
-
Captive Screws - (80 companies)Fasteners designed for ease of installation - often knurled for finger use - and retained within their functional environment when not engaged. Captive screw (or bolt) retention prevents loss or damage within the captive screw's parent assembly...
-
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
Product News
-
Keystone Electronics Corp.
D-Sub Connector Hardware and Panel Screws Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as well as Steel with a variety of finishes. Jack Screws - Ideal as mounting screws for "D" subminiature connectors. They are equivalent to AMP, CANNON & TRW Jack Screws. Sems, Slotted and Turnable styles. They are available in lengths of .285 (7.24), .347 (8.81) and .660 (16.76). Available... (read more)Browse Captive Screws Datasheets for Keystone Electronics Corp. -
National Bolt & Nut Corporation
Custom Precision Cap & Small Screws by NBN is limited and high torque is required. Hex Head Cap Screws offer a six-sided head for easy wrench tightening. They are common in construction and automotive assemblies. Button Head Cap Screws provide a lower profile and are often chosen when clearance is an issue. Flat Head Cap Screws sit flush with the surface when installed, ideal for applications where a smooth finish is necessary. Shoulder Screws, also known as stripper bolts, include an unthreaded shoulder and serve as pivots or guides... (read more)Browse Screws Datasheets for National Bolt & Nut Corporation -
Rockford Ball Screw
Configure Ball Screws Engineering challenge?. Our team is here to assist your design efforts with 2D & 3D CAD files available. Rockford Ball Screw. Rockford Ball Screw is a leader in Ball Screws and Linear Guides, serving customers from a state-of-the-art facility and providing personalized service at every step. In addition to custom motion solutions, RBS offers an extensive product line-up with one of the largest inventories of ball screws and ACME screws available. We offer one of the highest services-to-client... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Rockford Ball Screw
Free Wheeling Ball Screws Free Wheeling Ball Screws. At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need for limit switches or other stopping mechanisms, making them ideal for applications like beds, lift chairs, trim-tab actuators or electrical switching devices. Follow us on: Facebook. YouTube. LinkedIn. Distributor Locator. Rockford Ball Screw. Rockford Ball Screw is a leader... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
Rockford Ball Screw
Ball screw solutions for automation Ball screw solutions for automation. Need robust linear motion solutions for your automation projects? RBS is the answer! We will keep you moving!. INCH. Our flagship product converts rotational motion to linear motion with minimum friction and is an integral part of what keeps manufacturing, production and people on the move. METRIC. Metric ball screws feature a unique bearing return system. Ideal solution minimize footprints while achieving quiet and smooth operation. Improved wiper... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
ZAGO Manufacturing Company, Inc.
Where Are Security Screws Used? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
What Are Security Screws? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rockford Ball Screw
The RBS ball screw assembly Supplying the Energy Sector with Custom Products for Oil and Gas Industries. Rockford Ball Screw (RBS) is a recognized industry leader in the design and supply of custom ball screw products, particularly for the energy sector, and is the preferred choice for many in the oil and gas industries. We specialize in developing custom solutions that meet the specific needs of our clients, especially in high-pressure applications such as frac gate valves (frac valves) and well completion actuators... (read more) -
Fairlane Products, Inc.
Threaded Thrust Screws These thrust screw assemblies allow straight line static load thrust without transmitting torsional or radial force on to the contact area. The free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. Ideal for irregular shaped or contoured applications. Flat cone, stainless, round Delrin, serrated steel, urethane and diamond contact surfaces are all available. (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc.
-
Biologically inspired underwater propulsion and adhesion mechanisms
…Steel Nylon-Insert Hex Locknuts (2-56 Thread Size, 1/4" Width, 9/64" Height, McMaster-Carr@ Part No. 9183 1A002) and Low Profile 18-8 Stainless Steel Shoulder Screws (Slot Drive, 3/32" Diameter X 3/16" LG Shoulder , 2 - 56 Thread, McMaster- Carr@ Part…
-
A numerical solution for lageos thermal thrust: The rapid-spin case
Three no. 2 - 56 flat-headed A1machine screws pass through clearance holes in all three rings to press the ring assembly against the A1 shoulder of the cavity.
-
The proximal Humerusfraktur
…classification 51-Ausriss 91 screw position 47 Schraubenosteosynthese 55, kanülierte 85, material removal, arthroscopic 225, operation technique 83 screw perforation 82, 218, primary … Scapulafrakturen 115 screw-additives shoulder stay 220 Screw-in … 71 Screw tip augmentation 56 2 -segment-fractures 3-segment…
-
Geology in the terrain
Gabbro 49, 55, 56 , 58, 60, 77, 78, 83, 84 galena 2 , 9, 20, 21, 26, 27 Gangbrekzien 270 operations … 60, 74, 76, 85, 131 gastropods 174, 175, screws , 174, 175 gauss-Krüger … 225 trench 301 trench shoulder 301 gradation 72, 73…
-
Racing car technique
…motor, 651 Schmierstoffe, lubrication, gear 220, 724 rapid jacks 189, 484 inclined inflow, 275, 910 rapid closure, 125 inclined spring angles, skew, skew resistance, 518 slip angles 309 screw fuse 731, 217, 261 … fields, thrust member chain, shoulder belt, 117 skirt 127 … skeleton method of construction 941 Slicks, 211 debit breakage, 585 S kid-Pad, 50, 383 stress concentration, 48 instep weite, 142 Spant surface, 519 locking value, 739 fragmentation 2 , 167 sport law, spreading … 355 stagger, 235 steel, 56 cast steel, 57 steel…
-
Arthroscopic material removal after winkelstabiler Plattenosteosynthese on proximal Humerus
…serially treated by 29 (17 women, 12 men) in the medianen age of 56 (30-82) years .... Abb. 1871 years male: random findings of a secondary screw perforation by ME on patient wish Plattenosteosynthese 2 years after winkelstabiler. findings a intraartikulärer to radiographies of the shoulder on the left in 2 planes, b: linke shoulder, view of dorsally; the…
-
NSO/Sac Peak continuous-face-plate adaptive mirror
The mechanical mounting for the attachment to tbi end of each actuator is tapped for four 2 — 56 screws positioned at the corners of an 8—mm square pattern. .... for centering of the mounting surface for the magnet with respect to the shoulder that mounts in…
-
Dubbel
1 ZC screw , 16 MnCr5 einsatzgehärtet,geschliffen; 2 rim GZ-CuSn 12 Ni; 3 hub St 37; 4 housing GG 20 with … represented; 9 additional sealed rings; 10 throwing disc; 11 oil return (drawn displaced); 12 shoulder ball bearings (for light .... optimally of case-hardened steel .58:::62 HRC) or alloy remuneration steel randgehärtet (HRC < 56 ) by .
-
A 19 F and 1 H goniometric split‐millicoil NMR probe for solid‐state NMR
This whole assembly was held in place via two nylon shoulders . .... To fix the sam- ple holder in this configuration a 5 mm long 2 – 56 acetyl screw was threaded through the axle centered above this notch to act as a clamp.
-
Müller / Bährmann determination of invertebrates
…107 shield beetles 197, Schildwanzenartige to 204 turtle mites 38, 39 scale insects 2 , 57, 62, 63 .... Sliming fly, flow 67, maritime 67, sludge flies 59, 67 sludge screw , Ovoid 15 -, Common 15 sludge screws 15 sludge floats 13 71, 97 … wasps 76, 179 narrow abdominal wasps 75 177 narrow brackets 326 butterflies 56 , 61, 74, 275 Schmetterlingshafte … fine bracket 10 10-Spotted 249 Schönschrecke Braune, Italienische 110 Schröter 79, 234 shoulder bracket 241 dandruff…
Indicates content that may require registration and/or purchase.