-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Inch: # 2
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications.
- Length: 1.625 to 15 inch
- Inch: # 10, # 6, # 8, 1/4"
- Material: Brass
- Finish: Nickel Plated
-
-
Supplier: Superior Technical Ceramics Corp.
Description: Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of
- Length: 0.5 inch
- Diameter: 0.0854 inch
- Width / O.D.: 0.0854 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Elgin Fastener Group
Description: Cross recess available upon request. Length: To a maximum of 52". Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1½" maximum — 8-32 through ½-20, 4" maximum. Heat Treatment: Case hardening and through hardening.
- Body Diameter: 0.25 to 0.5 inch
- Head Type: Cone / Pan, Flat, Round / Snap, Truss
- Finish: Galvanized
- Features: Other
-
Supplier: Airpot Corporation
Description: No Description Provided
- Stroke or X-Axis Travel: 0.125 to 4 inch
- Rated Force: 4.75 lbs
- Mounting Type: Double-end Mount, Nose Mount, Rear Mount, Threaded
- Features: Other
-
Supplier: Enidine Inc.
Description: mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty
- Absorber Stroke: 56 inch
- Maximum Force (P1): 7,900 lbs
- Energy per Cycle: 922,300 In-lbs
- Cylinder Diameter or Maximum Width: 4.3 inch
-
Supplier: Aggressive Hydraulics Inc.
Description: 200 Series Cylinders All 200 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000
- Stroke or X-Axis Travel: 58 inch
- Actuation Type: Hydraulic
- Features: Other
- Device Type: Rod Type
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction
- Rated Speed: 4.80000000000001 in/sec
- Rated Force: 1,800 lbs
- Motor Continuous Power: 1.492 HP
- Drive Type: Ball Screw
-
Supplier: Newport MKS
Description: 200 µrad deviation, but come in a compact design for 1.0-in. or 0.5-in. (25.4 or 12.7 mm) travel. The final size of the stages measure either 1.31-in. (33.3 mm) or 2.56-in. (65.0 mm) long in a square and rectangular shape, respectively.
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Bridgeport Fittings, Inc.
Description: CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 0.88 INCH D X 2.56 INCH H SIZE BALL BURNISHED MIRROR SMOOTH FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD,
- Features: Other / Specialty
-
Supplier: General Pump
Description: F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(33.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(40.6 oz. versions) Use GP Series 100 Oil
- Maximum Discharge Flow: 5.6 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(33.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(40.6 oz. versions) Use GP Series 100 Oil
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Gilson Company, Inc.
Description: efficient material processing. Large, floor-standing SP-1 and SP-0 models offer increased capacities not available from other sources. SP-3, SP-2.5, and SP-0 Models have 60° chute slopes; SP-1 and SP-2 have 45° chutes. Simple, inexpensive Adapter Kits are offered for 60° conversion of
-
Supplier: Gilson Company, Inc.
Description: efficient material processing. Large, floor-standing SP-1 and SP-0 models offer increased capacities not available from other sources. SP-3, SP-2.5, and SP-0 Models have 60° chute slopes; SP-1 and SP-2 have 45° chutes. Simple, inexpensive Adapter Kits are offered for 60° conversion of
-
Supplier: Gilson Company, Inc.
Description: efficient material processing. Large, floor-standing SP-1 and SP-0 models offer increased capacities not available from other sources. SP-3, SP-2.5, and SP-0 Models have 60° chute slopes; SP-1 and SP-2 have 45° chutes. Simple, inexpensive Adapter Kits are offered for 60° conversion of
-
Supplier: Newport MKS
Description: deviation, but come in a compact design for 1.0-in. or 0.5-in. (25.4 or 12.7 mm) travel. The final size of the stages measure either 1.31-in. (33.3 mm) or 2.56-in. (65.0 mm) long in a square and rectangular shape, respectively.
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
The BUMAX high-strength pins ensure consistent quality for FlexLink customers around the world. BUMAX produces two different types of pins for FlexLink that are used in four different FlexLink chain types – a large pin 2 cm long and a shorter (read more)
Browse Threaded Rod Datasheets for BUMAX® -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
±0.01 mm, depending on geometry, material, and machining process Custom threaded tubes can be manufactured from 2D drawings, 3D CAD files, samples, or specified (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process Custom crucibles can be manufactured from 2D drawings, 3D CAD files (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
ceiling system has a continuous ¼-20 thread for connection and suspension at any point. It also has lightweight multi-purpose connectors that join the grid members, providing a suspension point for the threaded rods or wire-hung eye bolts. 2" wide extruded aluminum flange for HEPA (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measurement and control software. GageCal has predefined application screens and automatically enters tolerances for various types of measurements such as blocks, rings, plugs, and threads. P&W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Length standards External threads Ball bearings Plugs & pins Plain ring gages Setting Standards (Frames, Rods) Dial, digital and test indicators Gears / Splines Tapered pipe (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Seismic resistance of precast concrete shear walls
…first three small scale models (1-A, 1-B and 1-C) contained a medium strength, 4-40 threaded steel rod as the vertical tie while the fourth model (2-A) contained a more ductile, lower strength, annealed 2 - 56 threaded rod .
-
Journal of Spacecraft and Rockets > Paraboloidally Shaped Antenna Possessing Pointing and Beam-Width Control
The Plexiglas mount was drilled and tapped in the center to t the number 2 - 56 threaded rod .
-
Temperature-limited electron bombardment heating method
The entire heat shield assembly is supported by four 2 - 56 threaded tantalum rods and 99.8%A1203insulators.
-
scinc
A 3" long, 3/32" OD copper rod with a 1" 2 - 56 threaded section screws into the Macor rod; the opposite ends of the copper rod are etched with nitric acid to a diameter of 0.050" which is equivalent to 16…
-
HF Filter Design and Computer Simulation
The remaining loading capacitance is obtained by a brass 2 - 56 tuning screw threaded into the top housing section which penetrates a 125 mil diameter hole drilled in each resonator rod .
-
Dubbel
…65 screw materials G 38 screw tension springs G 54 screw additional force G 41 … shear modulus G G 56 thrust platform conveyors U … in connecting means push rod by composite carriers C … 111 bulk goods U 2 bulk good blade U…
-
Dubbel
…C 7 two-stroke large engine P 90 two stroke engine P 56 two-stroke method P … 31 H 11, H 2 , -, differential cylinder H 11 … surface H 11 -, piston rod H 11 -, membrane cylinder … strips C 48 cylindrical helix B 21 .
-
Roloff / Matek machine elements
…compliance of a clutch 433 rotary compliance of clutches 411 rotary vibrators 364 torsional vibration 361 torsion spring 320 -, calculation 321 rotary compound 510 drehwinkelgesteuertes bearing of the bolted joint 245 rotation speed … compressive stress 38 pressure rod 151 pressure rod with … determination 359 penetration notches 54 passage valve 629 sag of the chain belt 618 -, relative 618 Durchzugsgrad 590 passage rivet mandrel 190 DV seam 125 DVGW marking sheet 2 DVS marking sheet 2 … on the component strength 56 influence factor -, component size…
-
Roloff / Matek machine elements
Rotary compliance of clutches 411 rotary vibrators 364 torsional vibration 361 torsion spring 320 -, calculation 321 rotary compound 510 drehwinkelgesteuertes bearing of the bolted joint 245 rotation speed 361 -, biegekritische … iron 630 compressive stress 38 pressure rod 151 pressure rod with … determination 359 penetration notches 54 passage valve 633 sag of the chain belt 622 -, relative 622 Durchzugsgrad 594 passage rivet mandrel 190 DV seam 125 DVS marking sheet 2 dynamics factor KV 737 … on the component strength 56 influence factor -, component size…
-
Racing car technique
…rapid closure, 125 inclined spring angles, skew, skew resistance, 518 slip angles 309 screw fuse 731, 217 … 585 S kid-Pad, 50, 383 stress concentration, 48 instep weite, 142 Spant surface, 519 locking value, 739 fragmentation 2 , 167 sport law, spreading … arms, 500, 503 track rods , 499 track rod connections … 355 stagger, 235 steel, 56 cast steel, 57 steel…
Indicates content that may require registration and/or purchase.