-
Supplier: Mini-Circuits
Description: All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
- Insertion Loss: 2,375 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
- Insertion Loss: 2,700 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
- Insertion Loss: 1,600 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this
- Insertion Loss: 1,598 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: APITech
Description: API's Line of Dielectric Resonator Oscillators (DROs) and Coaxial Resonator Oscillators (CROs) are designed and built with both small size and low phase noise in mind. Packed full of standard features, our complete line of free running DRO designs operate from 500 MHz to 21.5
-
Supplier: Skyworks Solutions, Inc.
Description: beyond 2.5 GHz. The devices are characterized for capacitance over temperature. SPICE models are provided.
- VR: 30 volts
- Features: Varactor Diodes
-
Supplier: Smiths Interconnect, a Molex company
Description: hermetic sealed packages are not a requirement and when lower cost and quick delivery are essential. Features & Benefits Cavity filter designs are available in the frequency range of 30 MHz to 40 GHz and with bandwidth options from less than 0.5% to over 66%. Cavity filters offer the
- Frequency (Fc): 30 to 40,000 MHz
- Filter Design: Ceramic Filter
-
Supplier: Smiths Interconnect, a Molex company
Description: High “Q” coaxial ceramic resonators yield low insertion loss, high out-of-band rejection, and excellent amplitude and group delay stability over temperature. This makes them highly suitable for use in micro-doppler radar as used for drone/UAV detection, GNSS, IFF, and other
- Filter Design: Ceramic Filter
-
Supplier: Knowles
Description: Ceramic cavity resonator technology can be employed in conjunction with DLI’s stable, high Q ceramics to create highly selective, small, low loss bandpass filters. Using a multi-port implementation, a very small robust filter can be created. Wide reject band performance without
- Frequency (Fc): 6,000 to 67,000 MHz
- Insertion Loss: 2 to 4 dB
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Knowles
Description: (75.82) 941700 942274 3.906 6.094 3 4.89 (124.15) x 0.51 (17.78) x 0.70 (12.95) 942274 942330 10.7 10.955 1.5 1.50 (38.1) x 1.24 (31.5) x 0.60 (15.2) 942330 942331 10.94 11.2 1.5 1.50 (38.1) x 1.24 (31.5) x 0.60 (15.2) 942331 942651 2.2
Find Suppliers by Category Top
Featured Products Top
-
Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Automotive-Grade Quartz Crystal Resonator SMCE-1612 The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
+125°C) Exceptionally high Q - up to 160 at 2.4 GHz! Very high self-resonant frequencies - as high as 28.8 GHz RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit terminations (read more)
Browse Chip Inductors Datasheets for Coilcraft, Inc. -
2x2 slot antenna subarray in low-temperature co-fired ceramic (LTCC). The base elements are combined to make an 8x8 array with a wide bandwidth from 130 to 145 GHz, a peak gain of 20.5 dBi, stable radiation patterns over the frequency range, efficiency around 60%, small size, and simplified (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
TTM’s Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 2dB to 5dB couplers are best in applications where minimal part-to-part variation is required, as in asymmetrical Doherty combiner applications. In all (read more)
Browse RF Couplers Datasheets for Richardson RFPD -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
More Information Top
-
Comparative study on two types of self-injection locked NRD guide Gunn oscillators
The diameter and thickness in the ceramic resonator were set at 2.5 mm and 1.3 mm so as to resonate at 59 GHz , which is the oscillation frequency in self-injection condition.
-
Vibration-induced PM and AM noise in microwave components
… namely, low- and high-PM noise dielectric resonator oscillators (dros) at 10 GHz, a silicon germanium (siGe) amplifier-based surface transverse wave (sTW) oscillator at 2.5 GHz [25], and a TE023 mode air-dielectric ceramic -cavity resonator oscillator (accro) at 10 …
-
Effect of vibration on PM and AM noise of oscillatory and non-oscillatory components at 10 GHz
… oscillators chosen for the vibration test, namely, low and high PM noise DROs at 10 GHz, a silicon germanium (SiGe) amplifier-based STW oscillator at 2.5 GHz [17], and a TE023 mode air-dielectric ceramic -cavity resonator oscillator (ACCRO) at 10 …
-
Extension of the frequency range of ceramic resonator oscillators using push-push circuit topology
Oscillators using the ceramic resonator technology have achieved phase noise below -90dBc/Hz at IOKHz offset from carrier frequencies of up to 2.5GHz [4,5] The field .
-
Ultra-compact dual-band WLAN filter using independent band stop resonators
In this paper, a highly miniaturized dual-band band pass filter using independent band stop resonators has been newly designed and fabricated … … into a low-temperature co-fired ceramic (LTCC) substrate for 2.4 to 2.5 GHz (802.11b) and 5 …
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
The next higher frequency range (800 MHz to 2.5 GHz ) uses an ε of 38, while the top range (1 to 4.5 GHz) uses an ε of 21. Given the fact that ceramic resonators are prefabricated and have standard outside dimensions, the following quick calculation applies: Relative dielectric constant of resonator material Resonator length, mm Temperature coefficient, ppm/◦ C Available temperature coefficients Typical resonator Q εr = 21 l= 16.6 …
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
The next higher frequency range (800 MHz to 2.5 GHz ) uses an ε of 38, while the top range (1–4.5 GHz) uses an ε of 21. Given the fact that ceramic resonators are prefabricated and have standard outside dimensions, the following quick calculation applies.
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
The next higher frequency range (800 MHz to 2.5 GHz ) uses an e of 38, while the top range (1-4.5 GHz) uses an e of 21. Given the fact that ceramic resonators are prefabricated and have standard outside dimensions, the following quick calculation applies: .
-
Abstract cards
This paper presents a compact diplexer module for WiMAX dual-band application using multilayer low temperature co-fired ceramic (LTCC) and film bulk acoustic wave resonator (FBAR) technologies. The proposed diplexer module consists of a 2.5 - GHz LTCC balanced filter, a 5.8-GHz FBAR filter, a 5.8-GHz LTCC balun, and a LTCC matching circuit.
-
[Title page]
This paper presents a compact diplexer module for WiMAX dual- band application using multilayer low temperature co-fired ceramic (LTCC) and film bulk acoustic wave resonator (FBAR) technologies. The proposed diplexer module consists of a 2.5 - GHz LTCC bal- anced filter, a 5.8-GHz FBAR filter, a 5.8-GHz LTCC balun, and a LTCC matching circuit.
Indicates content that may require registration and/or purchase.