Products/Services for 2-56 Shoulder Screws

  • Shoulder Screws-Image
    Shoulder Screws - (100 companies)
    Shoulder screws are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation and movement around ...
  • Screws-Image
    Screws - (1401 companies)
    ...provides a load surface once in use. The shank of the screw contains the threaded section (shoulder screws being an exception) and is responsible for the alignment of the workpieces and screw. Finally, the end of the screw that does not have the head...
  • Posts, Spacers, and Standoffs-Image
    Posts, Spacers, and Standoffs - (517 companies)
    ...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety...
  • Nuts-Image
    Nuts - (1361 companies)
    ...for maximum strength with common precision. Class 3B provides the least assembly tolerance. Metric. Metric units are designated by the ISO 261: metric screw thread; it is the most common screw thread in the world. These nuts will have diameters and thread...
  • Feed Screws and Mixer Screws-Image
    Feed Screws and Mixer Screws - (96 companies)
    Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
  •  
    Roller Screws - (27 companies)
    Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
  •  
    Ball Screws - (239 companies)
    Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
  •  
    Captive Screws - (80 companies)
    Fasteners designed for ease of installation - often knurled for finger use - and retained within their functional environment when not engaged. Captive screw (or bolt) retention prevents loss or damage within the captive screw's parent assembly...
  •  
    Conical and Telescopic Screw Covers - (12 companies)
    Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Biologically inspired underwater propulsion and adhesion mechanisms
    …Steel Nylon-Insert Hex Locknuts (2-56 Thread Size, 1/4" Width, 9/64" Height, McMaster-Carr@ Part No. 9183 1A002) and Low Profile 18-8 Stainless Steel Shoulder Screws (Slot Drive, 3/32" Diameter X 3/16" LG Shoulder , 2 - 56 Thread, McMaster- Carr@ Part…
  • A numerical solution for lageos thermal thrust: The rapid-spin case
    Three no. 2 - 56 flat-headed A1machine screws pass through clearance holes in all three rings to press the ring assembly against the A1 shoulder of the cavity.
  • The proximal Humerusfraktur
    …classification 51-Ausriss 91 screw position 47 Schraubenosteosynthese 55, kanülierte 85, material removal, arthroscopic 225, operation technique 83 screw perforation 82, 218, primary … Scapulafrakturen 115 screw-additives shoulder stay 220 Screw-in … 71 Screw tip augmentation 56 2 -segment-fractures 3-segment…
  • Geology in the terrain
    Gabbro 49, 55, 56 , 58, 60, 77, 78, 83, 84 galena 2 , 9, 20, 21, 26, 27 Gangbrekzien 270 operations … 60, 74, 76, 85, 131 gastropods 174, 175, screws , 174, 175 gauss-Krüger … 225 trench 301 trench shoulder 301 gradation 72, 73…
  • Racing car technique
    …motor, 651 Schmierstoffe, lubrication, gear 220, 724 rapid jacks 189, 484 inclined inflow, 275, 910 rapid closure, 125 inclined spring angles, skew, skew resistance, 518 slip angles 309 screw fuse 731, 217, 261 … fields, thrust member chain, shoulder belt, 117 skirt 127 … skeleton method of construction 941 Slicks, 211 debit breakage, 585 S kid-Pad, 50, 383 stress concentration, 48 instep weite, 142 Spant surface, 519 locking value, 739 fragmentation 2 , 167 sport law, spreading … 355 stagger, 235 steel, 56 cast steel, 57 steel…
  • Arthroscopic material removal after winkelstabiler Plattenosteosynthese on proximal Humerus
    …serially treated by 29 (17 women, 12 men) in the medianen age of 56 (30-82) years .... Abb. 1871 years male: random findings of a secondary screw perforation by ME on patient wish Plattenosteosynthese 2 years after winkelstabiler. findings a intraartikulärer to radiographies of the shoulder on the left in 2 planes, b: linke shoulder, view of dorsally; the…
  • NSO/Sac Peak continuous-face-plate adaptive mirror
    The mechanical mounting for the attachment to tbi end of each actuator is tapped for four 2 — 56 screws positioned at the corners of an 8—mm square pattern. .... for centering of the mounting surface for the magnet with respect to the shoulder that mounts in…
  • Dubbel
    1 ZC screw , 16 MnCr5 einsatzgehärtet,geschliffen; 2 rim GZ-CuSn 12 Ni; 3 hub St 37; 4 housing GG 20 with … represented; 9 additional sealed rings; 10 throwing disc; 11 oil return (drawn displaced); 12 shoulder ball bearings (for light .... optimally of case-hardened steel .58:::62 HRC) or alloy remuneration steel randgehärtet (HRC < 56 ) by .
  • A 19 F and 1 H goniometric split‐millicoil NMR probe for solid‐state NMR
    This whole assembly was held in place via two nylon shoulders . .... To fix the sam- ple holder in this configuration a 5 mm long 2 – 56 acetyl screw was threaded through the axle centered above this notch to act as a clamp.
  • Müller / Bährmann determination of invertebrates
    …107 shield beetles 197, Schildwanzenartige to 204 turtle mites 38, 39 scale insects 2 , 57, 62, 63 .... Sliming fly, flow 67, maritime 67, sludge flies 59, 67 sludge screw , Ovoid 15 -, Common 15 sludge screws 15 sludge floats 13 71, 97 … wasps 76, 179 narrow abdominal wasps 75 177 narrow brackets 326 butterflies 56 , 61, 74, 275 Schmetterlingshafte … fine bracket 10 10-Spotted 249 Schönschrecke Braune, Italienische 110 Schröter 79, 234 shoulder bracket 241 dandruff…