-
Supplier: APITech
Description: API's Line of Dielectric Resonator Oscillators (DROs) and Coaxial Resonator Oscillators (CROs) are designed and built with both small size and low phase noise in mind. Packed full of standard features, our complete line of free running DRO designs operate from 500 MHz to 21.5
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV1405–SMV1413 series of bare die, epoxy and hermetic packaged silicon abrupt junction varactor diodes is designed for use in VCOs requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to
- Diode Type: Varactor Diodes
- VR: 30 volts
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV1405–SMV1413 series of bare die, epoxy and hermetic packaged silicon abrupt junction varactor diodes is designed for use in VCOs requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to
- Diode Type: Varactor Diodes
- VR: 30 volts
-
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV1405–SMV1413 series of bare die, epoxy and hermetic packaged silicon abrupt junction varactor diodes is designed for use in VCOs requiring tight capacitance tolerances. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to
- VR: 30 volts
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: -metal resonators are used to minimize frequency drift over temperature. 30 MHz to 40 GHz 3 dB Bandwidths from <0.5 to >66% High "Q", Low Loss Computer-Aided Designs Helical, Combline, Interdigital Waveguide 12 Stock Series
- Filter Design: Ceramic Filter
- Frequency (Fc): 30 to 40000 MHz
-
Supplier: Knowles Precision Devices
Description: o 0.8 x 0.2 x 0.03 inch for 10 GHz filter LO/Multiplier chains/RF pre-select/image filtering Low loss in passband: 2-4 dB typical Devices scalable from C to Ku band Bandwidth 1 to 5% Narrow footprints are great for switch filter banks
- Filter Design: Ceramic Filter
- Filter Technology: Passive Filter
- Filter Type: Bandpass
- Frequency (Fc): 6000 to 67000 MHz
-
Supplier: RS Components, Ltd.
Description: integrated TCP/IP protocol stack giving you access to a WiFi network. One of the main advantages of the board is to support of OTA (Over-the-air) programming. Features. 14 digital I/O pins, 6 of which can be used for PWM outputs. 6 analogue inputs. 16 MHz ceramic resonator. USB
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: Wireless Systems, Other
-
Supplier: RS Components, Ltd.
Description: time: < 2 ms 14 digital input/output pins (of which 12 can be used as PWM outputs). 6 analogue inputs. 64 MHz ceramic resonator. micro-USB connector. ICSP header. Battery charger. Infrared receiver and transmitter. NFC antenna. BLE interface. Buzzer. Two service buttons and
- Category: Development Suite / Kit
Find Suppliers by Category Top
Featured Products Top
-
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
+125°C) Exceptionally high Q - up to 160 at 2.4 GHz! Very high self-resonant frequencies - as high as 28.8 GHz RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit terminations (read more)
Browse Chip Inductors Datasheets for Coilcraft, Inc. -
2x2 slot antenna subarray in low-temperature co-fired ceramic (LTCC). The base elements are combined to make an 8x8 array with a wide bandwidth from 130 to 145 GHz, a peak gain of 20.5 dBi, stable radiation patterns over the frequency range, efficiency around 60%, small size, and simplified (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
TTM’s Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 2dB to 5dB couplers are best in applications where minimal part-to-part variation is required, as in asymmetrical Doherty combiner applications. In all (read more)
Browse RF Couplers Datasheets for Richardson RFPD -
Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions
More Information Top
-
Comparative study on two types of self-injection locked NRD guide Gunn oscillators
The diameter and thickness in the ceramic resonator were set at 2.5 mm and 1.3 mm so as to resonate at 59 GHz , which is the oscillation frequency in self-injection condition.
-
Vibration-induced PM and AM noise in microwave components
… namely, low- and high-PM noise dielectric resonator oscillators (dros) at 10 GHz, a silicon germanium (siGe) amplifier-based surface transverse wave (sTW) oscillator at 2.5 GHz [25], and a TE023 mode air-dielectric ceramic -cavity resonator oscillator (accro) at 10 …
-
Effect of vibration on PM and AM noise of oscillatory and non-oscillatory components at 10 GHz
… oscillators chosen for the vibration test, namely, low and high PM noise DROs at 10 GHz, a silicon germanium (SiGe) amplifier-based STW oscillator at 2.5 GHz [17], and a TE023 mode air-dielectric ceramic -cavity resonator oscillator (ACCRO) at 10 …
-
Extension of the frequency range of ceramic resonator oscillators using push-push circuit topology
Oscillators using the ceramic resonator technology have achieved phase noise below -90dBc/Hz at IOKHz offset from carrier frequencies of up to 2.5GHz [4,5] The field .
-
Ultra-compact dual-band WLAN filter using independent band stop resonators
In this paper, a highly miniaturized dual-band band pass filter using independent band stop resonators has been newly designed and fabricated … … into a low-temperature co-fired ceramic (LTCC) substrate for 2.4 to 2.5 GHz (802.11b) and 5 …
-
Microwave Circuit Design Using Linear and Nonlinear Techniques 2nd Edition Complete Document
The next higher frequency range (800 MHz to 2.5 GHz ) uses an ε of 38, while the top range (1 to 4.5 GHz) uses an ε of 21. Given the fact that ceramic resonators are prefabricated and have standard outside dimensions, the following quick calculation applies: Relative dielectric constant of resonator material Resonator length, mm Temperature coefficient, ppm/◦ C Available temperature coefficients Typical resonator Q εr = 21 l= 16.6 …
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
The next higher frequency range (800 MHz to 2.5 GHz ) uses an ε of 38, while the top range (1–4.5 GHz) uses an ε of 21. Given the fact that ceramic resonators are prefabricated and have standard outside dimensions, the following quick calculation applies.
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
The next higher frequency range (800 MHz to 2.5 GHz ) uses an e of 38, while the top range (1-4.5 GHz) uses an e of 21. Given the fact that ceramic resonators are prefabricated and have standard outside dimensions, the following quick calculation applies: .
-
Abstract cards
This paper presents a compact diplexer module for WiMAX dual-band application using multilayer low temperature co-fired ceramic (LTCC) and film bulk acoustic wave resonator (FBAR) technologies. The proposed diplexer module consists of a 2.5 - GHz LTCC balanced filter, a 5.8-GHz FBAR filter, a 5.8-GHz LTCC balun, and a LTCC matching circuit.
-
[Title page]
This paper presents a compact diplexer module for WiMAX dual- band application using multilayer low temperature co-fired ceramic (LTCC) and film bulk acoustic wave resonator (FBAR) technologies. The proposed diplexer module consists of a 2.5 - GHz LTCC bal- anced filter, a 5.8-GHz FBAR filter, a 5.8-GHz LTCC balun, and a LTCC matching circuit.
Indicates content that may require registration and/or purchase.