-
Supplier: Aries Electronics, Inc.
Description: FEATURES A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket A metal cam provides strong, smooth action as it moves to
- Current Rating: 2 amps
- Contact Resistance: 10 milliohms
- Operating Temperature: -55 to 125 C
- Number of Contacts: 24 to 40
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMING ADAPTER, 20 PIN LCC ZIF, SOCKET TO 20 PIIN MALE DIP .300" BOTTOM, WIRED 1 TO 1
-
Supplier: Aries Electronics, Inc.
Description: closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side Sockets can be soldered into PCBs or plugged into any socket. Socket fits into Aries or any competitive test socket receptacle GENERAL SPECIFICATIONS SOCKET
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: 105 to 200 C
-
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to 300 C
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers Swing quick-release handle down to open contacts and insert device. Release and
- Operating Temperature: -55 to 200 C
- Number of Contacts: 24 to 48
- Contacts Pitch: 2.54 mm
- Socket Type: DIP, Test / Prototyping Socket
-
Supplier: Newark, An Avnet Company
Description: SOCKET IC, ZIF, 20WAY; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:220 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CONN IC DIP SOCKET ZIF 20POS GLD
-
Supplier: DigiKey
Description: 40 (2 x 20) Pos DIP, ZIF (ZIP) Socket Tin Through Hole
- Connector Type: Board Mount Connector
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338411-224-1275-00-0602J Category: Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Series: Textool™ Type: DIP, ZIF (ZIP) , 0.6" (15.24mm) Row Spacing Features: Closed Frame Termination: Press-Fit Package: Tube Housing
- Current Rating: 1 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 24
- Contacts Pitch: 2.54 mm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066299-232-1285-00-0602J Category: Connectors, Interconnects>Sockets for ICs, Transistors Series: Textool™ Type: DIP, ZIF (ZIP), 0.6" (15.24mm) Row Spacing Features: Closed Frame Termination: Press-Fit Package: Tube Housing Material: Polysulfone (PSU),
- Current Rating: 1 amps
-
Electrical Connectors - Sockets for ICs, Transistors - 216-3340-00-0602J -- 761799-216-3340-00-0602JSupplier: Win Source Electronics
Description: Manufacturer: 3M Win Source Part Number: 761799-216-3340-00-0602J Series: Textool Packaging: Bulk Type: DIP, ZIF (ZIP), 0.3" (7.62mm) Row Spacing Operating Temperature Range: -55°C ~ 125°C Features: Closed Frame Termination: Press-Fit Current Rating: 1A Housing Material: Polysulfone
- Current Rating: 1 amps
-
Supplier: ValueTronics International, Inc.
Description: Bi-Polar PROM (Bi-Polar PROMs 866C, & 867C) Device libraries - over 85,000 Interface - USB 2.0 / USB 1.1 Compatible Programming Socket - DIL48 pin ZIF Socket, ISP for in-circuit programming Buffer Features - Erase, Random Data Fill, Fill Block, Copy Block, Move Block,
Find Suppliers by Category Top
Featured Products Top
-
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
An effective alternative for marginal thermal improvements of semiconductor devices
…Thermal Parametric Test System and the DUT, the smaller board (2”x 2.25”) for the 44-lead PLCC, 64-lead QFP and the 56-lead SSOP was designed to be inserted into dual 20 - pin ZIF SIP socket on the T.F … on individual test boards and then appropriatelywired for interconnectionto the thermal test system; DIP -type header pins…
-
Factors affecting semiconductor device thermal resistance measurements
…test and provide very repeatable results. was restricted to the Dual Inline Package ( DIP ) because a suitable .... A matrix-pin-programmable Connection Card (T.F. 41-103) with both 20 - pin and 40-pin Zero Insertion Force ( ZIF ) sockets were used to provide the electrical interface between the device and the thermal parametric test system.
-
Forensic Computing
…Microsoft ClipArt Gallery 2.0), and this is often known as a Dual In line Package ( DIP ). .... The data bus is 8 bits wide and the address bus is 20 bits wide,but 20 pins on the package are also needed for control signals and for the power supply. .... legs were found to be very unwieldy and difficult to plug into their sockets ,although the Texas … of the chip,we see the more frequent use of Zero Insertion Force ( ZIF ) sockets, which allow…
-
Recent IC Announcements
APC 1701C ZIF socket . .... has tin- plated, heat-treated beryllium copper contacts; available in 24-, 28-, 40-, or 64-pin DIP . .... 12-bit ADC Four models offer 55-, 70-, and 100-ns max access times with 125- and 90-mA max active, 40- and 30-mA max standby current; 20 - pin DIP.
-
SOIC
44 pin adapter for mounting Aries Series 547 Universal SOIC ZIF (zero insertion force) Test Socket to .600 [15.24] DIP PCB layout. .... MC145158-2 - SOIC DW-to- 20 - Pin PLCC .
-
Wide common mode input operational amplifier with serially programmable output offset
Figure 6-4: 20-Lead Side Brazed DIP Bond Diagram [dimensions in mils]. .... The side brazed part is plugged into the board using a 20 - pin ZIF socket that allows easy switching between different chips.
-
PLCC
This Universal PLCC ZIF (zero insertion force) Test Socket will take seven sizes of PLCC footprints with Aries insert plate, Part No. XX-537-20. .... Series 652000/653000 - PLCC-to- DIP Adaptor. .... MC145158-2 - SOIC DW-to- 20 - Pin PLCC .
-
Adapters / 16
20 PIN PLCC TO 16 PIN DIP ADAPTER FOR MOTOROLA MC12009 AND OTHERS. .... Testboy TV 416/432 is made up of a combination of CEE plug, Schuko socket outlet and integrated … is designed for testing analogue ICs with up to 16 pins through a ZIF socket (see ChipMaster…
-
BeePROG Intelligent Universal PROGRAMMER101 from shenzhen Retail Technology Co.,Ltd,, China
• 20 - pin male type with missinsertion lock. .... Programmer, in ZIF socket . .... • support all devices in DIP with default socket .
-
AN241 Thermal considerations for advanced logic
families (Futurebus+, ABT and MULTIBYTE)
The θJA for a 20 – pin SOL package using the average die size for ABT is 91°C/W @ 0.7W. .... Average Effect of Air Flow on θJA S O SOL PLCC, PQFP DIP MODIFYING θJA FOR POWER .... DIP Textool ZIF Socket with 0.040” .
Indicates content that may require registration and/or purchase.