-
Supplier: Advantech
Description: Seagate 2.5" 500G 5KRPM 7MM SATAIII 128MB The thinnest and highest-capacity 2.5-Inch Hard Drive available Choose 7mm - 500GB, 1TB and 2TB capacity options 128MB Multi-tier caching technology delivers excellent performance with lower power consumption
- Device Type: Hard Drive
-
Supplier: RS Components, Ltd.
Description: Lexar LNQ100X960G-RNNNG SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: Seagate 2.5" 1TB SATAIII 5KRPM 128MB HDD 1 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 1,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
-
Supplier: Advantech
Description: WD AV 6TB 3.5" 5KRPM SATA3 256MB HDD Engineered for mainstream surveillance systems Multiple cameras, Multiple streams Wide compatibility. seamless integration. Enhanced workload ratings Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: Seagate 3.5" 2TB SATAIII 7KRPM 256MB HDD 2 TB Storage 7K RPM 256MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 2,000 GB
- Width: 4.009844685 inch
- Length: 5.787010999 inch
- Height: 0.787008299 inch
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data
- Capacity: 1 to 2 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal for a
- Device Type: Hard Drive
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: Verbatim Corporation
Description: 1TB USB Desktop Hard Drive The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos, video, and data files
- Capacity: 1,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: USB
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional
- Capacity: 1 to 2,000 GB
- Transfer Rate: 0.43 to 0.51 GB/sec
- Width: 2.750001485 inch
- Length: 3.94094701 inch
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.244 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Toshiba America, Inc.
Description: traditional hard drive. Wireless streaming and sharing Uninterrupted Internet Small and easy to carry Keep smart storage center stage. Pocket-sized and easy to carry Wireless access and share Broad compatility FlashAir™ III Wireless SD Card Share it fast. Share photos and videos
- Capacity: 16 to 1,000 GB
- Transfer Rate: 0.06 to 0.625 GB/sec
- Mounting Options: Free Standing
- Device Type: Hard Drive, Solid State Disk
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 400 GB
- Transfer Rate: 0.8 GB/sec
- Interface: FireWire® (IEEE 1394), USB
- Mounting Options: Free Standing
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A The LG Super Multi Blue BP06LU10 slim portable Blu-ray rewriter features USB 2.0 connectivity with a 6x BD-R write speed. Simply plug in and record up to 50GB of files, photos, or business documents onto a dual layer BD-R disc. LightScribe gives you the added feature of
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: Step Up To Solid-State Speed with Force Series 3 Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. One of the best PC performance investments you can make. You'll be amazed at the
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 240GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:240GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: TapeOnline.com
Description: to the 5400RPM model.The SATA interface is standard to most laptops manufactured in the last several years, making Momentus an ideal upgrade hard drive for laptop owners looking to expand their storage capacity.Seagate's G-Force Protection Technology⢠detects falls and swings the
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: A scale-out NAS storage system specifically designed for massive data storage. Employs a fully symmetric distributed architecture, supports either file or object storage, and delivers superior performance, extensive scale-out capabilities, and super-large single file system for unstructured data
- Capacity: 1,000,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: application environments, remote offices and departmental locations. The new 6 Gb SAS enclosures—Large Form Factor (LFF) D2600 with 12 drive bays and Small Form Factor (SFF) D2700 with 25 drive bays—offer flexible, modular solutions to simplify capacity expansion of HP ProLiant and
- Capacity: 576,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher storage
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
smooth and consistent device operation. 3X Motion 33BYA Series BLDC motors feature a compact 36mm body design, rated speeds up to 20,000 RPM, and power output up to 25W for demanding compact equipment applications. With low rotor inertia, fast response capability, and (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Reduced-size ASR 7 for a safe working load range from 20,000 kg to 32,000 kg, with larger height of lift, standard with exact load measurement at the rope anchorage (entry-level model). Innovative drive technology with cylindrical rotor motor with monodisc spring (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
vacuum). This makes the FDM0620 series a flexible solution for a wide range of application areas. Dynamic torque to 0.2 mNm Speed up to 20,000 rpm Operating temperature range: -35 to +70°C (in the standard version) Long service life Can be (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
rotating platform is supported by a high capacity ring bearing. AC motors and drives are standard (DC is not available). Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0 (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
) and closed loop vector control (CLV) that utilize variable frequency drives (VFDs) and 2-speed control. In this blog post, we will explore the benefits of VFD crane control over 2-speed control, focusing on factors such as load control, speed adjustment, efficiency, hoist life, and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Rate my build(1.9k Canadian) - Techist - All Things Tech
HDD: Seagate Barracude 7200rpm 1TB - NCIX.com - Buy Seagate Barracuda 7200.12 1TB SATA2 3.5IN 8.5MS 7200 RPM 32MB Hard Drive OEM *3YR MFR Warranty* - ST31000528AS In Canada. … com - Buy ASUS VH236H 23 Widescreen LCD Monitor Black 1920X1080 16:9 2MS 20000 :1DC HDMI DVI …
-
Need help choosing parts for a custom computer - Techist - All Things Tech
Newegg.com - Western Digital Caviar Black WD1001FALS 1TB 7200 RPM 32MB Cache SATA 3.0Gb/s 3.5" Internal Hard Drive -Bare Drive … Glossy Black 24" 2ms(GTG) HDMI Widescreen LCD Monitor 300 cd/m2 ASCR 20000 :1 ( …
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
… Adjustable sanding arm provides increased versatility in low clearance situations Exhaust located in the rubber molded handle and swivel air inlet for operator comfort and less air hose kinks Model #: CP9780 Mfg Part #: 6151939780 20000 RPM free speed 1/2 HP … The front hard rubber contact roller drives the abrasive belt to grind flat surfaces.
-
Materials and chemical products
The pin discs become two gegenlaufig current motors with ever 20000 rpms driven uber. … Minden (Westf.), made format and Besaumkreissage, that for winkelgerechten cutting of plates of hard and soft holzern … … a 1z w e r k with roller diameters between 600 and 1200 mm by individual drive .
-
Research and Design of a Centrifugal Compressor for Fuel Cell Turbocharger
As one of the auxiliary powers, a high speed electric motor (around 60000 rpm ) can be used to drive centrifugal compressors. Therefore this type of compressor system is hard to be applied into commercialization products [3]. If an ordinary motor ( 20000 rpm) is used, the problems of high speed motors could be avoided.
-
Troubleshooting help (games "pause")
Hard drive : 80 gig 7200 rpm Windows 98/ME/ 20000 /XP ` Intel Pentium III 1 Ghz or equivalent ` 512 MB RAM ` …
-
Adaptive and scalable metadata management to support a trillion files
Each node also has a 150GB 7200 RPM SATA hard drive . 20000 .
-
Help; System Lockup - ATI graphics
Hard drive : 80 gig 7200 rpm Windows 98/ME/ 20000 /XP ` Intel Pentium III 1 Ghz or equivalent ` 512 MB RAM ` …
-
Help; System Lockup - ATI graphics
Hard drive : 80 gig 7200 rpm Windows 98/ME/ 20000 /XP ` Intel Pentium III 1 Ghz or equivalent ` 512 MB RAM ` …
-
2001 index IEEE transactions on magnetics vol. 37 [Author Index]
Study of aerodynamic characteristics in hard disk drives by numerical simulation; Some design and prototyping issues on a 20000 rpm HDD spindle motor with a ferro-fluid bearing system; T-MAG Mar 01 805-809 Shixin Chen, see Huai Lin, T-MAG Mar 01 850-854 Shixin Chen, see Qide Hang, T-MAG …
Indicates content that may require registration and/or purchase.