-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and battery
- Features: Brushless
- Motor Type: DC Motor
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, BALL, 200CFM, 61DB, 23W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:200CFM; Noise Rating:61dBA; Power Rating:23W; IP Rating:IP55RoHS Compliant: Yes
-
Supplier: DigiKey
Description: DC AXIAL FAN, 60 MM SQUARE, 15 M
- Maximum Air Flow: 10.7 SCFM
- Maximum Static Pressure: 0.05 in H2O
- Maximum Sound Level: 20 dbA
- Motor Voltage: 5 volts
-
-
Supplier: HVACQuick.com
Description: AirScape inline centrifugal fan. 555 nominal CFM. 8 inch connections. Motorized impeller, galvanized steel casing, and 10 foot power cord. 300-550 cfm fan sizes Centrifugal fan delivers high static pressure Factory mounted POWER CORD Galvanized steel housing
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan 200.87CFM 21W 12V 120x120x38mm AR
-
Supplier: Allied Electronics, Inc.
Description: W2E200-HH Series AC Fan, Ball Bearing, 115 VAC, CFM 500
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 200MM, 115VAC, 550CFM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:245.5mm; External Depth:90mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:-; Power Rating:90W; IP Rating:IP44 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 200MM, 24VDC, 590CFM, 67DB; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:590CFM; Noise Rating:67dBA; Power Rating:67.2W; IP Rating:
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 200MM, 48VDC, 783CFM, 74DB; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:200mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:783CFM; Noise Rating:74dBA; Power Rating:139.2W; IP Rating:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350011-CFM-5015V-247-290-20 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-50V Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Tray Size / Dimension: Square - 50mm L x 50mm H
- Air Flow Rate: 13 SCFM
- Static Pressure: 0.16999999999999998 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 200 SCFM
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 200 SCFM
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 200 SCFM
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1144237-CFM-6010V-140-285 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CFM-60V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.5 W Lifetime @
- Application: Industrial/Commercial
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motors Ball Bearing Construction Die Cast Aluminum Housing Sheet Steel Impeller Welded onto Rotor Air Exhaust Over Struts Counterclockwise Rotation When Looking at Rotor Mounting From Either Face Using Four 4.5 mm Holes 2.8 × 0.5 mm Flat Pin Terminals 65°C
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN 200-240VAC 54W 560CFM 225MM
- Nominal Power: 54 watts
- Operating Temperature: 8.6 to 140 F
- Motor Type: 50/60 Hz AC
-
Supplier: Johnson Electric Group
Description: Johnson Electric is the technology leader in Engine Thermal Management and the global market leader in Cooling Fan Modules (CFM). Our power cooling products are all custom engineered to deliver cooling requirements consistent with each passenger car segment. Our designs are optimized
- Maximum Diameter (Fan or Blower Wheel): 13.78 to 19.68 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Allied Electronics, Inc.
Description: This S-Force generation Tubeaxial fan is 27% thinner and produces 30% higher air flow than existing 200 mm fans currently available on the market. It has 65% higher cooling density and lower noise than comparable fans of the same size. For use in IT/Telecom, cabinet
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motors Ball Bearing Construction Die Cast Aluminum Housing Sheet Steel Impeller Welded onto Rotor Air Exhaust Over Struts Counterclockwise Rotation When Looking at Rotor Mounting From Either Face Using Four 4.5 mm Holes 2.8 × 0.5 mm Flat Pin Terminals 65°C
-
Supplier: Kooltronic, Inc.
Description: comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure
- Maximum Air Flow: 200 SCFM
- Thickness: 2.81 inch
- Bearings: Ball / Roller
- Application: Industrial/Commercial
-
Supplier: Johnson Electric Group
Description: fuel and CO2 economy requirements For full-size and SUVs the CFM-H can deliver from 200 to 400W of airflow power. Cooling fan modules are optimized for noise and vibration.
- Maximum Diameter (Fan or Blower Wheel): 23.23 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Nortek, Inc.
Description: CEILING TYPE 14 INCH LENGTH X 10 INCH WIDTH X 9 INCH HEIGHT SIZE UL, CSA, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 1 AMP CURRENT RATING GALVANIZED STEEL HOUSING MATERIAL 200 CFM AIR FLOW RATE 3-1/4 INCH WIDTH X 10 INCH HEIGHT DUCT SIZE 2 SONES SOUND LEVEL 16-1/2 INCH LENGTH X
- Sones Rating: 2
- CFM: 200 CFM
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Axial Fan, 200mm Round, 230VAC, 600CFM
-
Supplier: HVACQuick.com
Description: S&P 8 inch sidewall fan. 416 nominal CFM. Built in backdraft damper. The Sidewall Fan Series (SWF) of direct drive centrifugal ventilation fans consists of five model sizes ranging from 4 to 8 inch. All models are designed for direct connection in-line with standard
-
Supplier: Qualtek Electronics Corp.
Description: FDA5-19067QBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000
- Maximum Air Flow: 200 SCFM
- Maximum Static Pressure: 1.1019999999999999 in H2O
- Maximum Sound Level: 59 dbA
- Operating Current: 0.19 amps
-
Supplier: DigiKey
Description: Fan Tubeaxial 230VAC Square - 225mm L x 225mm H Ball 500.0 CFM (14.00m³/min) Terminal Block
- Maximum Air Flow: 500 SCFM
- Maximum Sound Level: 56 dbA
- Motor Voltage: 230 volts
- Nominal Power: 60 watts
-
Supplier: HVACQuick.com
Description: Fantech FR Inline Fan. 8" Round Duct - 408 cfm An in line duct fan, made of an Engineered Thermoplastic Resin UL listed for outdoor use or in wet locations. Direct drive external rotor motorized impeller assembly. True airfoil backward curved wheel. Installs in any orientation.
-
Supplier: Powell Electronics, Inc.
Description: FAN, AC 115V 485CFM
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315974-LPT200BPB12-H1D4A Category: Fans, Thermal Management>AC Fans Series: LPT200BMB Features: Dual Speed, Electronic Commutation (EC), Thermal Overload Protector (TOP) Termination: 3 Wire Leads Package: Bulk Voltage - Rated: 115VAC Power (Watts): 7.00W,
-
Supplier: Xoxide
Description: regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind
-
Supplier: Xoxide
Description: regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind
-
Supplier: Xoxide
Description: regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind
-
Supplier: Xoxide
Description: Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice the CFM of traditional 140mm fans! Specifications: Fan
-
Supplier: Radwell International
Description: FAN ASSEMBLY, PAGODA SERIES, 200 CFM, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Greenheck
Description: Centrifugal Inline Fans The centrifugal inline fans include both direct and belt driven fans with backward-inclined or forward curved wheels. Models feature rugged constructions, high-efficiency, and low sound levels. Centrifugal inline fans are ideal for clean air
- Air Flow Rate: 50 to 27,000 SCFM
- Static Pressure: 1.5 to 4 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive, Direct Drive
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg USA has introduced a new compact DC fan with a special conical housing design that significantly increases air pressure output. The fans were developed for transportation applications, specifically in rail car air movement. The new 200D Series is a unique line of 200mm fans (7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Capacities to 5,200 CFM. Pressures up to 58” WG. Stable performance…the pressure curve remains stable from wide-open to closed-off…fan instability, or pulsation, is eliminated even when “turn-down” approaches zero flow. Steel (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
performance in moist or mildly contaminated airstreams, and BC wheels with curved, single-thickness blades for good performance in moist airstreams. DESIGN FEATURES · CAPACITIES - to 200,000 CFM · PRESSURES - to 14" WG · TEMPERATURES - to 650°F · EFFICIENCIES BEYOND 85% · 16 SIZES - 12"- 73" · BELT-DRIVE AND DIRECT-DRIVE (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. DESIGN FEATURES · CAPACITIES - to 100,000 CFM · PRESSURES - to 5" WG · TEMPERATURES - to 200°F · 10 DIRECT-DRIVE SIZES 18"- 60" · 13 BELT-DRIVE SIZES - 12"- 60" · MOUNTING - five mounting positions (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
. WHEELS · Two backwardly inclined designs - AcoustaFoil ™ and PLR. · 20 sizes - 10" to 73" in diameter. · AMCA-Class I, II, III, and IV construction. · CAPACITIES - to 200,000 CFM. · PRESSURES (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
sizes…12” to 49” wheel diameters (Class I, II, III & IV) Pressures to 20” WG Capacities from 1,200 to 85,000 CFM (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
select the most efficient fan for your application. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. Design Features Capacities – to 100,000 CFM. Pressures – to 8” WG (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Preoperational test report, vent building ventilation system
A 200 cfm fan may provide cooling for cabinets FT-AYIOIKI-1 and FT-AYIOZKI-I. cooling for the sampling probe enclosure.
-
Cooling energy savings potential of light-colored roofs for residential and commercial buildings in 11 US metropolitan areas
200 200 150 150 150 150 150 200 150 200 200 Fan ( cfm ) 17844 17113 18401 19709 16177 18838 16099 16174 17280 22265 18024 Rooms .
-
Test Protocol for Room-to-Room Distribution of Outside Air by Residential Ventilation Systems
Otherwise, we use two, 200 - cfm fans with 20-foot flex ducts attached; the flex ducts are typically deployed between levels in the home.
-
States > North Carolina > State > Register > 2014 > 02/17/2014
Essentially there is no different effect on a house between a 400-cfm fan and a 600- cfm fan with 200 -cfm makeup air.
-
CR4 - Thread: Fluid mechanics
We have a fan of 200 CFM capacity with 75mm dia of discharge.
-
Analysis of Air Ventilation and Crew Comfort for the International Space Station Cupola
The combined flow of the six RWS cooling fans approaches 200 cfm .
-
K basins sludge removal sludge pretreatment system
WALL-MOUNTED CENTRIFUGAL EXHAUST FAN , 200 CFM , 118 HP.
-
Environmental Engineering 5th Edition Complete Document
For canopy hoods 8 ft or longer, the required exhaust fans in cfm = 200 × perimeter of the open .
-
Factors Influencing Forced Fumigation
Using a small hand fan rated at 200 cfm per bushel and 10 times static pressure, we are able to move a killing concentrate of fumi-gant 60 ft and a tract 120 ft from the point application.
-
Distribution effectiveness and impacts on equipment sizing for residential thermal distribution systems
Sealing 200 cfm (14% of fan flow) of duct leakage improved the delivery eftlciency by 11‘%.
Indicates content that may require registration and/or purchase.