Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plastic-Mart
Description: debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR
- Volume Capacity: 200 gallons
- Diameter / Width: 41 inch
- Height: 53 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: 275 Gallon Double Wall Waste Oil Tanks Black Primary Tank Safety Yellow Containment Tank with "USED OIL ONLY" stenciled in black on the front 12" Hinged Lockable Manway 12" x 1" deep strainer basket 2" Bulkhead Fitting with 2" Internal Draw Tube Assembly
- Volume Capacity: 275 gallons
- Diameter / Width: 47 inch
- Height: 63.25 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Assmann Corporation of America
Description: One piece, semi-translucent with gallon markers & access openings molded-in
- Volume Capacity: 200 gallons
- Diameter / Width: 35 inch
- Height: 57 inch
- Pressure Rating: 0 psi
-
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover oil-fired storage-tank water-heating appliances having a fuel input of not more than 200,000 Btu / hour (60 kW). These requirements do not apply to heaters that include storage vessels having a water capacity of more than 120 US gallons (454.2
-
Supplier: CECOR
Description: 150/150 and CP50 200/200 gallon Sump Sharks have a 8″ x 10″ clean door with a 1-1/4” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Each tank has its own pressure gauge so operator can monitor what is going on inside the
-
Supplier: CECOR
Description: plant. CECOR’s CE10 medium-sized, electric sump cleaner/dispenser have two tanks with capacities of 150/150 or 200/200 gallons. One tank is a sump cleaner for sucking out dirty sump contents and separating the solids. The other tank is a dispenser for
-
Supplier: CECOR
Description: emptying. The CE50 Combination sump cleaner/dispenser works with many recovery systems, from simple settling tanks to complete recycling plants. Twin tanks: (1) tank is a sump cleaner for fast removal and filtering; (1) tank for dispensing. Separates solids from fluid
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Qualitrol Company, LLC
Description: RS-485 MODBUS and local USB port provide for a variety of monitoring solutions for any application Front mounted indication LED lights of green, amber, and red indicate breather status and alarm capabilities Oil desiccant size of 136,000 liters/36,000 gallons Options Polar models offer
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows a user
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 5.0 SCFM @ 90 PSI allows for quick compressor recovery times 200 PSI max tank storage pressure allows for longer air tool run times 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology delivers
- Flow Capacity: 5 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: CECOR
Description: 150/150 and CP50 200/200 gallon Sump Sharks have a 8″ x 10″ clean door with a 1-1/4” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Each tank has its own pressure gauge so operator can monitor what is going on inside the
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 /460 V 3-Phase CFM 14 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 10,000+ Hours Of Pump Life •Based on B-10 bearing rating 5
- Flow Capacity: 14.6 to 14.1 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 80 Gallons Voltage 208-230 /460 V 3-Phase CFM 23.7 CFM @ 90 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 10,000+ Hours Of Pump Life •Based on B-10 bearing rating
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 34 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating
- Flow Capacity: 37.6 to 34.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 /460 V 3-Phase CFM 51 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty commercial & industrial applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating
- Flow Capacity: 54.4 to 51 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Cole-Parmer
Description: to 80 GPH|
- Slim footprint
|includes an oil resistant tank and check valve - Large 1 gallon tank
|Can be used with other fluids compatible with theapplications that need larger flow ranges around 200 to 450 GPH - Slim footprint
-
Supplier: Pressure-Pro
Description: TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15"
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
-
Supplier: Pressure-Pro
Description: TRAILER FEATURES 2- 250' high pressure hose reels Chemical resistant coating 200 gallon water tank & Poly tool box Lights, jack w/ wheel, & safety chains Fully tested and assembled in the USA HD trailer (forkliftable) 3500# capacity axle, 135"L x 82"W x 60"H Aluminum fenders,15"
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
-
Description: RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors Potable water tanks and pipes Oil storage tank interiors, and refined fuel storage
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Filtertech, Inc.
Description: environmentally-safe manner. Mode of Operation A typical Filtertech installation would consist of the Model VDU Vacuum Distillation Unit and the optional oil-water decant tank. Contaminated oil is first pumped from a waste storage tank or on a bypass from the clean
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Description: greater). RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and potable water
- Wet / Applied Thickness: 0.01 to 0.022 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Cole-Parmer
Description: to 80 GPH|
- Slim footprint
|includes an oil resistant tank and check valve - Large 1 gallon tank
|Can be used with other fluids compatible with theapplications that need larger flow ranges around 200 to 450 GPH - Slim footprint
-
Supplier: Cole-Parmer
Description: to 80 GPH|
- Slim footprint
|includes an oil resistant tank and check valve - Large 1 gallon tank
|Can be used with other fluids compatible with theapplications that need larger flow ranges around 200 to 450 GPH - Slim footprint
-
Supplier: Cole-Parmer
Description: to 80 GPH|
- Slim footprint
|includes an oil resistant tank and check valve - Large 1 gallon tank
|Can be used with other fluids compatible with theapplications that need larger flow ranges around 200 to 450 GPH - Slim footprint
-
Supplier: Rolair Systems
Description: HP, Honda 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible
- Flow Capacity: 9.3 SCFM
- Horse Power: 5.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: BakerCorp
Description: Lift: Up to 28' Max: Shut Off Head Range: 112' – 171' Max Solids Size: Up to 3" Max Operating Temp: Up to 160º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 50 gallons – 88 gallons Operating Speed: 1,000 rpm – 2,200 rpm
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
- Power Source: Gasoline / Diesel Engine
- Features: Wastewater
-
Supplier: Rolair Systems
Description: Totally Enclosed Steel Belt Guard, Safety Relief Valve, Constant Speed Operation OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, 20 Gallon ASME Tank
- Flow Capacity: 12.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed:
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: BakerCorp
Description: Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed:
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: Higher Power Supplies, Inc.
Description: * 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions: 49"W x 62"L x 44"H. Pro-Skid units can be combined with various cold
- Operation: Cleaning / Surface Preparation
-
Description: 20 Hp • Flow range of 0.9 – 6.3 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 9.6 GPM
- Total Power: 20 HP
- Unit Weight: 340 lbs
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, electronic, semiconductor, microelectronic and laser applications. UV15X-6NM-2 features an elongation exceeding 200%, which contributes to its ability to withstand rigorous thermal cycling and mechanical shocks. It is serviceable over the wide temperature range of -80°F to +250°F. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
consume about 3,200 gallons of diesel fuel per week. There is absolutely no need for a costly rental solution since one of Aerzen’s single-stage oil-free compressors can satisfy these requirements efficiently and at an energy consumption level that is 10 times cheaper. Aerzen (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
exceeding that of much more highly alloyed materials such as INCONEL alloys 625, 22 and C276. Applications for this allow are found in the pollution control, power, marine, chemical processing, pulp and paper, pharmaceutical and oil and gas industries (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Application Example - EB Chiller for Manufacturing Industry
the cooling of lubricants for 3 oil tanks (capacities of 50, 80 and 200 gallons) where one oil tank is already in place and connected to a chiller.
More Information Top
-
Feed Materials Production Center annual environmental report for calendar 1989
separated and collected in a 200 - gallon underground waste oil tank (tank 5).
-
PL FINAL DESIGN REPORT. VOLUME I. PLANT DESIGN
Component Description Lube Oil Sump Tank (LO-TK-Ol) - The lube oil sump tank of approximately 200 gallons capacity is self-contained in the fabricated steel base directly beneath the reduction gear.
-
Home Energy Information
Figure 2.3 shows what a typical fuel oil tank gauge might look like for a 200 - gallon tank.
-
Federal Register > Tuesday, September 23, 2008 > [73 FR 54862] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Signifi...
Brief description of amendment: The amendments consist of changes to the technical specifications of each unit, increasing the minimum required volume of fuel oil in the emergency diesel generator day tanks from 200 gallons to 250 gallons.
-
Highly Selective Nuclide Removal from the R-Reactor Disassembly Basin at the SRS
A tank with 200 gallons of activated carbon followed, to remove oil or grease – which could adversely affect the CsTreat® material.
-
Report to Congress on the feasibility of establishing a heating oil component to the Strategic Petroleum Reserve. Volume 1
In discussions with fuel oil dealers, the Department has determined that a household with a 275-gallon tank would normally receive about 200 gallons per delivery of heating oil .
-
Federal Register > Tuesday, July 15, 2008 > [73 FR 40629] Biweekly Notice; Applications and Amendments to Facility Operating Licenses; Involving No Significant...
Description of amendment request: The proposed amendment would increase the required minimum volume of fuel oil in the emergency diesel generator (EDG) day tanks from 200 gallons to 250 gallons, enough for 1 hour of continuous operation of the associated EDG at…
-
Federal Register > Friday, June 20, 2008 > [73 FR 35168] Limerick Generating Station, Units 1 and 2; Notice of Consideration of Issuance of Amendment to Facil...
The proposed amendment would increase the required minimum volume of fuel oil in the emergency diesel generator (EDG) day tanks from 200 gallons to 250 gallons, enough for 1 hour of continuous operation of the associated EDG at rated load.
-
Brick Kilns: An Illustrated Survey
The fuel used was 200 seconds light fuel oil , which was stored iIi a 3,000- gallon tank on a raised concrete base .
-
SAVANNAH RIVER SITE ENVIRONMENTAL REPORT FOR 2010
Another involved 200 –300 gallons of fuel oil that leaked from a faulty valve on a tank , and a fourth was for the discharge of less than 5 gallons of oil into a river water canal via a sump pump following a…
Indicates content that may require registration and/or purchase.