-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PH, 270A, 600VAC, 200HP; Motor Starter Type:Non-Reversing Starter; Power Rating:200hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:600VAC
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3PHASE, 5HP, 480V; Motor Starter Type:Soft Starter; Power Rating:4kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:9A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 1HP, 240V; Power Rating:750W; No. of Phases:Three Phase; Current Rating:4.2A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 480A (200HP/230V, 400/60HP/460V, 500HP/575V), 15"Wx26"Hx14"DWEG Electric SSW06 Soft Starter, 3 PH, 480A (200HP/230V, 400/60HP/460V, 500HP/575V), 15"Wx26"Hx14"D Universal voltage (220 to 575 VAC) Built-in bypass contactor
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 205A (75HP/230V, 150/60HP/460V, 200HP/575V), 8.8"Wx17.3"Hx11"DWEG Electric SSW06 Soft Starter, 3 PH, 205A (75HP/230V, 150/60HP/460V, 200HP/575V), 8.8"Wx17.3"Hx11"D Universal voltage (220 to 575 VAC) Built-in bypass
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW06 Soft Starter, 3 PH, 255A (100HP/230V, 200/60HP/460V, 250HP/575V), 14.6"Wx21.6"Hx12.3"DWEG Electric SSW06 Soft Starter, 3 PH, 255A (100HP/230V, 200/60HP/460V, 250HP/575V), 14.6"Wx21.6"Hx12.3"D Universal voltage (220 to 575 VAC)
- Features: AC Motor Starter
-
Supplier: FactoryMation
Description: Features: WEG Electric SSW07 Soft Starter, 3 PH, 200A (75HP/230V, 150HP/460V, 200HP/575V), 10.9"Wx8.6"Hx8.66"D, open-chassisWEG Electric SSW07 Soft Starter, 3 PH, 200A (75HP/230V, 150HP/460V, 200HP/575V), 10.9"Wx8.6"Hx8.66"D, open-chassis Universal voltage (220 to 575
- Features: AC Motor Starter
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208 V 3-Phase CFM 35 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch (mounted
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208 V 3-Phase CFM 17 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch (mounted &
- Flow Capacity: 16.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Radwell International
Description: CONTACTOR, NON REVERSING, 3POLE WITH ELECTRIC DC COIL, 1NC, AC-1, 65AMP, 690V, AC-3, 230/240/400/415/500/690V, 10-15KW,55A, 600VAC MAX, 115/200/230/460/575V, HP1PH2, HP3PH. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
- Features: AC Motor Starter, Motor Contactor Only
Find Suppliers by Category Top
Featured Products Top
-
-pole FBR53-LE is capable of switching heavy loads for fuel and electric vehicle applications including electric power steering, blower/fan motor, starter controller, and infotainment systems. Reducing the power consumption of the coil (W = V x I = V2 / R) compared to FBR53-HW enables heat generation (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
CR4 - Thread: Soft Starters
I am told that Soft Starters, instead of Star/delta Starters are feasible with three phase 440-volts, 50 C/s electric motors (25 to 200 HP ) serving municipal Water supply.
-
Shopping In Other - Big Bruin
PSI 125, Tank Description Horizontal, HP 10, Volts 200 , Dimensions L x W x H in. 54 x 29 x 61. .... Compressor package comes standard with ODP electric motor Air-cooled aftercooler to reduce discharge air temperatures Full voltage motor starter mounted and wired Auto start/stop control Low sound/full sheet metal enclosure Pre-filter 9000-hr. rated Ultra Coolant Oil filter and separator…
-
Shopping In Other - Big Bruin
PSI 125, Tank Description Horizontal, HP 10, Volts 200 , Dimensions L x W x H in. 54 x 29 x 61. .... Compressor package comes standard with ODP electric motor Air-cooled aftercooler to reduce discharge air temperatures Full voltage motor starter mounted and wired Auto start/stop control Low sound/full sheet metal enclosure Pre-filter 9000-hr. rated Ultra Coolant Oil filter and separator…
-
Shopping In Other - Big Bruin
PSI 125, Tank Description Horizontal, Dimensions L x W x H in. 54 x 29 x 61, HP 7 1/2, Volts 200 , Portable or Stationary Stationary, Air Tank Size gal. .... Compressor package comes standard with ODP electric motor Air-cooled aftercooler to reduce discharge air temperatures Full voltage motor starter mounted and wired Auto start/stop control Low sound/full sheet metal enclosure Pre-filter 9000-hr. rated Ultra Coolant Oil filter and separator…
-
Shopping In Parts & Accessories - Big Bruin
PSI 125, Motor Phases 3, Tank Description Horizontal, HP 15, Dimensions L x W x H in. 54 x 29 x 61, Air Tank Size gal. .... 80, Volts 200 , Portable or Stationary Stationary, Drain System Manual. .... Compressor package comes standard with ODP electric motor Air-cooled aftercooler to reduce discharge air temperatures Full voltage motor starter mounted and wired Auto start/stop control Low sound/full sheet metal enclosure Pre-filter 9000-hr. rated Ultra Plus coolant Oil filter and…
-
Motor Challenge: Improving Efficiency of Tube Drawing Bench Reduces Energy Use by 34%
Replaced the magnetic starter and eddy current clutch with a Baldor vector controller and line reactor (the .... Replaced the 150- hp , 1,770 rpm motor with a high-efficiency 200 -hp, 1,180 rpm Baldor Electric motor.
-
Thermal Management of a Soft Starter: Transient Thermal Impedance Model and Performance Enhancements Using Phase Change Materials
Experimental results obtained with the soft starter connected to a low-voltage 200 hp induction machine are then used to validate the model. .... Index Terms—AC motors , ac motor drives, drives, electric ma- chines, electric variables control, electromechanical effects, power conversion, power conversion harmonics, power electronics, rotat- ing machines.
-
Hybrid vehicles
…permissible total weight of 7,5 t, the power on 110 kWs (150 PS ) by 3.500 .... In order that the Canter Eco can be further operated hybrid also alone with the conventional diesel engine , it also has starters the generator, and starter batteries interpreted everything for 12 V. .... The electric motor between clutch and gear is carried out as rotary current-permanent-magnet-motor, makes maximally 40 kWs and reaches a maximum torque of 200 Nms.
-
Motor primer. II
460 volt motors up to 150 to 200 Hp : A molded case circuit breaker, or fuses and thermal overloads adequately protect motors of this size. .... This type of arrangement is called a CombinationMotor Starter (1). .... Steve Evon Member IEEE Reliance Electric 6040 PondersCt.
-
CR4 - Thread: Difference Between Supercharging and Turbocharging
This is as much as a high powered stereo, headlights, electric radiator cooling fan, or the starter motor on your car. .... Most car batteries with over 200 cold-cranking amps can handle draws of over 100 amps while .... The e-RAM generates up to 15 hp gain from drawing over 1hp (831watts) directly from the…
Indicates content that may require registration and/or purchase.